- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Mfr | Package | Part # Aliases | Product Status | RoHS | Secondary Color | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Halogen Free | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Product | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 121-100-1-1-16BPSN Glenair | In Stock | - | - | - | - | - | Perfluoroalkoxy (PFA) | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexible, Spiral Convoluted | - | - | Black | - | - | - | - | - | - | - | Tubing with Sleeves and Jackets | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-125-12Y Glenair | In Stock | - | - | - | - | - | Polyvinylidene Fluoride (PVDF) | - | - | 1 | 9.4 mm | Glenair | Bulk | - | Active | - | - | - | - | - | - | 120 | - | - | Flexible, Convoluted | - | - | - | - | - | - | - | - | - | - | Tubing | - | - | 60 m | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-125-12BL Glenair | In Stock | - | - | - | - | - | Polyvinylidene Fluoride (PVDF) | - | - | 1 | 9.4 mm | Glenair | Bulk | - | Active | - | - | - | - | - | - | 120 | - | - | Flexible, Convoluted | - | - | - | - | - | - | - | - | - | - | Tubing | - | - | 60 m | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-125-16R Glenair | In Stock | - | - | - | - | - | Polyvinylidene Fluoride (PVDF) | - | - | 1 | 12.7 mm | - | - | - | - | - | - | - | - | - | - | 120 | - | - | Flexible, Convoluted | - | - | - | - | - | - | - | - | - | - | Tubing | - | - | 30 m | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-125-09 Glenair | In Stock | - | - | - | - | - | Polyvinylidene Fluoride (PVDF) | - | - | 1 | 7.1 mm | Glenair | - | - | Active | - | - | - | - | - | - | 120 | - | - | Flexible, Convoluted | - | - | - | - | - | - | - | - | - | - | Tubing | - | - | 60 m | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP1303/8 BK005 Alpha Wire | In Stock | - | - | - | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | 1 | 9.5 mm | - | - | G1303/8 BK005 | - | Details | - | 1 lb | - | - | - | - | - | - | Wrappable Sleeving | - | - | Black | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | 100 ft | - | - | - | - | - | - | - | - | - | - | ||
![]() PIF20022 NA001 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | 1 | - | - | - | PF20022 NA001 | - | - | - | 1.100 lbs | - | - | - | - | - | - | Non-Expandable | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | - | - | 1000 ft | - | - | - | - | - | - | - | - | - | - | ||
![]() PIF20022 NA005 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | 1 | - | - | - | PF20022 NA005 | - | - | - | 3.200000 oz | - | - | - | - | - | - | Non-Expandable | - | - | Natural | - | - | - | - | - | - | - | Braided Sleeves | - | - | 100 ft | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP1102IN BK003 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | G1102IN BK003 | - | - | - | 12 lbs | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | - | - | - | Braided Sleeves | - | - | 250 ft | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP1101/4 NA005 Alpha Wire | In Stock | - | - | - | - | - | Polyester | - | - | 1 | 6.35 mm | - | - | G1101/4 NA005 | - | Details | - | 1 lb | - | - | - | - | - | - | Expandable | - | - | Natural | Braid | - | - | - | - | - | - | Braided Sleeves | High Abrasion and Cut-through Resistance | - | 100 ft | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP12011/4 BK003 Alpha Wire | In Stock | - | - | - | - | - | Polyester | - | - | 1 | 19.05 mm | - | - | G12011/4 BK003 | - | N | - | 5 lbs | - | - | - | - | - | - | Expandable | - | - | Black | Braid | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | 250 ft | - | - | - | - | - | - | - | - | - | - | ||
![]() GRP1101/2 NA002 Alpha Wire | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | G1101/2 NA002 | - | - | - | 6 lbs | - | - | - | - | - | - | Expandable | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | - | - | 500 ft | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-125-16Y Glenair | In Stock | - | - | - | - | - | Polyvinylidene Fluoride (PVDF) | - | - | 1 | 12.7 mm | - | - | - | - | - | - | - | - | - | - | 120 | - | - | Flexible, Convoluted | - | - | - | - | - | - | - | - | - | - | Tubing | - | - | 30 m | - | - | - | - | - | - | - | - | - | - | ||
![]() SE25PSFR-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2015 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Black, White | - | - | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | - | Noise Reduction, Vibration Resistant | - | 200' 60.96m | - | 0.025 0.64mm | 0.250 (6.35mm) | 0.375 (9.52mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() PIF20018 NA001 Alpha Wire | In Stock | - | - | - | - | - | Fiberglass | - | - | 1 | - | - | - | PF20018 NA001 | - | - | - | 2 lbs | - | - | - | - | - | - | Non-Expandable | - | - | - | - | - | - | - | - | - | - | Braided Sleeves | - | - | 1000 ft | - | - | - | - | - | - | - | - | - | - | ||
![]() SE38PFR-TR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | - | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2011 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | - | - | Gray, White | - | - | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | - | Noise Reduction, Vibration Resistant | 9.652mm | 200' 60.96m | - | - | 0.375 (9.53mm) | 0.500 (12.70mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() GRP120NF34 BK005 Alpha Wire | In Stock | - | - | - | - | - | Polyester | 997.903214 g | PET, Polyethylene | 1 | 19.1 mm | - | - | G120NF34 BK005 | - | Details | White Stripe | 2.200 lbs | - | - | - | - | - | - | Expandable | - | - | Black | - | - | 31.75 mm | - | - | - | - | Braided Sleeves | Flame Retardant | - | 100 ft | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() SE38P-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | 200 | Polyethylene Terephthalate (PET), Halogen Free | 589.670081g | Polyethylene | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2005 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | - | Halogen Free | - | Expandable | Abrasion Resistant | UV Resistant | - | - | Noise Reduction, Vibration Resistant | 9.525mm | 200' 60.96m | 9.5 mm | - | 0.375 (9.53mm) | 0.500 (12.70mm) | - | UL94 V-0 | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() T12F-C Panduit Corp | In Stock | - | Datasheet | 4 Weeks | External | 100 | Polyethylene (PE) | 249.479999g | Polyethylene | - | - | - | - | - | - | - | - | - | -40°C~50°C | Bulk | 2008 | T | Active | Not Applicable | Spiral Wrap | 50°C | -40°C | Natural | - | - | - | Harness | Abrasion Resistant | - | - | - | - | 3.175mm | 100' 30.48m | - | 0.030 0.76mm | - | 0.500 (12.70mm) | 0.125 (3.18mm) | UL94 HB | No | No SVHC | ROHS3 Compliant | - | ||
![]() GRP1301/8 BK004 Alpha Wire | In Stock | - | - | - | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | 1 | 3.18 mm | - | - | G1301/8 BK004 | - | Details | - | 1 lb | - | - | - | - | - | - | Expandable | - | - | Black | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | 200 ft | - | - | - | - | - | - | - | - | - | - |