- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Material | Body Material | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | ELV | Halogen Free | Wire/Cable Diameter | Type Attributes | Outside Diameter | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 500015-1 TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Cable | - | Nylon | Nylon | - | Box | 2006 | Spirap | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | Compliant | - | - | Harness | 6.35 mm | - | - | - | - | - | 6.35mm | 50.00' 15.24m | 6.35 mm | 0.023 0.58mm | - | 2.000 (50.80mm) | 0.250 (6.35mm) | - | - | - | RoHS Compliant | Not Applicable | ||
![]() G12011/4 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyester, Halogen Free | - | -75°C~125°C | - | 2011 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | - | - | - | Expandable | - | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | Fungus Resistant | - | 50.00' 15.24m | - | 0.025 0.64mm | 0.750 (19.05mm) | 1.750 (44.45mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() G1301/8 BK004 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | - | 2010 | FIT® GRP-130 | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | - | - | - | Split Flexible Tube | - | - | - | Corrosion Resistant, UV Resistant | Flame Retardant | Fungus Resistant | - | 200' 60.96m | - | 0.024 0.61mm | 0.125 (3.18mm) | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | ||
![]() 173-01200 HellermannTyton | In Stock | - | Datasheet | 14 Weeks | - | Cable | - | Polyethylene Terephthalate (PET) and Copper Tin Plated, Halogen Free | - | -40°C~175°C | - | 2015 | Helagaine HEGEMIP | Active | 1 (Unlimited) | Sleeve | - | - | Silver, Black | Shielded | - | Halogen Free | 10 mm | Expandable | - | Abrasion Resistant | - | - | - | EMI Resistant, Shielded | - | 164' 50.00m | - | - | - | 0.591 (15.00mm) | 0.472 (12.00mm) | UL94 V-2 | - | - | RoHS Compliant | - | ||
![]() G1101/2 BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyester, Halogen Free | - | -75°C~125°C | - | - | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | - | Expandable | - | Abrasion and Cut Resistant | - | Corrosion Resistant | - | Fungus Resistant | - | 500' 152.40m | - | 0.025 0.64mm | 0.250 (6.35mm) | 0.750 (19.05mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() PW38F-TL Panduit Corp | In Stock | - | - | - | - | Cable | - | Polyethylene (PE) | - | -40°C~50°C | - | 2009 | Pan-Wrap™ PW | Obsolete | Not Applicable | Slit Wrap | 75°C | -20°C | Natural | - | - | - | 10.9 mm | Slit Harness | - | Abrasion Resistant | - | - | - | - | - | 250' 76.20m | - | 0.030 0.76mm | 0.375 (9.53mm) | 0.430 (10.92mm) | - | UL94 HB | No | No SVHC | Non-RoHS Compliant | - | ||
![]() 170-03143 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | - | 2015 | BSSWFR | Active | 1 (Unlimited) | Self Wrap | - | - | Black | - | - | - | - | Split Flexible Tube | - | Abrasion Resistant | - | - | Flame Retardant | Self Extinguishing | - | 100' 30.48m | - | 0.025 0.64mm | - | 0.750 (19.05mm) | 0.800 (20.32mm) | UL VW-1 | - | - | RoHS Compliant | - | ||
![]() 166-90266 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | - | Polyamide (PA12), Nylon 12, Halogen Free | - | -50°C~110°C | Tape & Reel (TR) | 2016 | HelaGuard HGHISL | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | - | - | - | Slit Harness | - | - | Oil Resistant | UV Resistant, Weather Resistant | - | Impact Resistant, Self Extinguishing, Solvent Resistant | - | 328' 100.00m | - | - | 0.854 (21.70mm) | - | 1.122 (28.50mm) | - | - | - | RoHS Compliant | - | ||
![]() ZGRP7/8 BK008 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | - | 2005 | FIT® ZIP-GRP | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | - | - | - | Expandable | - | Abrasion and Cut Resistant | Oil Resistant | Corrosion Resistant, UV Resistant | Flame Resistant | Chemical Resistant, Fungus Resistant, Hook and Loop Closure Strip, Solvent Resistant | - | 25.00' 7.62m | - | 0.025 0.64mm | 0.875 (22.22mm) | 2.375 (60.32mm) | - | - | - | - | ROHS3 Compliant | - | ||
![]() 166-90274 HellermannTyton | In Stock | - | - | 6 Weeks | - | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | -40°C~120°C | Tape & Reel (TR) | 2016 | HelaGuard HGSWSL | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | - | - | - | Slit Harness | - | Abrasion Resistant | Fluid Resistant, Oil Resistant | UV Resistant, Weather Resistant | - | Dust Resistant, Impact Resistant, Solvent Resistant | - | 164' 50.00m | - | - | 1.398 (35.50mm) | - | 1.673 (42.50mm) | UL94 V-2 | - | - | RoHS Compliant | - | ||
![]() G1201/4 BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyester, Halogen Free | - | -75°C~125°C | - | - | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | - | - | - | Expandable | - | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | Fungus Resistant | - | 500' 152.40m | - | 0.025 0.64mm | 0.125 (3.18mm) | 0.375 (9.52mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - | ||
![]() 170-03177 HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | - | 2015 | BSP | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | - | Expandable | - | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant | - | 225' 68.58m | - | - | 0.125 (3.18mm) | 0.250 (6.35mm) | - | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 492413 BK005 Alpha Wire | In Stock | - | Datasheet | 5 Weeks | - | - | - | Polyethylene (PE) | - | -40°C~93°C | - | 2011 | FIT® 492 | Active | 1 (Unlimited) | Slit Wrap | - | - | Black | - | - | - | - | Slit Harness | - | Abrasion Resistant | Fluid Resistant | Corrosion Resistant | - | Fungus Resistant | - | 100' 30.48m | - | - | 0.399 (10.13mm) | 0.437 (11.10mm) | 0.569 (14.45mm) | - | - | - | ROHS3 Compliant | - | ||
![]() 170-03014 HellermannTyton | In Stock | - | - | 3 Weeks | - | - | - | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | - | 2017 | BSPSC | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | - | Expandable | - | Abrasion and Cut Resistant, Fray Resistant | - | - | - | Chemical Resistant, Clean Cut, Fungus Resistant | 25.4mm | 50.00' 15.24m | - | - | 1.000 (25.40mm) | 1.188 (30.18mm) | 1.040 (26.42mm) | UL94 V-0 | - | - | RoHS Compliant | - | ||
![]() 3FRP0C HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | External | - | Polyethylene (PE) | - | -20°C~80°C | - | 2015 | - | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | - | - | - | Harness | - | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Self Extinguishing | 12.7mm | 100' 30.48m | - | 0.062 1.57mm | - | 4.000 (101.60mm) | 0.500 (12.70mm) | UL94 V-1 | - | - | RoHS Compliant | - | ||
![]() 170-03158 HellermannTyton | In Stock | - | Datasheet | 6 Weeks | - | - | 100 | Polyaramid Polymetaphenylene Isophthalamide, Halogen Free | - | -196°C~350°C | - | 2017 | BSNMX | Active | 1 (Unlimited) | Sleeve | - | - | Green | - | - | - | - | Expandable | - | - | - | Environment Resistant | Flame Retardant, Heat Resistant | Acid Resistant, Self Extinguishing | - | 100' 30.48m | - | 0.016 0.40mm | - | 0.250 (6.35mm) | 0.125 (3.18mm) | UL VW-1 | - | - | RoHS Compliant | - | ||
![]() 170-03036 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | 100 | Polyethylene Terephthalate (PET), Halogen Free | - | -70°C~125°C | - | 2015 | BSSCFR | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | - | - | - | Expandable | - | Abrasion Resistant, Fray Resistant | - | - | Flame Retardant | Clean Cut, Self Extinguishing | - | 100' 30.48m | - | - | 0.250 (6.35mm) | 0.438 (11.13mm) | 0.290 (7.37mm) | UL VW-1 | - | - | RoHS Compliant | - | ||
![]() 5P9C HellermannTyton | In Stock | - | - | 5 Weeks | - | - | - | Polytetrafluoroethylene (PTFE, Teflon®) | - | -267°C~260°C | - | - | - | Active | Not Applicable | Spiral Wrap | - | - | Natural | - | - | - | - | Harness | - | Abrasion Resistant | - | - | - | Chemical Resistant | - | 100' 30.48m | - | 0.040 1.02mm | - | 5.000 (127.00mm) | 1.000 (25.40mm) | Non Flammable | - | - | RoHS Compliant | - | ||
![]() VERSAFLEX-15-8-SP TE Connectivity Raychem Cable Protection | In Stock | - | Datasheet | - | - | - | - | Polyester (PES) | - | -50°C~150°C | - | 2009 | Versaflex | Discontinued | 1 (Unlimited) | Sleeve | - | - | Gray | - | - | - | - | Expandable | - | Abrasion and Cut Resistant | - | - | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 3.28' 1.00m | - | - | 0.591 (15.00mm) | 0.787 (20.00mm) | - | - | - | - | RoHS Compliant | - | ||
![]() G1201/8 BK002 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | - | Polyester, Halogen Free | - | -75°C~125°C | - | 2011 | FIT® GRP-120 | Active | 1 (Unlimited) | Sleeve | - | - | Black, White | - | - | - | - | Expandable | - | Abrasion and Cut Resistant | - | Corrosion Resistant | Flame Retardant | Fungus Resistant | - | 500' 152.40m | - | 0.025 0.64mm | 0.093 (2.36mm) | 0.250 (6.35mm) | - | UL VW-1 | - | - | ROHS3 Compliant | - |