- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Body Material | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shielding | Halogen Free | Wire/Cable Diameter | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Diameter | Length | Width | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTN580STD HellermannTyton | In Stock | - | Datasheet | 5 Weeks | - | - | Polyamide (PA6), Nylon 6 | - | - | -40°C~149°C | 2005 | CTN | Active | 1 (Unlimited) | Slit Wrap | - | - | Black, Gray | - | - | - | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Vibration Resistant | - | 800' 243.84m | - | - | 0.005 0.13mm | 0.625 (15.88mm) | 0.639 (16.23mm) | 0.805 (20.45mm) | UL94 HB | - | RoHS Compliant | - | ||
![]() CLT188N-6C630 Panduit Corp | In Stock | - | Datasheet | - | Cable | - | Polyamide (PA6), Nylon 6 | 40.233643kg | Nylon | -40°C~110°C | 2015 | CLT | Obsolete | Not Applicable | Slit Wrap | 110°C | -40°C | Black | - | - | - | Slit Harness | Abrasion Resistant | - | - | Heat Stabilized | Crush Resistant, Impact Resistant | 55.0926mm | 600' 182.88m | - | 47.752 mm | 0.013 ~ 0.035 0.33mm ~ 0.89mm | 1.849 (46.96mm) | - | 2.194 (55.73mm) | - | - | RoHS Compliant | - | ||
![]() CTN1140STD HellermannTyton | In Stock | - | Datasheet | 4 Weeks | - | - | Polyamide (PA6), Nylon 6 | - | - | -40°C~149°C | - | CTN | Active | 1 (Unlimited) | Slit Wrap | - | - | Black, Gray | - | - | - | Slit Harness | Fray Resistant, Puncture Resistant | Fluid Resistant, Water Resistant | Weather Resistant | - | Vibration Resistant | - | 250' 76.20m | - | - | 0.006 0.15mm | 1.250 (31.75mm) | 1.257 (31.93mm) | 1.446 (36.73mm) | UL94 HB | - | RoHS Compliant | - | ||
![]() Z412IN BK005 Alpha Wire | In Stock | - | Datasheet | - | - | - | Polyvinyl Chloride (PVC) | - | - | -20°C~105°C | 2006 | FIT® Zipper Tubing™ ZIP-41 | Active | 1 (Unlimited) | Cover | - | - | Black | - | - | - | Cable/Cord | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 100' 30.48m | 6.375 161.93mm | - | 0.020 0.51mm | 2.000 (50.80mm) | - | - | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() Z413/4 BK005 Alpha Wire | In Stock | - | Datasheet | - | - | - | Polyvinyl Chloride (PVC) | - | - | -20°C~105°C | 2005 | FIT® Zipper Tubing™ ZIP-41 | Active | 1 (Unlimited) | Cover | - | - | Black | - | - | - | Cable/Cord | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 100' 30.48m | 2.750 69.85mm | - | 0.020 0.51mm | 0.750 (19.05mm) | - | - | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() Z4121/4 BK005 Alpha Wire | In Stock | - | Datasheet | - | - | - | Polyvinyl Chloride (PVC) | - | - | -20°C~105°C | 2005 | FIT® Zipper Tubing™ ZIP-41 | Active | 1 (Unlimited) | Cover | - | - | Black | - | - | - | Cable/Cord | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 100' 30.48m | 7.500 190.50mm | - | 0.020 0.51mm | 2.250 (57.15mm) | - | - | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() 4N0C HellermannTyton | In Stock | - | - | 3 Weeks | - | 100 | Polyamide (PA6), Nylon 6 | - | - | -40°C~121°C | - | - | Active | 1 (Unlimited) | Spiral Wrap | - | - | Black | - | - | - | Harness | Abrasion Resistant | - | UV Resistant | - | Acid Resistant, Chemical Resistant, Self Extinguishing | - | 100' 30.48m | - | - | 0.032 0.81mm | - | 5.000 (127.00mm) | 0.750 (19.05mm) | UL94 V-2 | - | RoHS Compliant | - | ||
![]() Z4111/2 BK008 Alpha Wire | In Stock | - | Datasheet | - | - | - | Polyvinyl Chloride (PVC) | - | - | -20°C~105°C | 2005 | FIT® Zipper Tubing™ ZIP-41 | Obsolete | 1 (Unlimited) | Cover | - | - | Black | - | - | - | Cable/Cord | Abrasion Resistant | - | - | Flame Retardant | Chemical Resistant, Fungus Resistant, Loc-Trac® Zipper Closure | - | 25.00' 7.62m | 4.875 123.83mm | - | 0.020 0.51mm | 1.500 (38.10mm) | - | - | UL VW-1 | - | - | - | ||
![]() G1103/4 NA005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Halogen Free | - | - | -75°C~125°C | 2011 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | - | - | Natural | - | - | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | - | Fungus Resistant | - | 100' 30.48m | - | - | 0.025 0.64mm | 0.500 (12.70mm) | 1.250 (31.75mm) | - | - | - | ROHS3 Compliant | - | ||
![]() G11013/4 BK007 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyester, Halogen Free | - | - | -75°C~125°C | 2005 | FIT® GRP-110 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant | - | Fungus Resistant | - | 50.00' 15.24m | - | - | 0.025 0.64mm | 1.250 (31.75mm) | 2.750 (69.85mm) | - | - | - | ROHS3 Compliant | - | ||
![]() 142839-4 TE Connectivity Raychem Cable Protection | In Stock | - | - | - | - | - | - | - | - | - | - | Spirap | Active | Not Applicable | Spiral Wrap | - | - | - | - | - | - | Harness | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CT-4 Essentra Components | In Stock | - | Datasheet | - | - | - | Polyamide (PA6), Nylon 6 | - | - | - | - | Richco, CT | Obsolete | Not Applicable | Slit Wrap | - | - | Black | - | - | - | Slit Harness | - | - | - | - | - | 6.858mm | 100' 30.48m | - | - | 0.017 0.43mm | 0.270 (6.86mm) | - | 0.389 (9.88mm) | - | - | RoHS Compliant | Lead Free | ||
![]() G16021/4 BK005 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polyamide Monofilament, Halogen Free | - | - | -45°C~150°C | 2010 | FIT® GRP-160 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Salt Water Resistant | Corrosion Resistant, UV Resistant | - | Chemical Resistant, Clean Cut, Fungus Resistant, Solvent Resistant | - | 100' 30.48m | - | - | 0.050 1.27mm | 2.250 (57.15mm) | 3.000 (76.20mm) | - | - | - | ROHS3 Compliant | - | ||
![]() CS1140A Essentra Components | In Stock | - | Datasheet | - | - | - | Nylon | - | - | -40°C~149°C | 2013 | Richco, CS | Active | 1 (Unlimited) | Slit Wrap | - | - | Black, Gray | - | - | - | Slit Harness | - | - | - | - | - | 31.7754mm | 300' 91.44m | - | - | 0.060 1.52mm | 1.000 (25.40mm) | 1.069 (27.15mm) | 1.251 (31.78mm) | UL94 HB | - | RoHS Compliant | - | ||
![]() 170-03046 HellermannTyton | In Stock | - | Datasheet | 3 Weeks | - | - | Polyamide (PA66), Nylon 6/6, Halogen Free | - | - | -45°C~150°C | - | BSPA66 | Active | 1 (Unlimited) | Sleeve | - | - | Black | - | - | - | Expandable | Abrasion and Cut Resistant | Fuel Resistant, Gasoline Resistant | - | - | Salt Resistant, Solvent Resistant | - | 500' 152.40m | - | - | - | 0.500 (12.70mm) | 0.750 (19.05mm) | 0.560 (14.22mm) | Non Flammable | - | RoHS Compliant | - | ||
![]() SE125P-TR0 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Cable | - | Polyethylene Terephthalate (PET), Halogen Free | 1.814369kg | - | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | 125°C | -70°C | Black | - | Halogen Free | - | Expandable | Abrasion Resistant | - | UV Resistant | - | Noise Reduction, Vibration Resistant | 31.75mm | 200' 60.96m | - | 31.75 mm | - | 1.250 (31.75mm) | 1.500 (38.10mm) | - | UL94 V-0 | No | ROHS3 Compliant | - | ||
![]() AL-CWP-187-9-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 2 Weeks | - | - | Polyethylene (PE) | - | - | -60°C~80°C | - | - | Active | 1 (Unlimited) | Spiral Wrap | - | - | Natural | - | - | - | Harness | Abrasion Resistant | - | - | - | - | - | 100' 30.48m | - | - | 0.030 0.76mm | 0.127 (3.23mm) | - | 0.187 (4.75mm) | - | - | ROHS3 Compliant | - | ||
![]() G2003/4 NA003 Alpha Wire | In Stock | - | Datasheet | 9 Weeks | - | - | Polytetrafluoroethylene (PTFE), Plenum Rated | - | - | -70°C~280°C | 2011 | FIT® GRP-200 | Active | 1 (Unlimited) | Sleeve | - | - | Natural | - | - | - | Expandable | Abrasion and Cut Resistant | - | Corrosion Resistant, UV Resistant | Flame Resistant, Heat Resistant | Chemical Resistant, Fungus Resistant | - | 250' 76.20m | - | - | 0.040 1.02mm | 0.750 (19.05mm) | 1.250 (31.75mm) | - | - | - | ROHS3 Compliant | - | ||
![]() 173-00600 HellermannTyton | In Stock | - | - | 14 Weeks | Cable | 100 | Polyethylene Terephthalate (PET) and Copper Tin Plated, Halogen Free | - | - | -40°C~175°C | 2015 | Helagaine HEGEMIP | Active | 1 (Unlimited) | Sleeve | - | - | Silver, Black | Shielded | Halogen Free | 5 mm | Expandable | Abrasion Resistant | - | - | - | EMI Resistant, Shielded | - | 328' 100.00m | - | - | - | - | 0.394 (10.00mm) | 0.236 (6.00mm) | UL94 V-2 | - | RoHS Compliant | - | ||
![]() 35657 MENDA/EasyBraid | In Stock | - | - | 2 Weeks | Cable | - | Polyamide (PA6), Nylon 6 | - | - | - | 2008 | - | Active | Not Applicable | Cover | - | - | Black | - | - | - | Cable/Cord | - | - | - | - | 3 Zippers of 18 Increments, Clean Cut | - | 4.50' 1.37m | 4.000 101.60mm | - | 0.041 1.04mm | - | - | - | - | - | Non-RoHS Compliant | - |