- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Body Material | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Inside Diameter | Manufacturer Part Number | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Secondary Color | Shipping Restrictions | Unit Weight | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Reach Compliance Code | Connector Support Type | Family | Type Attributes | Abrasion Protection | Environmental Protection | Heat Protection | Product | Features | Diameter | Length | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRP130NF112 BK008 Alpha Wire | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | 1 | - | 38.1 mm | - | G130NF112 BK008 | - | - | Details | White Stripe | - | 1 lb | - | - | - | - | - | Expandable | Black | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | 25 ft | - | - | - | - | - | - | - | ||
![]() GRP130NF34 BK005 Alpha Wire | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | 907.18474 g | - | 1 | - | 19.1 mm | - | G130NF34 BK005 | - | - | Details | White Stripe | - | 2 lbs | - | - | - | - | - | Expandable | Black, White | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | 100 ft | - | - | - | - | - | - | - | ||
![]() PIF13012 BK002 Alpha Wire | In Stock | - | - | - | - | Fiberglass | - | - | 1 | - | - | - | PF13012 BK002 | - | - | - | - | - | 1.600 lbs | - | - | - | - | - | Non-Expandable | - | - | - | - | - | - | - | - | Braided Sleeves | - | - | 500 ft | - | - | - | - | - | - | - | ||
![]() GRP130NF34 BK007 Alpha Wire | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | 1 | - | 19.1 mm | - | G130NF34 BK007 | - | - | Details | White Stripe | - | 1 lb | - | - | - | - | - | Expandable | Black | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | 50 ft | - | - | - | - | - | - | - | ||
![]() GRP1802IN BK008 Alpha Wire | In Stock | - | - | - | - | Nylon | - | - | 1 | - | 50.8 mm | - | G1802IN BK008 | - | - | Details | - | - | 1 lb | - | - | - | - | - | Expandable | Black | - | - | - | - | - | - | - | Braided Sleeves | - 60 C to + 150 C temperature range, resists fuels, solvents, chemicals, salt water, and UV rays | - | 25 ft | - | - | - | - | - | - | - | ||
![]() GRP2001/8 NA003 Alpha Wire | In Stock | - | - | - | - | Perfluoroalkoxy (PFA) | - | - | 1 | - | 3.18 mm | - | G2001/8 NA003 | - | - | Details | - | - | 1 lb | - | - | - | - | - | Expandable | - | - | - | - | - | - | - | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | - | 250 ft | - | - | - | - | - | - | - | ||
![]() GRP130NF18 BK004 Alpha Wire | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | 1 | - | 3.18 mm | - | G130NF18 BK004 | - | - | Details | White Stripe | - | 1 lb | - | - | - | - | - | Expandable | Black | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | 200 ft | - | - | - | - | - | - | - | ||
![]() GRP130NF38 BK007 Alpha Wire | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | 1 | - | 9.5 mm | - | G130NF38 BK007 | - | - | Details | White Stripe | - | 1 lb | - | - | - | - | - | Expandable | Black | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | 50 ft | - | - | - | - | - | - | - | ||
![]() GRP13011/4 BK008 Alpha Wire | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | 1 | - | 31.8 mm | - | G13011/4 BK008 | - | - | Details | - | - | 1 lb | - | - | - | - | - | Expandable | Black | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | 25 ft | - | - | - | - | - | - | - | ||
![]() GRP1303/8 OR005 Alpha Wire | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | 1 | - | 9.5 mm | - | G1303/8 OR005 | - | - | Details | - | - | 1 lb | - | - | - | - | - | Wrappable Sleeving | Orange | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | 200 ft | - | - | - | - | - | - | - | ||
![]() GRP1701/4 BK002 Alpha Wire | In Stock | - | - | - | - | Polyphenylene Sulfide (PPS) | 907.18474 g | - | 1 | ALPHA WIRE CO | 6.35 mm | GRP-170-1/4BK002 | G1701/4 BK002 | Active | 5.57 | Details | - | - | 2 lbs | - | - | - | - | - | Expandable | Black | compliant | WIRE AND CABLE | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | 500 ft | - | - | - | - | - | - | - | ||
![]() SE25PFR-TR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | Gray, White | - | - | - | Expandable | Abrasion Resistant | UV Resistant | Flame Retardant | - | Noise Reduction, Vibration Resistant | 6.35mm | 200' 60.96m | 0.025 0.64mm | 0.250 (6.35mm) | 0.375 (9.52mm) | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() CTN140STDUNSLIT HellermannTyton | In Stock | - | - | - | - | Nylon | - | - | 2500 | - | 7.01 mm | - | 169-60029 | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 23.140 lbs | - | - | - | - | - | Convoluted Tubing | Black, Gray Stripe | - | - | - | - | - | - | - | Tubing | Unslit | - | 2500 ft | - | - | - | - | - | - | UL 94 HB | ||
![]() PVC10511/4 BK007 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | 4.989516 kg | - | 1 | - | 26.67 mm | - | P10511/4 BK007 | - | - | Details | - | Due to size or weight of the product, your shipping charge may increase. | 11 lbs | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | Tubing | - | - | 50 ft | - | - | - | - | No SVHC | - | - | ||
![]() GRP1303/4 OR007 Alpha Wire | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | 453.59237 g | - | 1 | - | 19.1 mm | - | G1303/4 OR007 | - | - | Details | - | - | 1 lb | - | - | - | - | - | Wrappable Sleeving | Orange | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | 50 ft | - | - | - | - | - | - | - | ||
![]() PIF2407 NA005 Alpha Wire | In Stock | - | - | - | - | Fiberglass | - | - | 1 | - | 3.76 mm | - | PF2407 NA005 | - | - | Details | - | - | 11.200001 oz | - | - | - | - | - | Non-Expandable | Natural | - | - | - | - | - | - | - | Braided Sleeves | Extreme Heat Environments | - | 100 ft | - | - | - | - | - | - | - | ||
![]() PIF1304 BK003 Alpha Wire | In Stock | - | - | - | - | Fiberglass | 907.18474 g | PVC, Polyvinylchloride | - | - | 5.69 mm | - | P1304 BK003 | - | - | Details | - | - | 2 lbs | - | - | - | - | - | Non-Expandable | Black | - | - | - | - | - | - | - | Braided Sleeves | - | - | 250 ft | - | - | - | - | No SVHC | - | - | ||
![]() GRP110NF112 BK003 Alpha Wire | In Stock | - | - | - | - | Polyester | - | - | 1 | - | 38.1 mm | - | G110NF112 BK003 | - | - | Details | - | - | 6 lbs | - | - | - | - | - | Expandable | Black | - | - | Braid | - | - | - | - | Braided Sleeves | Use with Automatic Cutting Machines | - | 250 ft | - | - | - | - | - | - | - | ||
![]() GRP12013/4 BK003 Alpha Wire | In Stock | - | - | - | - | - | - | - | 1 | - | - | - | G12013/4 BK003 | - | - | - | - | - | 9 lbs | - | - | - | - | - | Expandable | Black | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | 250 ft | - | - | - | - | - | - | - | ||
![]() GELWRAP-33/10-250(B30) TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | 30 | - | - | - | CA3278-000 | - | - | N | - | - | - | - | - | - | - | - | Splice Closure Gel | - | - | - | - | - | - | - | - | Cable Wraps | - | - | - | - | - | - | - | - | - | - |