- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Features | Length | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WPET-SC08B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Cut Resistant | - | Weather Resistant | - | - | 164' 50.00m | 0.197 (5.00mm) | - | 0.315 (8.00mm) | RoHS Compliant | ||
![]() 2PPSM-07B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -30°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | - | - | - | - | 164' 50.00m | 0.248 (6.30mm) | - | 0.394 (10.00mm) | RoHS Compliant | ||
![]() 2PANM-10B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA6), Nylon 6 | -45°C~120°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.346 (8.80mm) | - | 0.531 (13.50mm) | RoHS Compliant | ||
![]() WPET-SC50B.25 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyethylene Terephthalate (PET) | -55°C~150°C | Fipjack® | Active | 1 (Unlimited) | Self Wrap | Black | Split Flexible Tube | Cut Resistant | - | Weather Resistant | - | - | 82.02' 25.00m | 1.732 (44.00mm) | - | 1.969 (50.00mm) | RoHS Compliant | ||
![]() 2PDSM-10G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | - | UV Resistant, Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.346 (8.80mm) | - | 0.531 (13.50mm) | RoHS Compliant | ||
![]() 2PDSM-11G.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | - | UV Resistant, Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.433 (11.00mm) | - | 0.634 (16.10mm) | RoHS Compliant | ||
![]() 2PDSM-14B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polyamide (PA12), Nylon 12 | -50°C~110°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | - | UV Resistant, Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.520 (13.20mm) | - | 0.736 (18.70mm) | RoHS Compliant | ||
![]() 2PPSM-70G.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -30°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Gray | Slit Harness | - | - | - | - | - | 32.81' 10.00m | 2.657 (67.50mm) | - | 3.142 (79.80mm) | RoHS Compliant | ||
![]() 2ETSM-11B.50 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Ethylene Tetrafluoroethylene (ETFE) | -80°C~200°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Black | Slit Harness | - | - | Weather Resistant | - | Chemical Resistant | 164' 50.00m | 0.433 (11.00mm) | - | 0.634 (16.10mm) | RoHS Compliant | ||
![]() 2PPSM-100O2.10 Fraenkische USA, LP | In Stock | - | - | 4 Weeks | Polypropylene (PP) | -40°C~105°C | Fipsplit® | Active | 1 (Unlimited) | Slit Wrap | Orange | Slit Harness | - | - | Weather Resistant | - | Chemical Resistant | 32.81' 10.00m | 3.445 (87.50mm) | - | 4.035 (102.50mm) | RoHS Compliant | ||
![]() QES-125-1/8-01-SS1000FT Qualtek | In Stock | - | - | 7 Weeks | Polyester (PES) | -70°C~125°C | QES-125 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Diesel Fuel Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant | - | Flame Retardant | - | 1000' 304.80m | 0.125 (3.18mm) | 0.187 (4.75mm) | - | ROHS3 Compliant | ||
![]() QES-125-1/4-01-SS1000FT Qualtek | In Stock | - | - | 7 Weeks | Polyester (PES) | -70°C~125°C | QES-125 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Diesel Fuel Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant | - | Flame Retardant | - | 1000' 304.80m | 0.250 (6.35mm) | 0.375 (9.52mm) | - | ROHS3 Compliant | ||
![]() QES-125-3-01-SS100FT Qualtek | In Stock | - | - | 7 Weeks | Polyester (PES) | -70°C~125°C | QES-125 | Active | 1 (Unlimited) | Sleeve | Black | Expandable | Abrasion and Cut Resistant | Diesel Fuel Resistant, Fuel Resistant, Gasoline Resistant, Oil Resistant | - | Flame Retardant | - | 100' 30.48m | 3.000 (76.20mm) | 4.000 (101.60mm) | - | ROHS3 Compliant |