- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Weight | Body Material | Base Product Number | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Content | Factory colour | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature | Mfr | Min. temperature | Package | Part # Aliases | Product Status | RoHS | Shipping Restrictions | Unit Weight | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Family | Halogen Free | Type Attributes | Abrasion Protection | Liquid Protection | Environmental Protection | Heat Protection | Product | Features | Diameter | Length | Width | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SE50PFR-CR8 Panduit Corp | In Stock | - | Datasheet | 4 Weeks | Standard | Polyethylene Terephthalate (PET), Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -70°C~125°C | - | 2007 | Pan-Wrap™ SE | Active | Not Applicable | Sleeve | Gray, White | - | - | Expandable | Abrasion Resistant | - | UV Resistant | Flame Retardant | - | Noise Reduction, Vibration Resistant | 12.7mm | 100' 30.48m | - | 0.025 0.64mm | 0.500 (12.70mm) | 0.750 (19.05mm) | - | UL VW-1 | - | ROHS3 Compliant | - | ||
![]() GELWRAP-UF-200(B10) TE Connectivity / Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | F24535-000 | - | Details | - | - | - | - | - | - | - | - | Splice Closure Gel | - | - | - | - | - | - | - | - | Cable Wraps | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161-46300 HellermannTyton | In Stock | - | - | - | - | Polyethylene (PE) | - | - | 161-46 | 20mm | 150mm | 20 up to 150 mm | Sold per metre | Blue | 1 | 16 mm | 161-46300 | Polyethylene (PE),<br>Stainless Steel (SS) | 30m | +80°C | HellermannTyton | -60°C | Bulk | - | Active | Details | - | - | -60°C ~ 80°C | - | - | SBPEMC | - | - | SBPEMC16-PE-BU-30M | Blue | - | Halogen Free | Harness | Abrasion Resistant | - | - | - | Cable Wraps | Halogen-free,Detectable | - | 30 m | - | 0.063 (1.60mm) | 0.630 (16.00mm) | - | - | UL94 HB | - | - | UL 94 HB | ||
![]() PVC1057/16 CL005 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 1 | 11.11 mm | - | - | - | - | - | - | - | P1057/16 CL005 | - | Details | - | 2.748 lbs | - | - | - | - | - | - | - | Clear | - | - | - | - | - | - | - | Tubing | - | - | 100 ft | - | - | - | - | - | - | - | - | - | ||
![]() GRP18011/4 BK005 Alpha Wire | In Stock | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | 1 | 31.8 mm | - | - | - | - | - | - | - | G18011/4 BK005 | - | Details | - | 3 lbs | - | - | - | - | - | - | Expandable | Black | - | - | - | - | - | - | - | Braided Sleeves | - 60 C to + 150 C temperature range, resists fuels, solvents, chemicals, salt water, and UV rays | - | 100 ft | - | - | - | - | - | - | - | - | - | ||
![]() PIF20012 NA002 Alpha Wire | In Stock | - | - | - | - | Fiberglass | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | PF20012 NA002 | - | - | - | 3.200 lbs | - | - | - | - | - | - | Non-Expandable | Natural | - | - | - | - | - | - | - | Braided Sleeves | - | - | 500 ft | - | - | - | - | - | - | - | - | - | ||
![]() GRP11011/4 BK007 Alpha Wire | In Stock | - | - | - | - | Polyester | 907.18474 g | PET, Polyester | - | - | - | - | - | - | - | 31.8 mm | - | - | - | - | - | - | - | G11011/4 BK007 | - | Details | Due to size or weight of the product, your shipping charge may increase. | 2 lbs | - | - | - | - | - | - | Expandable | Black | Braid | - | - | - | - | - | - | Braided Sleeves | High Abrasion and Cut-through Resistance | - | 50 ft | - | - | - | - | - | - | No SVHC | - | - | ||
![]() GRP2002IN NA008 Alpha Wire | In Stock | - | - | - | - | Perfluoroalkoxy (PFA) | - | - | - | - | - | - | - | - | 1 | 57.15 mm | - | - | - | - | - | - | - | G2002IN NA008 | - | Details | - | 2 lbs | - | - | - | - | - | - | Expandable | Natural | - | - | - | - | - | - | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | - | 25 ft | - | - | - | - | - | - | - | - | - | ||
![]() GRP1301/2 OR007 Alpha Wire | In Stock | - | - | - | - | Polyethylene Terephthalate (PET) | - | - | - | - | - | - | - | - | 1 | 12.7 mm | - | - | - | - | - | - | - | G1301/2 OR007 | - | Details | - | 1 lb | - | - | - | - | - | - | Expandable | Orange | - | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | 50 ft | - | - | - | - | - | - | - | - | - | ||
![]() GRP18013/4 BK005 Alpha Wire | In Stock | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | 1 | 44.5 mm | - | - | - | - | - | - | - | G18013/4 BK005 | - | Details | - | 4 lbs | - | - | - | - | - | - | Expandable | Black | - | - | - | - | - | - | - | Braided Sleeves | - 60 C to + 150 C temperature range, resists fuels, solvents, chemicals, salt water, and UV rays | - | 100 ft | - | - | - | - | - | - | - | - | - | ||
![]() GRP1203/4 WH005 Alpha Wire | In Stock | - | - | - | - | Polyester | 907.18474 g | PET, Polyester | - | - | - | - | - | - | 1 | 19 mm | - | - | - | - | - | - | - | G1203/4 WH005 | - | N | Due to size or weight of the product, your shipping charge may increase. | 2 lbs | - | - | - | - | - | - | Expandable | White | Braid | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | 100 ft | - | - | - | - | - | - | No SVHC | - | - | ||
![]() GRP11011/4 BK003 Alpha Wire | In Stock | - | - | - | - | Polyester | 2.267962 kg | PET, Polyester | - | - | - | - | - | - | - | 31.8 mm | - | - | - | - | - | - | - | G11011/4 BK003 | - | Details | - | 5 lbs | - | - | - | - | - | - | Expandable | Black | Braid | - | - | - | - | - | - | Braided Sleeves | High Abrasion and Cut-through Resistance | - | 250 ft | - | - | - | - | - | - | No SVHC | - | - | ||
![]() GRP1603/4 BK003 Alpha Wire | In Stock | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | 1 | 19 mm | - | - | - | - | - | - | - | G1603/4 BK003 | - | Details | - | 6 lbs | - | - | - | - | - | - | Expandable | Black | - | - | - | - | - | - | - | Braided Sleeves | - 45 C to + 150 C temperature range, extreme abrasion resistance without losing flexibility or durability, cuts cleanly with hot knife | - | 250 ft | - | - | - | - | - | - | - | - | - | ||
![]() PIF20024 NA005 Alpha Wire | In Stock | - | - | - | - | Fiberglass | - | - | - | - | - | - | - | - | 1 | 19 mm | - | - | - | - | - | - | - | PF20024 NA005 | - | Details | - | 1 lb | - | Bulk | - | - | - | - | Non-Expandable | Natural | - | - | - | - | - | - | - | Braided Sleeves | High Flexible Routing | - | 100 ft | - | - | - | - | - | - | - | - | - | ||
![]() GRP1101/2 NA005 Alpha Wire | In Stock | - | - | - | - | Polyester | - | - | - | - | - | - | - | - | 1 | 12.7 mm | - | - | - | - | - | - | - | G1101/2 NA005 | - | Details | - | 2 lbs | - | - | - | - | - | - | Expandable | Natural | Braid | - | - | - | - | - | - | Braided Sleeves | High Abrasion and Cut-through Resistance | - | 100 ft | - | - | - | - | - | - | - | - | - | ||
![]() GRP1201/4 WH005 Alpha Wire | In Stock | - | - | - | - | Polyester | 453.59237 g | PET, Polyester | - | - | - | - | - | - | 1 | 6.35 mm | - | - | - | - | - | - | - | G1201/4 WH005 | - | Details | - | 1 lb | - | - | - | - | - | - | Expandable | White | Braid | - | - | - | - | - | - | Braided Sleeves | Flame Retardant | - | 100 ft | - | - | - | - | - | - | No SVHC | - | - | ||
![]() PVC1055/8 CL005 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | P1055/8 CL005 | - | - | - | 7.700 lbs | - | - | - | - | - | - | - | Clear | - | - | - | - | - | - | - | Tubing | - | - | 100 ft | - | - | - | - | - | - | - | - | - | ||
![]() ZIPGRP11/2 BK007 Alpha Wire | In Stock | - | - | - | - | Polyvinyl Chloride (PVC) | 1.360777 kg | PET, Polyester | - | - | - | - | - | - | 1 | 38 mm to 89 mm | - | - | - | - | - | - | - | ZGRP11/2 BK007 | - | Details | Due to size or weight of the product, your shipping charge may increase. | 3 lbs | - | - | - | - | - | - | Expandable | Black | - | - | - | - | - | - | - | Braided Sleeves | - | - | 50 ft | - | - | - | - | - | - | No SVHC | - | - | ||
![]() GRP16013/4 BK008 Alpha Wire | In Stock | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | 1 | 44.5 mm | - | - | - | - | - | - | - | G16013/4 BK008 | - | Details | - | 1 lb | - | - | - | - | - | - | Expandable | Black | - | - | - | - | - | - | - | Braided Sleeves | - 45 C to + 150 C temperature range, extreme abrasion resistance without losing flexibility or durability, cuts cleanly with hot knife | - | 25 ft | - | - | - | - | - | - | - | - | - | ||
![]() GRP2002IN NA005 Alpha Wire | In Stock | - | - | - | - | Perfluoroalkoxy (PFA) | - | - | - | - | - | - | - | - | 1 | 50.8 mm | - | - | - | - | - | - | - | G2002IN NA005 | - | Details | - | 6 lbs | - | - | - | - | - | - | Expandable | - | - | - | - | - | - | - | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | - | 100 ft | - | - | - | - | - | - | - | - | - |