- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Lead Free Status / RoHS Status | Manufacturer | Maximum Bundle Diameter | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Subcategory | Product Type | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Product | Features | Product Category | Length | Width | Diameter - Outside | Diameter - Inside | Wall Thickness | Diameter - Inside, Non-Expanded | Diameter - Inside, Expanded | Diameter - Outside, Non-Expanded | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100-001A1000-X Glenair | In Stock | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Expandable | - | - | - | - | - | - | - | Braided Sleeves | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 169-60300 HellermannTyton | In Stock | - | - | - | - | HellermannTyton | 300 | 25.4 mm | - | HellermannTyton | - | - | - | - | Details | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | ||
![]() 169-60100 HellermannTyton | In Stock | - | - | - | - | HellermannTyton | 100 | 31.8 mm | - | HellermannTyton | - | - | - | - | Details | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | ||
![]() 169-23024 HellermannTyton | In Stock | - | - | Polytetrafluoroethylene (PTFE) | - | HellermannTyton | 25 | 24 mm | - | HellermannTyton | - | - | - | - | Details | - | - | - | - | - | - | Wire & Cable Management | Conduit & Tubing | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | ||
![]() 120-100-1-1-14CK Glenair | In Stock | - | - | Polytetrafluoroethylene (PTFE) | - | Glenair | 1 | - | - | Glenair | - | - | - | - | - | - | - | - | - | Flexible, Spiral Convoluted | - | Wire & Cable Management | Conduit & Tubing | - | - | - | - | Tubing | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | ||
![]() M24758/1-05 Glenair | In Stock | - | - | - | - | Glenair | 1 | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | ||
![]() 22SL0625PEMG Essentra | In Stock | - | - | Polyethylene (PE) | - | - | 10 | 15.9 mm | - | - | - | - | - | - | Details | - | - | - | - | Corrugated Tubing | Black | - | - | - | - | - | - | Conduit | - | - | 274.3 m | - | - | - | - | - | - | - | - | ||
![]() GASK2200A Essentra | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | 1 | - | - | - | - | - | - | - | Details | - | GASK | - | - | Gasket | Black | - | - | - | - | - | - | Accessories | - | - | 250 ft | - | - | - | - | - | - | - | - | ||
![]() 161-66000 HellermannTyton | In Stock | - | - | Polypropylene (PP), Stainless Steel (SS), Halogen Free, Metal Detectable | 161-66 | - | - | 8 mm | - | - | - | HellermannTyton | Bulk | Active | - | -60°C ~ 100°C | Helawrap HWPPMC | - | - | Slit Wrap | Blue | - | - | Slit Harness | Abrasion Resistant | - | - | Cable Wraps | - | - | 82.00 (24.99m) | - | - | - | 0.030 (0.76mm) | 0.310 (7.87mm) | - | - | UL94 HB | ||
![]() 120-100-1-1-28BK Glenair | In Stock | - | - | Polytetrafluoroethylene (PTFE) | - | - | 1 | - | - | - | - | - | - | - | Details | - | - | - | - | Flexible, Spiral Convoluted | - | - | - | - | - | - | - | Tubing | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121-007-24N Glenair | In Stock | - | - | Polyvinylidene Fluoride (PVDF) | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Flexible, Convoluted | - | - | - | - | - | - | - | Tubing with Sleeves and Jackets | High Temperature | - | - | - | - | - | - | - | - | - | - | ||
![]() 121-003-16 Glenair | In Stock | - | - | Polyvinylidene Fluoride (PVDF) | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Flexible, Convoluted | - | - | - | - | - | - | - | Tubing with Sleeves | High Temperature | - | - | - | - | - | - | - | - | - | - | ||
![]() 121-007-12N Glenair | In Stock | - | - | Polyvinylidene Fluoride (PVDF) | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Flexible, Convoluted | - | - | - | - | - | - | - | Tubing with Sleeves and Jackets | High Temperature | - | - | - | - | - | - | - | - | - | - | ||
![]() 103-013-024 Glenair | In Stock | - | - | Polyaramid (Polymetaphenylene Isophthalamide) | - | - | 1 | - | - | - | - | - | - | - | Details | - | - | - | - | Expandable | - | - | - | - | - | - | - | Braided Sleeves | - | - | 1 ft | - | - | - | - | - | - | - | - | ||
![]() VERSAFLEX-2-0-SP TE Connectivity | In Stock | - | - | Polyester (PES) | VERSAFLEX | - | - | - | -- | - | - | TE Connectivity Raychem Cable Protection | Bulk | Discontinued at Digi-Key | - | -50°C ~ 150°C | Versaflex | Active | -- | Sleeving | Black | - | - | Expandable | Abrasion and Cut Resistant | -- | -- | - | Chemical Resistant, Fungus Resistant, Solvent Resistant | - | 591 (180.00m) | -- | - | - | -- | 2.008 (51.00mm) | 2.992 (76.00mm) | -- | -- | ||
![]() 121-100-1-1-12BKTE Glenair | In Stock | - | - | - | - | Glenair | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | ||
![]() 161-41155 SBPE6D GY HellermannTyton | In Stock | - | - | Polyethylene | - | - | - | - | - | - | 40mm | - | - | - | - | - | SBPE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST0140A Essentra Components | In Stock | - | - | - | - | Essentra | 1 | - | - | Essentra | - | - | - | - | Details | - | ST | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | - | - | - | - | - | - | ||
![]() 0261.232.036 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | 0261.232 | - | - | - | - | - | - | Flexa | - | Active | - | -25°C ~ 150°C | - | - | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | 82.02 (25.00m) | - | 1.670 (42.42mm) | 1.410 (35.81mm) | - | - | - | - | UL94 HB | ||
![]() 0233.232.036 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | 0233.232 | - | - | - | - | - | - | Flexa | - | Active | - | -40°C ~ 150°C | - | - | - | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | - | - | 82.02 (25.00m) | - | 1.670 (42.42mm) | 1.390 (35.31mm) | - | - | - | - | UL94 V-0 |