- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to UR | Brand | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Content | Country of Origin | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire protection properties | Inside Diameter | Manufacturer | Manufacturer part # | Manufacturer Part Number | Material (details) | Material quality | Max. length sold by the metre | Max. temperature | Maximum Bundle Diameter | Maximum Operating Temperature | Min. temperature | Minimum Operating Temperature | Part # Aliases | RoHS | RoHS-compliant | Tradename | Unit Weight | Series | Type | Color | Applications | Subcategory | Product Type | Product | Features | Certifications | Product Category | Length | Wall Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5470244007 TE Connectivity | In Stock | - | - | Polyvinylidene Fluoride (PVDF) | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Convoluted Tubing | Black | - | - | - | Tubing | - | - | - | 30 m | - | - | ||
![]() 100-002A171 REF Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-01014 HellermannTyton | In Stock | - | - | Polyester | - | - | 16mm | 19mm | 16 up to 19 mm | 2m | - | Black | - | Corresponds FMVSS-302, self-extinguishing | - | - | 170-01014 | - | Polyester (PET) | - | - | +125°C | - | - | -70°C | - | - | - | Yes | - | - | - | Twist-In 19 | - | - | - | - | - | self-sealing,halogen-free | - | - | - | - | - | ||
![]() 161-46300 SBPEMC16-PE/SS-BU HellermannTyton | In Stock | - | - | Metal Detectable PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150mm | +80°C | - | -60°C | - | - | - | - | - | SBPEMC | - | - | - | - | - | - | - | - | - | 30m | 1mm | - | ||
![]() SBS-30 FLEx | In Stock | - | - | - | - | - | - | - | - | - | FR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | ||
![]() SBS-4 FLEx | In Stock | - | - | - | - | - | - | - | - | - | FR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | ||
![]() SBS-15 FLEx | In Stock | - | - | - | - | - | - | - | - | - | FR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | ||
![]() SBS-10 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | ||
![]() PDBS5B FLEx | In Stock | - | - | Plastic | No | - | - | - | - | - | FR | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | ||
![]() PDBS12G FLEx | In Stock | - | - | Plastic | No | - | - | - | - | - | FR | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | ||
![]() PDBS30B FLEx | In Stock | - | - | Plastic | No | - | - | - | - | - | FR | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | ||
![]() PDBS12B FLEx | In Stock | - | - | Plastic | No | - | - | - | - | - | FR | - | - | - | - | - | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | ||
![]() SGX114HA Essentra Components | In Stock | - | - | - | - | Essentra | - | - | - | - | - | - | 1 | - | - | Essentra | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | SGX | - | - | - | Wire & Cable Management | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | ||
![]() 170-41000 HellermannTyton | In Stock | - | - | Polyamide 6.6 | - | HellermannTyton | 7mm | 12mm | 7 up to 12 mm | Sold per metre | - | Black | 1 | Complies with UL94 V0 | 10 mm | HellermannTyton | 170-41000 | - | Polyamide 6.6 (PA66) | - | 100m | +150°C | - | - | -60°C | - | - | Details | Yes | - | - | - | HEGPA6610 | - | - | Wire & Cable Management | Sleeves | Braided Sleeves | halogen-free,highly flexible,Non-abrasive | UL | Spiral Wraps, Sleeves, Tubing & Conduit | 100 m | - | UL 94 V-2 | ||
![]() AA59569F36N0500 Glenair | In Stock | - | - | - | - | Glenair | - | - | - | - | - | - | 1 | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | ||
![]() 971920-000 TE Connectivity | In Stock | - | - | - | - | TE Connectivity | - | - | - | - | - | - | 6 | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | GELWRAP-18/4-250(B6) 4-1199658-4 | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | ||
![]() PW38F-TL20 HellermannTyton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | ||
![]() 169-60307 HellermannTyton | In Stock | - | - | - | - | HellermannTyton | - | - | - | - | - | - | 2500 | - | 6.35 mm | HellermannTyton | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | - | - | - | ||
![]() 103-052-012 Glenair | In Stock | - | - | Stainless Steel | - | - | - | - | - | - | - | - | 1 | - | 9.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ArmorLite | - | - | Expandable, Shielding | - | - | - | - | Braided Sleeves | - | - | - | - | - | - | ||
![]() 170-03214 HellermannTyton | In Stock | - | - | Polyester | - | - | - | - | - | - | - | - | 1 | - | 12.7 mm | - | - | 170-03214 | - | - | - | - | - | - | - | - | - | Details | - | - | 1 lb | - | Split | Black | - | - | - | Braided Sleeves | - | - | - | 10 ft | - | - |