- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Body Material | Approvals | Factory Pack QuantityFactory Pack Quantity | Inside Diameter | Part # Aliases | RoHS | Unit Weight | Packaging | Type | Max Operating Temperature | Min Operating Temperature | Color | Family | Product | Features | Length | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRP20013/4 NA008 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | - | - | 1 | 44.5 mm | G20013/4 NA008 | Details | 1 lb | - | Expandable | - | - | Natural | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | 25 ft | - | ||
![]() GRP2003/8 NA003 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | - | - | 1 | 9.5 mm | G2003/8 NA003 | Details | 6 lbs | Spool | Expandable | - | - | Natural | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | 250 ft | - | ||
![]() PIF13020 BK002 Alpha Wire | In Stock | - | - | Fiberglass | - | - | - | 1 | - | PF13020 BK002 | - | 12.800001 oz | - | Non-Expandable | - | - | - | - | Braided Sleeves | - | 500 ft | - | ||
![]() PIF20015 NA005 Alpha Wire | In Stock | - | - | Fiberglass | - | - | - | 1 | - | PF20015 NA005 | - | 9.600001 oz | - | Non-Expandable | - | - | - | - | Braided Sleeves | - | 100 ft | - | ||
![]() PIF13016 BK001 Alpha Wire | In Stock | - | - | Fiberglass | - | - | - | 1 | - | PF13016 BK001 | - | 2.300 lbs | - | Non-Expandable | - | - | - | - | Braided Sleeves | - | 1000 ft | - | ||
![]() GELWRAP-18/4-250UL(B6) TE Connectivity / Raychem | In Stock | - | - | Silicone Elastomer | - | - | - | 6 | - | CB2019-000 | N | - | - | Splice Closure Gel | - | - | - | - | Cable Wraps | - | 250 mm | - | ||
![]() GRP11013/4 NA003 Alpha Wire | In Stock | - | - | - | - | - | - | 1 | - | G11013/4 NA003 | - | 9 lbs | - | Expandable | - | - | - | - | Braided Sleeves | - | 250 ft | - | ||
![]() GRP2001/4 NA003 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | - | - | 1 | 6.35 mm | G2001/4 NA003 | Details | 2 lbs | Spool | Expandable | - | - | Natural | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | 250 ft | - | ||
![]() PIF20024 NA001 Alpha Wire | In Stock | - | - | Fiberglass | - | - | - | 1 | - | PF20024 NA001 | - | 11.200001 oz | - | Non-Expandable | - | - | - | - | Braided Sleeves | - | 1000 ft | - | ||
![]() PVC10514 BK002 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | 635.029318 g | PVC | CSA, UL | 1 | 1.8 mm | P10514 BK002 | Details | 1.400 lbs | - | - | 105 °C | -20 °C | Black | Tube | Tubing | Flexible wire Protection | 500 ft | No SVHC | ||
![]() PVC1051 CL003 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | 7.47 mm | P1051 CL003 | Details | 6.500 lbs | - | - | - | - | Clear | Tube | Tubing | Flexible wire Protection | 250 ft | - | ||
![]() GRP1301/8 OR004 Alpha Wire | In Stock | - | - | Polyethylene Terephthalate (PET) | - | - | - | 1 | 3.18 mm | G1301/8 OR004 | Details | 1 lb | - | Expandable | - | - | Orange | - | Braided Sleeves | Flame Retardant | 200 ft | - | ||
![]() GRP20011/4 NA005 Alpha Wire | In Stock | - | - | Perfluoroalkoxy (PFA) | - | - | - | 1 | 31.8 mm | G20011/4 NA005 | Details | 5 lbs | - | Expandable | - | - | - | - | Braided Sleeves | -70 C to + 280 C temperature range, resists virtually all chemicals and UV Rays, suitable for plenum use | 100 ft | - | ||
![]() GRP1701/8 BK002 Alpha Wire | In Stock | - | - | Polyphenylene Sulfide (PPS) | 453.59237 g | - | - | 1 | 3.18 mm | G1701/8 BK002 | Details | 1 lb | - | Expandable | - | - | Black | - | Braided Sleeves | Flame Retardant | 500 ft | - | ||
![]() GRP16013/4 BK005 Alpha Wire | In Stock | - | - | Nylon | - | - | - | 1 | 44.5 mm | G16013/4 BK005 | Details | 4 lbs | - | Expandable | - | - | Black | - | Braided Sleeves | - 45 C to + 150 C temperature range, extreme abrasion resistance without losing flexibility or durability, cuts cleanly with hot knife | 100 ft | - | ||
![]() PVC1051/2A CL005 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | 12.7 mm | P1051/2A CL005 | Details | 6.600 lbs | - | - | - | - | Clear | Tube | Tubing | - | 100 ft | - | ||
![]() PVC10511/2 CL007 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | - | P10511/2 CL007 | - | 16.600 lbs | - | - | - | - | Clear | - | Tubing | - | 50 ft | - | ||
![]() GRP12013/4 WH003 Alpha Wire | In Stock | - | - | - | - | - | - | 1 | - | G12013/4 WH003 | - | 9 lbs | - | Expandable | - | - | - | - | Braided Sleeves | Flame Retardant | 250 ft | - | ||
![]() PVC10522 CL005 Alpha Wire | In Stock | - | - | Polyvinyl Chloride (PVC) | - | - | - | 1 | 0.68 mm | P10522 CL005 | Details | 3.200000 oz | - | - | - | - | Clear | Tube | Tubing | Flexible wire Protection | 100 ft | - | ||
![]() PIF13018 BK002 Alpha Wire | In Stock | - | - | Fiberglass | - | - | - | 1 | - | PF13018 BK002 | - | 1 lb | - | Non-Expandable | - | - | Black | - | Braided Sleeves | - | 500 ft | - |