- Manufacturer
- Length
- Product
- Type
- Part # Aliases
- Material
- Factory Pack QuantityFactory Pack Quantity
- Unit Weight
- Color
- RoHS
- Features
- Inside Diameter
- Weight
Attribute column
Categories
Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Package Quantity | (Ø) | Brand | Bundle diameter (min.) | Bundle Ø (max.) | Bundle Ø range | Content | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fire protection properties | Manufacturer | Manufacturer part # | Material (details) | Max. length sold by the metre | Max. temperature | Min. temperature | RoHS | RoHS-compliant | Wall thickness (details) | Series | Type | Color | Subcategory | Product | Features | Certifications | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 22SPW37NA Micro Plastics | In Stock | - | - | Polyethylene | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | ||
![]() 22SPW37BK Micro Plastics | In Stock | - | - | Polyethylene | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | ||
![]() 22SPW10BK Micro Plastics | In Stock | - | - | Polyethylene | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | ||
![]() 22SPW10NA Micro Plastics | In Stock | - | - | Polyethylene | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | ||
![]() 103-027-016-X Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-100-1-1-20CK Glenair | In Stock | - | - | Polytetrafluoroethylene (PTFE) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flexible, Spiral Convoluted | - | - | Tubing | - | - | - | ||
![]() SGX114HA Essentra Components | In Stock | - | - | - | - | - | Essentra | - | - | - | - | - | - | 1 | - | Essentra | - | - | - | - | - | Details | - | - | SGX | - | - | Wire & Cable Management | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | ||
![]() SGX25MA Essentra Components | In Stock | - | - | - | - | - | Essentra | - | - | - | - | - | - | 1 | - | Essentra | - | - | - | - | - | Details | - | - | SGX | - | - | Wire & Cable Management | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | ||
![]() TSL098A Essentra Components | In Stock | - | - | - | - | - | Essentra | - | - | - | - | - | - | 1 | - | Essentra | - | - | - | - | - | Details | - | - | TSL | - | - | Wire & Cable Management | - | - | - | Spiral Wraps, Sleeves, Tubing & Conduit | ||
![]() 1384453002 Raychem | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100-041-14L6 Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161-64205 HellermannTyton | In Stock | - | - | Polypropylene | - | - | - | - | 16mm | 16 mm (max) | 2m | - | Grey | - | In accordance with UL94 HB. | - | 161-64205 | Polypropylene (PP) | - | +110°C | -60°C | - | Yes | 0.85mm | - | Slit protective hose | - | - | - | Halogen-free,Reusable | - | - | ||
![]() 161-41300 HellermannTyton | In Stock | - | - | Polyethylene (PE) | - | 16mm | - | 20mm | 150mm | 20 up to 150 mm | 30m | (Ø) 16 mm | Colourless | - | In accordance with UL94 HB. | - | 161-41300 | Polyethylene (PE) | - | +90°C | -60°C | - | Yes | - | - | SBPE16 | - | - | - | Halogen-free,Reusable | - | - | ||
![]() 170-81001 HellermannTyton | In Stock | - | - | Polyester | - | - | - | 3mm | 7mm | 3 up to 7 mm | Sold per metre | - | Black | - | - | - | 170-81001 | - | 200m | +150°C | -50°C | - | - | - | - | HEGPETFR04-PET-BK | - | - | - | Non-abrasive,highly flexible | - | - | ||
![]() 170-01004 HellermannTyton | In Stock | - | - | Polyester | - | - | - | 16mm | 19mm | 16 up to 19 mm | Sold per metre | - | Black | - | Corresponds FMVSS-302, self-extinguishing | - | 170-01004 | Polyester (PET) | 25m | +125°C | -70°C | - | Yes | - | - | Twist-In 19 | - | - | - | self-sealing,halogen-free | - | - | ||
![]() 170-40400 HellermannTyton | In Stock | - | - | Polyamide | - | - | - | 3mm | 6mm | 3 up to 6 mm | Sold per metre | - | Black | - | Complies with UL94 V0 | - | 170-40400 | Polyamide 6.6 (PA66) | 200m | +150°C | -60°C | - | Yes | - | - | HEGPA6604-PA66-BK | - | - | - | halogen-free,Non-abrasive,highly flexible | UL | - | ||
![]() 170-81105 HellermannTyton | In Stock | - | - | Polyester | - | - | - | 19mm | 45mm | 19 up to 45 mm | Sold per metre | - | Black | - | - | - | 170-81105 | - | - | +150°C | -50°C | - | - | - | - | HEGPETFRX30-PET-BK | - | - | - | Non-abrasive,highly flexible | - | - | ||
![]() CES-LRC-BK Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100-002A171 REF Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 120-100-1-2-10BT Glenair | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |