- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Material Codeu2009
- Molded Part Angleu2009(°)
- Lippedu2009
- Heat Shrink Boot Material Systems Codeu2009
- Molded Part Shape Codeu2009
- Adhesive Requirementu2009
- Material Systems Codeu2009
- Number of Branches & Legsu2009
- Molded Part Typeu2009
Attribute column
Categories
Splice Enclosures, Protection
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Adhesive Requirementu2009 | Alias # | Approvals | Cable Entry Seal Materialu2009 | Cable Entry Seal Seal Typeu2009 | Expanded Inside Diameter (Min)u2009 | Heat Shrink Boot Material Systems Codeu2009 | Lead Free Status / RoHS Status | Lifetime @ Temp. | Lippedu2009 | Manufacturer | Manufacturer Part Number | Material Codeu2009 | Material Systems Codeu2009 | Mfr | Molded Part Angleu2009(°) | Molded Part Shape Codeu2009 | Molded Part Shapeu2009 | Number of Branches & Legsu2009 | Operating Temperature Rangeu2009 | Operating Temperature Rangeu2009(°C) | Operation | Package | Product Status | Qualification | Recovered Inside Diameter (Max)u2009 | Sealant Typeu2009 | TE Internal # | TE Internal Description | Voltage Rated | Voltage, Rating | Wall Typeu2009 | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Resistance | Applications | Capacitance | Power Rating | Resistor Type | ESR (Equivalent Series Resistance) | Lead Spacing | Polarization | Impedance | Ripple Current @ Low Frequency | Terminal Type | Depth Behind Panel | Resistance Tolerance | Features | Number of Cable Pairs | Sheath Opening | Contacts | Product Length | Product Width | IP Rating | Height Seated (Max) | Length - Overall | Diameter - Inside | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 202A196-25/86-0 TE Connectivity | In Stock | - | - | - | - | - | - | 4-1191373-8 | - | - | - | - | 25 | - | - | No | - | - | 25 | - | - | 180 | 202 | - | - | - | - | - | - | - | - | - | - | 189313-000 | 202A196-25/86-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 207W656-100-0 TE Connectivity | In Stock | - | - | - | - | - | - | 7-1191412-6 | - | - | - | - | 100 | - | - | Yes | - | - | 100 | - | - | 180 | 207 | - | - | - | - | - | - | - | - | - | - | 194747-000 | 207W656-100-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222A196-100/180-0 TE Connectivity | In Stock | - | - | - | - | - | - | 2-1193181-3 | - | - | - | - | 100 | - | - | No | - | - | 100 | - | - | 90 | 222 | - | - | - | - | - | - | - | - | - | - | 422419-000 | 222A196-100/180-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202A111-100-0 TE Connectivity | In Stock | - | - | - | - | - | - | 1-1192014-7 | - | - | - | - | 100 | - | - | No | - | - | 100 | - | - | 180 | 202 | - | - | - | - | - | - | - | - | - | - | 271835-000 | 202A111-100-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222A163-100-0 TE Connectivity | In Stock | - | - | - | - | - | - | 4-1197052-9 | - | - | - | - | 100 | - | - | No | - | - | 100 | - | - | 90 | 222 | - | - | - | - | - | - | - | - | - | - | 907866-000 | 222A163-100-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CES-3A-T2 TE Connectivity | In Stock | - | - | - | - | - | - | 6-1194564-3 | - | Nylon, Polyolefin | NPT Threaded | 15.3u2009mmu2009[u2009.6u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | 4.32u2009mmu2009[u2009.17u2009inu2009] | - | 575133-001 | CES-3A-T2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 382W042-100-0 TE Connectivity | 7 | - | - | - | - | - | Adhesive Purchased Separately | 1193700-9 | - | - | - | - | - | - | - | - | - | - | 100 | 100 | - | - | - | Y Shape | 3 | - | - | - | - | - | - | - | - | 494764-000 | 382W042-100-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202K163-100-02-0 TE Connectivity | In Stock | - | - | - | - | - | - | 3-1194295-5 | - | - | - | - | 100 | - | - | Yes | - | - | 100 | - | - | 180 | 202 | - | - | - | - | - | - | - | - | - | - | 545801-000 | 202K163-100-02-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222D253-25/86-0 TE Connectivity | In Stock | - | - | - | - | - | - | 1196644-4 | - | - | - | - | 25 | - | - | Yes | - | - | 25 | - | - | 90 | 222 | - | - | - | - | - | - | - | - | - | - | 852267-000 | 222D253-25/86-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202K142-100-01/180-0 TE Connectivity | In Stock | - | - | - | - | - | - | 5-1191244-7 | - | - | - | - | 100 | - | - | Yes | - | - | 100 | - | - | 180 | 202 | - | - | - | - | - | - | - | - | - | - | 171047-000 | 202K142-100-01/180-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CES-4S TE Connectivity | In Stock | - | - | - | - | - | - | 1-1200792-7 | - | Nylon, Polyolefin | O-Ring | 53.1u2009mmu2009[u20092.09u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 19u2009mmu2009[u2009.748u2009inu2009] | - | D24840-000 | CES-4S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101A062-100/180-0 TE Connectivity | In Stock | - | - | - | - | - | Adhesive Precoat | 7-1200356-0 | - | - | - | - | - | - | - | - | - | - | 100 | 100 | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Flux | F05927-000 | 101A062-100/180-0 | - | - | Dual Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P5010082 Makeblock | In Stock | - | - | Through Hole | Radial, Can - Snap-In | -- | - | - | - | - | - | - | - | -- | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450V | - | - | -25°C ~ 105°C | Bulk | 159 PUL-SI | 1.181 Dia (30.00mm) | ±20% | Active | -- | - | - | - | General Purpose | 220µF | - | - | 740 mOhm @ 100Hz | 0.394 (10.00mm) | Polar | 525 mOhms | 1.21A @ 120Hz | - | - | - | - | - | - | - | - | - | - | 1.654 (42.00mm) | - | - | -- | ||
![]() 15024A10-24-E METZ CONNECT | In Stock | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | ABB | G1MP2-60C10 | - | - | METZ CONNECT USA Inc. | - | - | - | - | - | - | Maintained | Bulk | Active | - | - | - | - | - | - | - | - | - | - | OpDAT | - | - | - | - | - | Tray, Splice | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | 1.91 | - | - | - | - | 1NO | - | - | IP66 | - | 5.18 (131.5mm) | - | - | ||
![]() ES-CAP-HW-NO.3-X-45MM-ST TE Connectivity | In Stock | - | - | - | - | - | Adhesive Precoat | 3-1200984-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 105 | - | - | - | - | - | Anti-Flux | F14541-000 | ES-CAP-HW-NO.3-X-45MM-ST | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ES-CAP-NO.1-C1-X-50MM TE Connectivity | In Stock | - | - | - | - | - | Adhesive Precoat | 4-1190063-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 – 105u2009°Cu2009[u2009-40 – 221u2009°Fu2009] | - | - | - | - | - | - | Anti-Flux | 0081930007 | ES-CAP-NO.1-C1-X-50MM | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 362A024-4/42-0 TE Connectivity | In Stock | - | - | - | - | - | Adhesive Precoat | 1-1196395-1 | - | - | - | - | - | - | - | - | - | - | 4 | 10 | - | - | - | Y Shape | 3 | - | - | - | - | - | - | - | - | 820242-000 | 362A024-4/42-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101A052-4/42-0 TE Connectivity | In Stock | - | - | - | - | - | Adhesive Precoat | 6-1196580-8 | - | - | - | - | - | - | - | - | - | - | 4 | 10 | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Flux | 843522-000 | 101A052-4/42-0 | - | - | Dual | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 342A048-12-0 TE Connectivity | In Stock | - | - | - | - | - | Adhesive Purchased Separately | 2-1194265-3 | - | - | - | - | - | - | - | - | - | - | 12 | 200 | - | - | - | Y Shape | 3 | - | - | - | - | - | AEC-Q200 | - | - | 543703-000 | 342A048-12-0 | - | 100 V | - | - | - | - | - | - | - | - | 10 ppm/°C | - | 1.47 kOhm | - | - | 0.2 W | Precision | - | - | - | - | - | - | - | 0.1 | - | - | - | - | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() 382A034-12-0 TE Connectivity | In Stock | - | - | - | - | - | Adhesive Purchased Separately | 3-1196305-7 | - | - | - | - | - | - | - | - | - | - | 12 | 200 | - | - | - | Y Shape | 3 | - | - | - | - | - | - | - | - | 811154-000 | 382A034-12-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |