- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Material Codeu2009
- Molded Part Angleu2009(°)
- Lippedu2009
- Heat Shrink Boot Material Systems Codeu2009
- Molded Part Shape Codeu2009
- Adhesive Requirementu2009
- Material Systems Codeu2009
- Number of Branches & Legsu2009
- Molded Part Typeu2009
Attribute column
Categories
Splice Enclosures, Protection
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Adhesive Requirementu2009 | Alias # | Body Diameter (Across Flats)u2009 | Category | Compatible Cable Diameter Rangeu2009 | Expanded Inside Diameter (Min)u2009 | Feedthrough Product Typeu2009 | Feedthrough Shieldedu2009 | Frequency Aging | Heat Shrink Boot Material Systems Codeu2009 | Lippedu2009 | Material Codeu2009 | Material Systems Codeu2009 | Material Systemsu2009 | Mil-Spec | Molded Part Angleu2009(°) | Molded Part Shape Codeu2009 | Molded Part Shapeu2009 | Molded Part Typeu2009 | Mounting | Number of Branches & Legsu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Recovered Inside Diameter (Max)u2009 | Sealing Sleeve Product Typeu2009 | Standard Frequency | Supplier Package | TE Internal # | TE Internal Description | Thread Lengthu2009 | Operating Temperature | Temperature Coefficient | Type | Resistance | Power Rating | Frequency Stability | Pin Count | Operating Supply Voltage | Interface | Program Memory Size | Data Bus Width | Resistance Tolerance | Output Level | Product Length | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5420-00-130008 TE Connectivity | In Stock | - | - | - | 2-1194412-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded Boot | - | - | - | - | - | - | - | - | 558899-000 | 5420-00-130008 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202K142-100-30-0 TE Connectivity | In Stock | - | - | - | 8-1201654-1 | - | - | - | - | - | - | - | 100 | Yes | 100 | - | - | - | 180 | 202K | - | - | - | - | - | - | - | - | - | - | A44015A001 | 202K142-100-30-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3012-11-230510-CS2324 TE Connectivity | In Stock | - | - | - | 5-1201827-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded Boot | - | - | - | - | - | - | - | - | A39438-000 | 3012-11-230510-CS2324 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT099-34 TE Connectivity | In Stock | - | - | - | 2-1192226-7 | - | - | - | 12.2u2009mmu2009[u2009.48u2009inu2009] | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Black | - | 6.4u2009mmu2009[u2009.25u2009inu2009] | Heat Shrink Tubing | - | - | 293761-000 | AT099-34 | - | - | - | - | - | - | - | - | - | I2C/SPI/UART | 128 KB | 32 Bit | - | - | - | ARM Cortex M0 | ||
![]() 5410-12-230408A TE Connectivity | 754 |
| - | - | 5-1193230-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded Boot | - | - | - | - | - | - | - | - | 429479N001 | 5410-12-230408A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5412-10-130508 TE Connectivity | In Stock | - | - | - | 1196780-3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded Boot | - | - | - | - | - | - | - | - | 871149-000 | 5412-10-130508 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4020-11-561318 TE Connectivity | In Stock | - | - | - | 6-1193550-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded Boot | - | - | - | - | - | - | - | - | 473937-000 | 4020-11-561318 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 234A132-25C/200-0 TE Connectivity | In Stock | - | - | Adhesive Precoat | - | - | - | - | - | - | - | - | - | No | - | 25 | - | - | - | - | - | - | - | - | - | Modified Elastomer | - | - | - | - | EM3695-000 | 234A132-25C/200-0 | - | - | 25.0000 ppm/°C | - | 59 kOhm | 0.1 W | - | - | - | - | - | - | 0.1 | - | 7.06 | - | ||
![]() 222S132-25C-0 TE Connectivity | In Stock | - | - | Adhesive Purchased Separately | - | - | - | - | 24u2009mmu2009[u2009.945u2009inu2009] | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | Modified Elastomer | 14.3u2009mmu2009[u2009.56u2009inu2009] | - | - | - | EK7307-000 | 222S132-25C-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 301A048-12-0 TE Connectivity | In Stock | - | - | Adhesive Purchased Separately | 1190819-1 | - | - | - | - | - | - | - | - | - | 12 | 200 | - | - | - | - | T Shape | - | - | 3 | - | - | - | - | - | - | 112210-000 | 301A048-12-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 562A067-4/42-0 TE Connectivity | In Stock | - | - | Adhesive Precoat | 7-1194716-7 | - | - | - | - | - | - | - | - | - | 4 | 10 | - | - | - | - | Y Shape | - | - | 5 | - | - | - | - | - | - | 596327-000 | 562A067-4/42-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 562A067-12-0 TE Connectivity | In Stock | - | - | Adhesive Purchased Separately | 1196403-7 | - | - | - | - | - | - | - | - | - | 12 | 200 | - | - | - | - | Y Shape | - | - | 5 | - | - | - | - | - | - | 821024-000 | 562A067-12-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 301A514-71-0 TE Connectivity | In Stock | - | - | Adhesive Purchased Separately | 9-1195952-7 | - | - | - | - | - | - | - | - | - | 71 | 10 | - | - | - | - | T Shape | - | - | 3 | - | - | - | - | - | - | 764669-000 | 301A514-71-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 382C332-51/164-0 TE Connectivity | In Stock | - | - | Adhesive Precoat | 9-1192836-6 | - | - | - | - | - | - | - | - | - | 51 | 20 | - | - | - | - | Y Shape | - | - | 3 | - | - | - | - | - | - | 379279-000 | 382C332-51/164-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D-EASY 04 C 03 TE Connectivity | In Stock | - | - | - | - | 55.5u2009mmu2009[u20092.19u2009inu2009] | - | 27u2009mmu2009[u20091.08u2009inu2009] | - | Feedthrough Seal | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZPF000000000099324 | D-EASY 04 C 03 | 2u2009mmu2009[u2009.079u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222D163-4-60/42-0 TE Connectivity | In Stock | - | - | - | 8-1196263-8 | - | - | - | - | - | - | - | 10 | Yes | 4 | - | - | - | 90 | 222 | - | - | - | - | - | - | - | - | - | - | 807832-000 | 222D163-4-60/42-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222S174-25C-G28-0 TE Connectivity | In Stock | - | - | Adhesive Purchased Separately | - | - | SMD | - | - | - | - | ±3(1st) ppm/Year | - | - | - | 25 | - | - | 90 | - | - | - | Surface Mount | - | - | Modified Elastomer | - | - | 148.3516 MHz | SMD | EK7356-000 | 222S174-25C-G28-0 | - | -40 to 85 °C | - | SMD | - | - | 50 ppm | 6 | 2.5000 V | - | - | - | - | LVPECL | - | - | ||
![]() D50-200FR TE Connectivity | In Stock | - | - | Adhesive Purchased Separately | - | - | - | - | - | - | - | - | - | - | 3 | 10 | - | - | - | - | Straight | - | - | 2 | - | - | - | - | - | - | CZ4673-000 | D50-200FR | - | - | 100.0000 ppm/°C | - | 316 kOhm | 0.25 W | - | - | - | - | - | - | 1 | - | 10.8 | - | ||
![]() 5410-00-230010 TE Connectivity | In Stock | - | - | - | 3-1191268-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded Boot | - | - | - | - | - | - | - | - | 174383-000 | 5410-00-230010 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202D232-12-214-CS2543 TE Connectivity | In Stock | - | - | - | 8-1192297-0 | - | - | - | - | - | - | - | - | - | - | - | - | M83723/27S14B | - | - | - | Molded Boot | - | - | - | - | - | - | - | - | 303375-000 | 202D232-12-214-CS2543 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |