- Manufacturer
- TE Internal #
- TE Internal Description
- Alias #
- Material Codeu2009
- Molded Part Angleu2009(°)
- Lippedu2009
- Heat Shrink Boot Material Systems Codeu2009
- Molded Part Shape Codeu2009
- Adhesive Requirementu2009
- Material Systems Codeu2009
- Number of Branches & Legsu2009
- Molded Part Typeu2009
Attribute column
Categories
Splice Enclosures, Protection
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Adhesive Requirementu2009 | Alias # | Body Orientation | Cable Entry Seal Materialu2009 | Cable Entry Seal Seal Typeu2009 | Compatible Cable Diameter Rangeu2009 | Expanded Inside Diameter (Min)u2009 | Feedthrough Coloru2009 | Feedthrough Product Typeu2009 | Feedthrough Shieldedu2009 | Flammability Requirementu2009 | Heat Shrink Boot Material Systems Codeu2009 | Heat Shrink Feedthrough Materialu2009 | Heat Shrink Tubing Resistanceu2009 | Insert Arrangement | Lippedu2009 | Material Codeu2009 | Material Systems Codeu2009 | Material Systemsu2009 | Molded Part Angleu2009(°) | Molded Part Shape Codeu2009 | Molded Part Shapeu2009 | Molded Part Typeu2009 | Mounting | Number of Branches & Legsu2009 | Primary Product Coloru2009 | Primary Product Materialu2009 | Recovered Inside Diameter (Max)u2009 | Recovery Temperatureu2009(°C) | Sealing Sleeve Product Typeu2009 | TE Internal # | TE Internal Description | Termination Method | Operating Temperature | Temperature Coefficient | Resistance | Gender | Power Rating | Resistor Type | Contact Gender | Resistance Tolerance | Strain Relief | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 301A034-4-0 TE Connectivity | In Stock | - | - | - | Adhesive Purchased Separately | 5-1196432-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 10 | - | - | - | T Shape | - | - | 3 | - | - | - | - | - | 823759-000 | 301A034-4-0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202K185-25-02/225-0 TE Connectivity | In Stock | - | - | - | - | 6-1197163-4 | - | - | - | - | - | - | - | - | - | 25 | - | - | - | Yes | 25 | - | - | 180 | 202 | - | - | - | - | - | - | - | - | - | 923376-000 | 202K185-25-02/225-0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 322A123-3/42-0 TE Connectivity | In Stock | - | - | - | Adhesive Precoat | 9-1196423-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | 10 | - | - | - | T Shape | - | - | 3 | - | - | - | - | - | 823243-000 | 322A123-3/42-0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222D232-3-22-2 TE Connectivity | In Stock | - | - | - | - | 4-1195720-8 | - | - | - | - | - | - | - | - | - | 10 | - | - | - | Yes | 3 | - | - | 90 | 222 | - | - | - | - | - | - | - | - | - | 732303-000 | 222D232-3-22-2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 054-8005-13 TE Connectivity | In Stock | - | - | - | - | BACS31U48SP13 | - | - | - | 7.9 – 15.8u2009mmu2009[u2009.31 – .625u2009inu2009] | - | Yellow | Feedthrough Seal | No | - | - | Fluorosilicone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZPF000000000100887 | 054-8005-13 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202S132-100C-01-0 TE Connectivity | In Stock | - | - | - | Adhesive Purchased Separately | - | - | - | - | - | - | - | - | - | Low Fire Hazard | - | - | - | - | - | - | 100 | - | 180 | - | - | - | - | - | - | Low Fire Hazard Screened Material | - | - | - | EM4212-000 | 202S132-100C-01-0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 234A042-25C-0 TE Connectivity | In Stock | - | - | - | Adhesive Purchased Separately | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 25 | - | 90 | - | - | - | - | - | - | Modified Elastomer | - | - | - | EK7325-000 | 234A042-25C-0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202S163-25C-02-0 TE Connectivity | In Stock | - | - | - | Adhesive Purchased Separately | - | - | - | - | - | 43u2009mmu2009[u20091.69u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | Modified Elastomer | 28.2u2009mmu2009[u20091.11u2009inu2009] | - | - | EK7287-000 | 202S163-25C-02-0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202S163-100C/86-0 TE Connectivity | 2930 |
| - | - | Adhesive Precoat | - | - | - | - | - | - | - | - | - | Low Fire Hazard | - | - | - | - | - | - | 100 | - | 180 | - | - | - | - | - | - | Low Fire Hazard Screened Material | - | - | - | EK7284-000 | 202S163-100C/86-0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 234A111-25C/200-0 TE Connectivity | 2085 |
| - | - | Adhesive Precoat | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 25 | - | - | - | - | - | - | - | - | Modified Elastomer | - | - | - | EM3693-000 | 234A111-25C/200-0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4112-00-130008-CS2359 TE Connectivity | In Stock | - | - | Gold | - | 7-1195040-4 | Straight | - | - | - | - | - | - | - | - | - | - | - | 10-5 | - | - | - | - | - | - | - | Molded Boot | Box Mount | - | - | - | - | - | - | 637611N001 | 4112-00-130008-CS2359 | Crimp | -65 to 200 °C | - | - | Receptacle | - | - | PIN | - | No | 22.76 mm | ||
![]() 202D153-12-60-0 TE Connectivity | In Stock | - | - | - | - | 6-1196315-8 | - | - | - | - | - | - | - | - | - | 200 | - | - | - | Yes | 12 | - | - | 180 | 202 | - | - | - | - | - | - | - | - | - | 811953-000 | 202D153-12-60-0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT099-44 TE Connectivity | In Stock | - | - | - | - | 8-1197164-4 | - | - | - | - | 18.5u2009mmu2009[u2009.73u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Black | - | 9.5u2009mmu2009[u2009.374u2009inu2009] | - | Heat Shrink Tubing | 923549-000 | AT099-44 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222A021-3-00-0 TE Connectivity | In Stock | - | - | - | - | 7-1196326-7 | - | - | - | - | - | - | - | - | - | 10 | - | - | - | No | 3 | - | - | 90 | 222 | - | - | - | - | - | - | - | - | - | 813202-000 | 222A021-3-00-0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 222K132-12-30-0 TE Connectivity | In Stock | - | - | - | - | 4-1201655-6 | - | - | - | - | - | - | - | - | - | 200 | - | - | - | Yes | 12 | - | - | 90 | 222K | - | - | - | - | - | - | - | - | - | E14493A001 | 222K132-12-30-0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202K185-100-G39-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | Yes | 100 | - | - | 180 | 202K | - | - | - | - | - | - | - | - | - | CV5483-000 | 202K185-100-G39-0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 202S142-25C/86-0 TE Connectivity | In Stock | - | - | - | Adhesive Precoat | - | - | - | - | - | 31u2009mmu2009[u20091.22u2009inu2009] | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | Modified Elastomer | 18u2009mmu2009[u2009.71u2009inu2009] | - | - | EM4332-000 | 202S142-25C/86-0 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5420-00-230010 TE Connectivity | In Stock | - | - | - | - | 1-1195798-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Molded Boot | - | - | - | - | - | - | - | 743100-000 | 5420-00-230010 | - | - | 100.0000 ppm/°C | 1.15 kOhm | - | 0.25 W | High Reliability, MIL-PRF-39017 | - | 1 | - | 7.62 | ||
![]() CES-2A-F2 TE Connectivity | In Stock | - | - | - | - | - | - | Nylon, Polyolefin | NPT Threaded | - | 10.2u2009mmu2009[u2009.4u2009inu2009] | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | 2.79u2009mmu2009[u2009.11u2009inu2009] | - | - | CY7717-000 | CES-2A-F2 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT099-58 TE Connectivity | In Stock | - | - | - | - | 3-1194798-5 | - | - | - | - | - | - | - | - | - | - | - | Abrasion, Fluids, Mechanical Damage | - | - | - | - | Yes | - | - | - | - | - | - | Black | - | - | 175 | Heat Shrink Tubing | 606521-000 | AT099-58 | - | - | - | - | - | - | - | - | - | - | - |