- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Gross weight
- Mounting
- Type of capacitor
- Operating temperature
- Operating voltage
- Certificates
- Capacitors series
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Material | Dielectric Material | Number of Terminals | Package Quantity | Brand | Case/Package | China RoHS | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Max Length | Max Thickness | Max Width | Maximum Operating Temperature | Mfr | Min Length | Min Thickness | Min Width | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Schedule B | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Subcategory | Depth | Termination Style | Case Code (Metric) | Case Code (Imperial) | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Accessory Type | Product Type | Product | Device Size | Product Category | Diameter | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 302-200 RD Bivar | In Stock | - | - | - | - | - | - | - | - | - | Bivar | - | - | 100 | - | BIVAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulator | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Capacitor Hardware | Mounting Hardware | - | Bivar | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L004-BA76A3-ACA Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PL10 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | 50 | - | Cornell Dubilier | - | - | - | - | - | + 105 C | - | - | - | - | - 40 C | - | 1SNK900621R0000 | - | Details | - | - | 160 VDC | - | Bulk | LP | 20 % | - | - | Covers | - | - | 1800 uF | Capacitors | - | Snap In | - | - | - | - | 10 mm | - | - | - | Electrolytic Capacitors | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 30 mm | - | 50 mm | - | - | - | - | - | ||
![]() MSCH-03 NTE ELECT | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Round Can Types | NTE Electronics | - | MSCH-03 | - | - | - | - | NTE Electronics, Inc | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | MSC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | End Cap | - | - | 2.063 Dia (52.4mm) | - | - | - | - | - | - | - | - | - | ||
![]() V6 Schneider | 2275 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GJM1552C1H1R2BB01D Murata | 600848 | - | - | Production (Last Updated: 4 years ago) | Surface Mount | - | Ceramic | Ceramic | 2 | - | - | 0402 | - | - | - | - | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 50 V | - | 50 V | - | - | - | - | 60 ppm/°C | - | 125 °C | -55 °C | 1.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 µm | 1 mm | 500 µm | 500 µm | - | Yes | - | ||
![]() GRM155R72A681KA01W Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | Surface Mount | - | - | Ceramic | 2 | - | - | 0402 | - | - | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 100 V | - | - | - | - | - | - | - | - | 125 °C | -55 °C | 680 pF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | 500 µm | 1 mm | 500 µm | 500 µm | - | Yes | - | ||
![]() EMK042 CG4R9CD-W Taiyo Yuden | In Stock | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | 420 µm | 220 µm | 220 µm | - | - | 380 µm | 180 µm | 180 µm | - | - | - | - | Compliant | - | 16 V | - | 16 V | - | - | - | - | 30 ppm/°C | - | -55 °C | -55 °C | 4.9 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 µm | - | - | - | - | - | - | ||
![]() GRM0332C1E7R6DA01D Murata | 168000 | - | - | Production (Last Updated: 4 years ago) | Surface Mount | - | Ceramic | Ceramic | 2 | - | - | 0201 | - | - | - | - | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 25 V | - | 25 V | - | - | - | - | 60 ppm/°C | - | 125 °C | -55 °C | 7.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 µm | 600 µm | 300 µm | 300 µm | - | Yes | - | ||
![]() GJM0332C2A9R6WB01D Murata | 886520 | - | - | Production (Last Updated: 4 years ago) | Surface Mount | - | Ceramic | Ceramic | 2 | - | - | 0201 | - | - | - | - | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 100 V | - | 100 V | - | - | - | - | 60 ppm/°C | - | 125 °C | -55 °C | 9.6 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 µm | 600 µm | 300 µm | 300 µm | - | Yes | - | ||
![]() VJ0402Y103KXJAC Vishay | 20000 |
| - | Production (Last Updated: 5 months ago) | Surface Mount | 2 | - | Ceramic | 2 | - | - | 0402 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 8532240020 | 16 V | - | 16 V | Digi-Reel® | - | 10 % | SMD/SMT | - | - | 150 °C | -55 °C | 10 nF | - | 500 µm | - | 1005 | 0402 | X7R | - | - | - | - | - | - | - | - | - | - | 600 µm | 1 mm | 500 µm | 609.6 µm | No | Yes | Lead Free | ||
![]() TMCMB0E226KTRF Vishay | 40400 | - | - | Production (Last Updated: 5 months ago) | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 2.5 V | - | - | - | - | - | - | - | - | 125 °C | -55 °C | 22 µF | - | - | - | - | - | - | 1.1 Ω | - | 600 nA | 295 mA | - | - | - | - | - | - | 1.9 mm | 3.5 mm | 2.8 mm | - | - | Yes | - | ||
![]() GRM1885C2A9R7CA01J Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | Surface Mount | - | - | Ceramic | 2 | - | - | 0603 | - | - | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 100 V | - | - | - | - | - | - | - | - | 125 °C | -55 °C | 9.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 µm | 1.6 mm | 800 µm | 800 µm | - | Yes | - | ||
![]() GRM1554C2AR90WA01J Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | Surface Mount | - | - | Ceramic | 2 | - | - | 0402 | - | - | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 100 V | - | - | - | - | - | - | - | - | 125 °C | -55 °C | 900 fF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 µm | 1 mm | 500 µm | 500 µm | - | Yes | - | ||
![]() GMK325AB7106KMHT Taiyo Yuden | 186800 | - | - | NRND (Last Updated: 5 months ago) | Surface Mount | - | - | Ceramic | 2 | - | - | - | - | - | - | - | - | - | 3.5 mm | 2.8 mm | 2.8 mm | - | - | 2.9 mm | 2.2 mm | 2.2 mm | - | - | - | - | Compliant | - | 35 V | - | - | - | - | 10 % | - | - | - | 125 °C | -55 °C | 10 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | 3.2 mm | 2.5 mm | - | - | Yes | - | ||
![]() TMCMA0E106KTRF Vishay | 40400 | - | - | Production (Last Updated: 5 months ago) | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 2.5 V | - | - | - | - | - | - | - | - | 125 °C | -55 °C | 10 µF | - | - | - | - | - | - | 2 Ω | - | 500 nA | 197 mA | - | - | - | - | - | - | 1.6 mm | 3.2 mm | 1.6 mm | - | - | Yes | - | ||
![]() TP3A104M050C19R0AS Vishay | 80000 | - | - | Production (Last Updated: 5 months ago) | Surface Mount | - | - | - | 2 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 50 V | - | - | - | - | - | - | - | - | 125 °C | -55 °C | 100 nF | - | - | - | - | - | - | 19 Ω | - | 500 nA | 60 mA | - | - | - | - | - | - | 1.6 mm | 3.2 mm | 1.6 mm | - | - | Yes | - |