- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Gross weight
- Mounting
- Type of capacitor
- Operating temperature
- Operating voltage
- Certificates
- Capacitors series
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Material | Case/Package | Manufacturer Lifecycle Status | Max Length | Max Thickness | Max Width | Min Length | Min Thickness | Min Width | RoHS | Voltage Rating (DC) | Voltage, Rating | Tolerance | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Dielectric | Leakage Current | Impedance | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KGM05ACG1H471MH KYOCERA AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMCRE1V106MTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM1883U1A273JA01D Murata | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | Ceramic | 0603 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 10 V | 10 V | 5 % | -750 ppm/°C | 85 °C | -25 °C | 27 nF | - | - | - | 900 µm | 1.6 mm | 800 µm | 800 µm | ||
![]() 63MU224M3216X Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL10B106MQ8NFRC Samsung | 3444 | - | - | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | - | 10 µF | - | - | - | - | - | - | - | ||
![]() UMK212 B7105KG8T Taiyo Yuden | In Stock | - | Datasheet | - | Ceramic | 0805 | - | 2.1 mm | 1.35 mm | 1.35 mm | 1.9 mm | 1.15 mm | 1.15 mm | - | 50 V | 50 V | 10 % | - | 125 °C | -55 °C | 1 µF | - | - | - | 1.35 mm | - | - | - | ||
![]() 63MU103K3216 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KMG50VB100M United Chemi-Con | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16MU226K5750 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM32RR11H824MA01L Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | 1210 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | 820 nF | - | - | - | - | 3.2 mm | 2.5 mm | 1.8 mm | ||
![]() SMR10104H63A01L4 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJH-25V271MH4# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 V | 20 % | - | - | - | 270 µF | - | 69 µA | 80 mΩ | - | - | - | - | ||
![]() GRM0335C1E102GA01W Murata | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | Ceramic | 0201 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 25 V | 25 V | 2 % | 30 ppm/°C | 125 °C | -55 °C | 1 nF | - | - | - | 330 µm | 600 µm | 300 µm | 300 µm | ||
![]() GRM1881X1A333JA01D Murata | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | Ceramic | 0603 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 10 V | 10 V | 5 % | - | 125 °C | -55 °C | 33 nF | - | - | - | 900 µm | 1.6 mm | 800 µm | 800 µm | ||
![]() RVZ-35V470MF61UQ-R2 Taiyo Yuden | In Stock | - | - | - | - | - | - | 6.1 mm | - | - | 5.5 mm | - | - | - | - | 35 V | 20 % | - | - | - | 47 µF | - | 16 µA | 440 mΩ | - | - | - | - | ||
![]() CL10F225ZQ8NNND Samsung Electro-Mechanics | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | 0603 | - | - | - | - | - | - | - | - | 6.3 V | - | - | - | - | - | 2.2 µF | Y5V | - | - | - | - | - | - | ||
![]() MKP1848615914Y4 Vishay Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM155B11H331JA01D Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | 330 pF | - | - | - | - | 1 mm | 500 µm | 500 µm | ||
![]() GRM188R11H512MA01D Murata | In Stock | - | Datasheet | EOL (Last Updated: 4 years ago) | - | 0603 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | 5.1 nF | - | - | - | - | 1.6 mm | 800 µm | 800 µm | ||
![]() CL32A226KQNE Samsung | In Stock | - | - | - | Ceramic | 1210 | - | - | - | - | - | - | - | - | - | 6.3 V | 10 % | - | 85 °C | -55 °C | 22 µF | - | - | - | 2.8 mm | - | - | - |