- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Gross weight
- Mounting
- Type of capacitor
- Operating temperature
- Operating voltage
- Certificates
- Capacitors series
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Material | Case/Package | Manufacturer Lifecycle Status | Max Length | Max Thickness | Max Width | Min Length | Min Thickness | Min Width | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | ESR (Equivalent Series Resistance) | Polarity | Leakage Current | Ripple Current | Dissipation Factor | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM31CB1YA105KA01L Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | 1206 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | 35 V | - | - | - | - | - | - | 1 µF | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 1.6 mm | 1.6 mm | - | - | - | ||
![]() GRM0333C1H2R3WA01D Murata | 305980 | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | 0201 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | - | 50 V | 50 V | - | - | 120 ppm/°C | 125 °C | -55 °C | 2.3 pF | - | - | - | - | - | - | - | - | - | - | 330 µm | - | 600 µm | 300 µm | 300 µm | - | - | - | ||
![]() GRM1552C1E4R8BA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | 4.8 pF | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() GRM1552C1E4R2BA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | 4.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() GRM219B11E393KA01J Murata | In Stock | - | - | EOL (Last Updated: 4 years ago) | - | - | - | 0805 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | 39 nF | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 1.25 mm | 850 µm | - | - | - | ||
![]() GRM1553U1A302JA01D Murata | 168000 | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | - | 10 V | 10 V | 5 % | - | -750 ppm/°C | 85 °C | -25 °C | 3 nF | - | - | - | - | - | - | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() TMCTXB1E335MTRF Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GJM1552C1H3R0CB01D Murata | 600848 | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | - | 50 V | 50 V | - | - | 60 ppm/°C | 125 °C | -55 °C | 3 pF | - | - | - | - | - | - | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() 199D686X9025F6B1 Vishay | In Stock | - | - | - | - | - | - | Dipped | - | - | - | - | - | - | - | Non-Compliant | - | 25 V | 25 V | 10 % | Radial | - | 125 °C | -55 °C | 68 µF | - | - | - | 5.08 mm | - | - | 7 µA | - | 8 % | - | 19.5 mm | - | 16.5 mm | - | - | No | - | - | ||
![]() GJM1552C1H3R9WB01D Murata | 600848 | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | - | 50 V | 50 V | - | - | 60 ppm/°C | 125 °C | -55 °C | 3.9 pF | - | - | - | - | - | - | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() GRM1554C2A1R2WA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | 1.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() GRM1554C2A1R3WA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | 1.3 pF | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() 594D107X0010C2T Vishay | 480 |
| - | - | Surface Mount | 2 | - | 2812 | - | - | - | - | - | - | - | Compliant | 8532210050 | 10 V | 10 V | 20 % | SMD/SMT | - | 125 °C | -55 °C | 100 µF | 3.2 mm | 7132 | 2812 | - | 95 mΩ | Polar | 10 µA | 1.08 A | 8 % | General Purpose | 2.5 mm | 2.794 mm | 7.1 mm | 3.2004 mm | - | No | Unknown | Lead Free | ||
![]() GRM1555C1E3R0BA01W Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | 3 pF | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() GRM1552C1E4R1BA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | 4.1 pF | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() GRM329R11H183MA01D Murata | In Stock | - | - | EOL (Last Updated: 4 years ago) | - | - | - | 1210 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | 18 nF | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | 850 µm | - | - | - | ||
![]() GMK325AB7106MMHT Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | 3.5 mm | 2.8 mm | 2.8 mm | 2.9 mm | 2.2 mm | 2.2 mm | Compliant | - | 35 V | - | 20 % | - | - | - | - | 10 µF | - | - | - | - | - | - | - | - | - | - | 2.8 mm | - | - | - | - | - | - | - | ||
![]() UP025B473K-A-BZ Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 50 V | - | 10 % | - | - | - | - | 47 nF | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - | - | - | ||
![]() GRM329R11H563KA01D Murata | In Stock | - | - | EOL (Last Updated: 4 years ago) | - | - | - | 1210 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | 56 nF | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | 850 µm | - | - | - | ||
![]() GRM219B11E473JA01D Murata | In Stock | - | - | EOL (Last Updated: 4 years ago) | - | - | - | 0805 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | 47 nF | - | - | - | - | - | - | - | - | - | - | - | - | 2 mm | 1.25 mm | 850 µm | - | - | - |