- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Mounting
- Type of capacitor
- Certificates
- Capacitors series
- Kind of capacitor
- Voltage Rating (DC)
- Case/Package
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Material | Dielectric Material | Number of Terminals | Case - inch | Case - mm | Case/Package | Certificates | China RoHS | Manufacturer Lifecycle Status | Max Length | Max Thickness | Max Width | Min Length | Min Thickness | Min Width | Mounting | RoHS | Schedule B | Type of capacitor | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Dielectric | ESR (Equivalent Series Resistance) | Leakage Current | Ripple Current | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VJ0603D2R7BXPAJ VISHAY | 38456 | - | - | - | - | - | - | - | - | 0603 | 1608 | - | RoHS compliant | - | - | - | - | - | - | - | - | SMD | - | - | ceramic | - | - | - | - | - | - | - | - | 2.7pF | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | ||
![]() GJM1552C1H1R2BB01D Murata | 600848 | - | - | Production (Last Updated: 4 years ago) | Surface Mount | - | Ceramic | Ceramic | 2 | - | - | 0402 | - | - | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | Compliant | - | - | 50 V | 50 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 1.2 pF | - | - | - | - | - | - | - | 500 µm | 1 mm | 500 µm | 500 µm | - | Yes | - | ||
![]() GRM155R72A681KA01W Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | Surface Mount | - | - | Ceramic | 2 | - | - | 0402 | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | Compliant | - | - | 100 V | - | - | - | - | - | 125 °C | -55 °C | 680 pF | - | - | - | X7R | - | - | - | 500 µm | 1 mm | 500 µm | 500 µm | - | Yes | - | ||
![]() EMK042 CG4R9CD-W Taiyo Yuden | In Stock | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | 420 µm | 220 µm | 220 µm | 380 µm | 180 µm | 180 µm | - | Compliant | - | - | 16 V | 16 V | - | - | - | 30 ppm/°C | -55 °C | -55 °C | 4.9 pF | - | - | - | - | - | - | - | 220 µm | - | - | - | - | - | - | ||
![]() GRM0332C1E7R6DA01D Murata | 168000 | - | - | Production (Last Updated: 4 years ago) | Surface Mount | - | Ceramic | Ceramic | 2 | - | - | 0201 | - | - | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | Compliant | - | - | 25 V | 25 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 7.6 pF | - | - | - | - | - | - | - | 300 µm | 600 µm | 300 µm | 300 µm | - | Yes | - | ||
![]() GJM0332C2A9R6WB01D Murata | 886520 | - | - | Production (Last Updated: 4 years ago) | Surface Mount | - | Ceramic | Ceramic | 2 | - | - | 0201 | - | - | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | Compliant | - | - | 100 V | 100 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 9.6 pF | - | - | - | - | - | - | - | 300 µm | 600 µm | 300 µm | 300 µm | - | Yes | - | ||
![]() VJ0402Y103KXJAC Vishay | 20000 |
| - | Production (Last Updated: 5 months ago) | Surface Mount | 2 | - | Ceramic | 2 | - | - | 0402 | - | Compliant | - | - | - | - | - | - | - | - | Compliant | 8532240020 | - | 16 V | 16 V | Digi-Reel® | 10 % | SMD/SMT | - | 150 °C | -55 °C | 10 nF | 500 µm | 1005 | 0402 | X7R | - | - | - | 600 µm | 1 mm | 500 µm | 609.6 µm | No | Yes | Lead Free | ||
![]() TMCMB0E226KTRF Vishay | 40400 | - | - | Production (Last Updated: 5 months ago) | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 2.5 V | - | - | - | - | - | 125 °C | -55 °C | 22 µF | - | - | - | - | 1.1 Ω | 600 nA | 295 mA | 1.9 mm | 3.5 mm | 2.8 mm | - | - | Yes | - | ||
![]() GRM1885C2A9R7CA01J Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | Surface Mount | - | - | Ceramic | 2 | - | - | 0603 | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | Compliant | - | - | 100 V | - | - | - | - | - | 125 °C | -55 °C | 9.7 pF | - | - | - | - | - | - | - | 800 µm | 1.6 mm | 800 µm | 800 µm | - | Yes | - | ||
![]() GRM1554C2AR90WA01J Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | Surface Mount | - | - | Ceramic | 2 | - | - | 0402 | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | Compliant | - | - | 100 V | - | - | - | - | - | 125 °C | -55 °C | 900 fF | - | - | - | - | - | - | - | 500 µm | 1 mm | 500 µm | 500 µm | - | Yes | - | ||
![]() GMK325AB7106KMHT Taiyo Yuden | 16418322 | - | - | NRND (Last Updated: 5 months ago) | Surface Mount | - | - | Ceramic | 2 | - | - | - | - | - | - | 3.5 mm | 2.8 mm | 2.8 mm | 2.9 mm | 2.2 mm | 2.2 mm | - | Compliant | - | - | 35 V | - | - | 10 % | - | - | 125 °C | -55 °C | 10 µF | - | - | - | - | - | - | - | 2.5 mm | 3.2 mm | 2.5 mm | - | - | Yes | - | ||
![]() TMCMA0E106KTRF Vishay | 40400 | - | - | Production (Last Updated: 5 months ago) | Surface Mount | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 2.5 V | - | - | - | - | - | 125 °C | -55 °C | 10 µF | - | - | - | - | 2 Ω | 500 nA | 197 mA | 1.6 mm | 3.2 mm | 1.6 mm | - | - | Yes | - | ||
![]() TP3A104M050C19R0AS Vishay | 80000 | - | - | Production (Last Updated: 5 months ago) | Surface Mount | - | - | - | 2 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | Compliant | - | - | 50 V | - | - | - | - | - | 125 °C | -55 °C | 100 nF | - | - | - | - | 19 Ω | 500 nA | 60 mA | 1.6 mm | 3.2 mm | 1.6 mm | - | - | Yes | - | ||
![]() GRM31CB31C475KA87L Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | Surface Mount | - | - | Ceramic | 2 | - | - | 1206 | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | Compliant | - | - | 16 V | - | - | - | - | - | 85 °C | -25 °C | 4.7 µF | - | - | - | - | - | - | - | 1.6 mm | 3.2 mm | 1.6 mm | 1.6 mm | - | Yes | - | ||
![]() GRM1553C1E2R9WA01D Murata | 16418322 | - | - | NRND (Last Updated: 4 years ago) | Surface Mount | - | - | Ceramic | 2 | - | - | 0402 | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | Compliant | - | - | 25 V | - | - | - | - | - | 125 °C | -55 °C | 2.9 pF | - | - | - | - | - | - | - | 500 µm | 1 mm | 500 µm | 500 µm | - | Yes | - | ||
![]() GRM319B11C683JA01D Murata | In Stock | - | - | EOL (Last Updated: 4 years ago) | Surface Mount | - | - | Ceramic | 2 | - | - | 1206 | - | - | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | - | - | - | - | Compliant | - | - | 16 V | - | - | - | - | - | 85 °C | -25 °C | 68 nF | - | - | - | - | - | - | - | 850 µm | 3.2 mm | 1.6 mm | 850 µm | - | Yes | - | ||
![]() GJM0332C2A9R8BB01D Murata | 886520 | - | - | Production (Last Updated: 4 years ago) | Surface Mount | - | Ceramic | Ceramic | 2 | - | - | 0201 | - | - | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | Compliant | - | - | 100 V | 100 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 9.8 pF | - | - | - | - | - | - | - | 300 µm | 600 µm | 300 µm | 300 µm | - | Yes | - | ||
![]() GRM0332C1E7R6WA01D Murata | 168000 | - | - | Production (Last Updated: 4 years ago) | Surface Mount | - | Ceramic | Ceramic | 2 | - | - | 0201 | - | - | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | Compliant | - | - | 25 V | 25 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 7.6 pF | - | - | - | - | - | - | - | 300 µm | 600 µm | 300 µm | 300 µm | - | Yes | - | ||
![]() GRM1885C2A9R7BA01J Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | Surface Mount | - | - | Ceramic | 2 | - | - | 0603 | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | Compliant | - | - | 100 V | - | - | - | - | - | 125 °C | -55 °C | 9.7 pF | - | - | - | - | - | - | - | 800 µm | 1.6 mm | 800 µm | 800 µm | - | Yes | - | ||
![]() GRM1554C2AR90WA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | Surface Mount | - | - | Ceramic | 2 | - | - | 0402 | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | Compliant | - | - | 100 V | - | - | - | - | - | 125 °C | -55 °C | 900 fF | - | - | - | - | - | - | - | 500 µm | 1 mm | 500 µm | 500 µm | - | Yes | - |