- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Mounting
- Type of capacitor
- Certificates
- Capacitors series
- Kind of capacitor
- Voltage Rating (DC)
- Case/Package
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Material | Dielectric Material | Number of Terminals | Capacitor application | Case - inch | Case - mm | Case/Package | Certificates | China RoHS | Conform to the norm | Kind of capacitor | Kind of capacitor1 | Manufacturer Lifecycle Status | Mounting | Number of Elements | RoHS | Type of capacitor | Voltage Rating (DC) | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Terminal Pitch | Depth | Case Code (Metric) | Case Code (Imperial) | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Voltage | Leakage Current | Number of Circuits | Ripple Current | Dissipation Factor | Halogen Free | Number of Capacitors | Features | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T598V337M2R5ATE006 KEMET | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 5 months ago) | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 20 V | - | - | - | - | 125 °C | -55 °C | 680 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ||
![]() VJ0402A270JLAAC5G Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM319B11E473JA01D Murata | In Stock | - | - | EOL (Last Updated: 4 years ago) | Surface Mount | - | Ceramic | 2 | - | - | - | 1206 | - | - | - | - | - | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | Compliant | - | 25 V | - | - | - | - | 85 °C | -25 °C | 47 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850 µm | - | 3.2 mm | 1.6 mm | 850 µm | Yes | - | ||
![]() GRM319B11C823JA01D Murata | In Stock | - | - | EOL (Last Updated: 4 years ago) | Surface Mount | - | Ceramic | 2 | - | - | - | 1206 | - | - | - | - | - | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | Compliant | - | 16 V | - | - | - | - | 85 °C | -25 °C | 82 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850 µm | - | 3.2 mm | 1.6 mm | 850 µm | Yes | - | ||
![]() GJM0332C2A9R5WB01D Murata | 886520 | - | - | Production (Last Updated: 4 years ago) | Surface Mount | Ceramic | Ceramic | 2 | - | - | - | 0201 | - | - | - | - | - | IN PRODUCTION (Last Updated: 4 years ago) | - | - | Compliant | - | 100 V | 100 V | - | - | 60 ppm/°C | 125 °C | -55 °C | 9.5 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 µm | - | 600 µm | 300 µm | 300 µm | Yes | - | ||
![]() VJ0402A150JLAAC5G Vishay | In Stock | - | - | Production (Last Updated: 5 months ago) | Surface Mount | - | Ceramic | 2 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Non-Compliant | - | 50 V | - | - | - | - | 125 °C | -55 °C | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 610 µm | - | 1 mm | 500 µm | - | - | - | ||
![]() U2K110CH680KB-T Taiyo Yuden | In Stock | - | - | NRND (Last Updated: 5 months ago) | Surface Mount | - | - | 4 | - | - | - | 0504 | - | - | - | - | - | - | - | 1 | Compliant | - | 50 V | - | 10 % | - | - | 125 °C | -55 °C | 68 pF | 640 µm | - | - | - | C0H | - | - | 50 V | - | 2 | - | - | Halogen Free | 2 | - | - | 600 µm | 1.37 mm | 1 mm | - | Yes | - | ||
![]() TP3A105M035C6000AS Vishay | In Stock | - | - | Production (Last Updated: 5 months ago) | Surface Mount | - | - | 2 | - | - | - | - | - | Compliant | - | - | - | - | - | - | Compliant | - | 35 V | - | - | - | - | 125 °C | -55 °C | 1 µF | - | - | - | - | - | 6 Ω | - | - | 500 nA | - | 110 mA | - | - | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | Yes | - | ||
![]() GCH3195C1H103JE01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | Surface Mount | - | Ceramic | 2 | - | - | - | 1206 | - | - | - | - | - | NRND (Last Updated: 4 years ago) | - | - | Compliant | - | 50 V | - | - | - | - | 125 °C | -55 °C | 10 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 850 µm | - | 3.2 mm | 1.6 mm | 850 µm | Yes | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | for military applications | 1812 | 4532 | - | - | - | MIL-PRF-32535 | low ESR | MLCC | - | SMD | - | - | ceramic | - | - | ±5% | - | - | - | - | 1nF | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603Y224KXJCW1BC VISHAY | 49 |
| - | - | - | - | - | - | - | 0603 | 1608 | - | RoHS compliant | - | - | MLCC | - | - | SMD | - | - | ceramic | - | - | ±10% | - | - | - | - | 0.22µF | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0603Y224KXXCW1BC VISHAY | 26416 | - | - | - | - | - | - | - | - | 0603 | 1608 | - | RoHS compliant | - | - | MLCC | - | - | SMD | - | - | ceramic | - | - | ±10% | - | - | - | - | 0.22µF | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM1883C2A3R4BA01J Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 0603 | - | - | - | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | 100 V | - | - | - | - | - | - | 3.4 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 800 µm | 800 µm | - | - | ||
![]() GRM1553C2A2R7WA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 0402 | - | - | - | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | 100 V | - | - | - | - | - | - | 2.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | ||
![]() GRM1553C2A2R7CA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 0402 | - | - | - | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | 100 V | - | - | - | - | - | - | 2.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | ||
![]() GRM1553C2A2R7BA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 0402 | - | - | - | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | 100 V | - | - | - | - | - | - | 2.7 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | ||
![]() 594D107X9020D2T Vishay | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | Conformal Coated | - | - | - | - | - | - | - | - | Compliant | - | - | 20 V | 10 % | SMD/SMT | - | 125 °C | -55 °C | 100 µF | - | 4.3 mm | 7543 | 3017 | - | 85 mΩ | Polar | - | 20 µA | - | 1.33 A | 8 % | - | - | General Purpose | 2.8 mm | 3.0988 mm | 7.5 mm | 4.3 mm | - | - | Lead Free | ||
![]() GRM033R11E122JA01J Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | Ceramic | - | - | - | - | - | 0201 | - | - | - | - | - | IN PRODUCTION (Last Updated: 4 years ago) | - | - | Compliant | - | 25 V | 25 V | 5 % | - | - | 125 °C | -55 °C | 1.2 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 µm | - | 600 µm | 300 µm | 300 µm | - | - | ||
![]() GRM033R11E121MA01W Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | Ceramic | - | - | - | - | - | 0201 | - | - | - | - | - | IN PRODUCTION (Last Updated: 4 years ago) | - | - | Compliant | - | 25 V | 25 V | 20 % | - | - | 125 °C | -55 °C | 120 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 µm | - | 600 µm | 300 µm | 300 µm | - | - |