- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Mounting
- Type of capacitor
- Certificates
- Capacitors series
- Kind of capacitor
- Voltage Rating (DC)
- Case/Package
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Material | Dielectric Material | Number of Terminals | Case/Package | Manufacturer Lifecycle Status | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Features | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM1552C2A101JA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | Surface Mount | - | - | Ceramic | 2 | 0402 | NRND (Last Updated: 4 years ago) | Compliant | - | 100 V | - | - | - | - | - | 125 °C | -55 °C | 100 pF | - | - | - | - | - | - | - | - | - | - | - | 500 µm | - | 1 mm | 500 µm | 500 µm | Yes | - | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 5 months ago) | Surface Mount | - | - | - | 2 | - | - | Compliant | - | 6.3 V | - | - | - | - | - | 125 °C | -55 °C | 10 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ||
![]() GRM155R72A681MA01W Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | Surface Mount | - | - | Ceramic | 2 | 0402 | NRND (Last Updated: 4 years ago) | Compliant | - | 100 V | - | - | - | - | - | 125 °C | -55 °C | 680 pF | - | - | - | X7R | - | - | - | - | - | - | - | 500 µm | - | 1 mm | 500 µm | 500 µm | Yes | - | ||
![]() GRM155R72A821KA01W Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | Surface Mount | - | - | Ceramic | 2 | 0402 | NRND (Last Updated: 4 years ago) | Compliant | - | 100 V | - | - | - | - | - | 125 °C | -55 °C | 820 pF | - | - | - | X7R | - | - | - | - | - | - | - | 500 µm | - | 1 mm | 500 µm | 500 µm | Yes | - | ||
![]() GJM0332C2A9R7WB01D Murata | 886520 | - | - | Production (Last Updated: 4 years ago) | Surface Mount | - | Ceramic | Ceramic | 2 | 0201 | IN PRODUCTION (Last Updated: 4 years ago) | Compliant | - | 100 V | 100 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 9.7 pF | - | - | - | - | - | - | - | - | - | - | - | 300 µm | - | 600 µm | 300 µm | 300 µm | Yes | - | ||
![]() GJM0332C2A9R6BB01D Murata | 886520 | - | - | Production (Last Updated: 4 years ago) | Surface Mount | - | Ceramic | Ceramic | 2 | 0201 | IN PRODUCTION (Last Updated: 4 years ago) | Compliant | - | 100 V | 100 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 9.6 pF | - | - | - | - | - | - | - | - | - | - | - | 300 µm | - | 600 µm | 300 µm | 300 µm | Yes | - | ||
![]() GJM0332C2A9R7BB01D Murata | 886520 | - | - | Production (Last Updated: 4 years ago) | Surface Mount | - | Ceramic | Ceramic | 2 | 0201 | IN PRODUCTION (Last Updated: 4 years ago) | Compliant | - | 100 V | 100 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 9.7 pF | - | - | - | - | - | - | - | - | - | - | - | 300 µm | - | 600 µm | 300 µm | 300 µm | Yes | - | ||
![]() TMCMA0E685KTRF Vishay | 40400 | - | - | Production (Last Updated: 5 months ago) | Surface Mount | - | - | - | 2 | - | - | Compliant | - | 2.5 V | - | - | - | - | - | 125 °C | -55 °C | 6.8 µF | - | - | - | - | 4 Ω | - | - | 500 nA | 140 mA | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | Yes | - | ||
![]() TMCMA0E226KTRF Vishay | 40400 | - | - | Production (Last Updated: 5 months ago) | Surface Mount | - | - | - | 2 | - | - | Compliant | - | 2.5 V | - | - | - | - | - | 125 °C | -55 °C | 22 µF | - | - | - | - | 2 Ω | - | - | 600 nA | 197 mA | - | - | 1.6 mm | - | 3.2 mm | 1.6 mm | - | Yes | - | ||
![]() GJM1552C1H1R2DB01D Murata | 600848 | - | - | Production (Last Updated: 4 years ago) | Surface Mount | - | Ceramic | Ceramic | 2 | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | Compliant | - | 50 V | 50 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 1.2 pF | - | - | - | - | - | - | - | - | - | - | - | 500 µm | - | 1 mm | 500 µm | 500 µm | Yes | - | ||
![]() GJM1552C1H2R2WB01D Murata | 600848 | - | - | Production (Last Updated: 4 years ago) | Surface Mount | - | Ceramic | Ceramic | 2 | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | Compliant | - | 50 V | 50 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 2.2 pF | - | - | - | - | - | - | - | - | - | - | - | 500 µm | - | 1 mm | 500 µm | 500 µm | Yes | - | ||
![]() GJM1552C1HR50RB12D Murata | 600848 | - | - | Production (Last Updated: 4 years ago) | Surface Mount | - | Ceramic | Ceramic | 2 | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | Compliant | - | 50 V | 50 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 500 fF | - | - | - | - | - | - | - | - | - | - | - | 500 µm | - | 1 mm | 500 µm | 500 µm | Yes | - | ||
![]() CL10C270JB8NNN Samsung | In Stock | - | - | - | - | - | Ceramic | - | - | 0603 | - | Compliant | - | - | 50 V | - | 5 % | - | 30 ppm/°C | 125 °C | -55 °C | 27 pF | - | - | - | - | - | - | - | - | - | - | - | 900 µm | - | - | - | - | - | - | ||
![]() 594D107X9016D2T Vishay | 449 |
| - | - | PCB, Surface Mount | 2 | - | Tantalum | - | Conformal Coated | - | Compliant | 8532210050, 8532210050|8532210050|8532210050|8532210050|8532210050 | 16 V | 16 V | Cut Tape | 10 % | SMD/SMT | - | 85 °C | -55 °C | 100 µF | 4.3 mm | 7343 | 2917 | - | 75 mΩ | Polar | 16 V | 16 µA | 1.41 A | 8 % | General Purpose | - | 3.0988 mm | 7.5 mm | - | - | Unknown | Lead Free | ||
![]() GRM1554C2A1R3CA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | 100 V | - | - | - | - | - | - | - | 1.3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | ||
![]() GRM1554C2A1R3BA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | 100 V | - | - | - | - | - | - | - | 1.3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | ||
![]() GRM0223C1E2R3CA03L Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | - | - | - | IN PRODUCTION (Last Updated: 4 years ago) | Compliant | - | 25 V | 25 V | - | - | - | 120 ppm/°C | 125 °C | -55 °C | 2.3 pF | - | - | - | - | - | - | - | - | - | - | - | 220 µm | - | 400 µm | 200 µm | 200 µm | - | - | ||
![]() GRM32EB10J226MA14L Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | 1210 | NRND (Last Updated: 4 years ago) | - | - | 6.3 V | - | - | - | - | - | - | - | 22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | 2.5 mm | - | - | ||
![]() GRM1555C1E3R0WA01W Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | 25 V | - | - | - | - | - | - | - | 3 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | ||
![]() GRM1555C1E3R1BA01J Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | 25 V | - | - | - | - | - | - | - | 3.1 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - |