- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Mounting
- Type of capacitor
- Certificates
- Capacitors series
- Kind of capacitor
- Voltage Rating (DC)
- Case/Package
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Material | Case/Package | Manufacturer Lifecycle Status | Max Length | Max Thickness | Max Width | Min Length | Min Thickness | Min Width | RoHS | Voltage Rating (DC) | Voltage, Rating | Tolerance | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Leakage Current | Impedance | Diameter | Height | Length | Width | Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM188B11A184JA01D Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | 0603 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 10 V | - | - | - | - | - | 180 nF | - | - | - | - | 1.6 mm | 800 µm | 800 µm | - | ||
![]() ESMM201VSN221MN25S United Chemi-Con | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | - | Compliant | - | 200 V | 20 % | - | - | - | 220 µF | - | - | 20 mm | 25 mm | - | - | - | Lead Free | ||
![]() RJB-50V331MH5# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 20 % | - | - | - | 330 µF | 166 µA | 85 mΩ | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJB-16V331MG3# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | 20 % | - | - | - | 330 µF | 53 µA | 170 mΩ | - | - | - | - | - | - | ||
![]() RJF-50V181MG5# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 20 % | - | - | - | 180 µF | 90 µA | 46 mΩ | - | - | - | - | - | - | ||
![]() UMR325B7105KN-T Taiyo Yuden | In Stock | - | Datasheet | - | - | - | - | 3.5 mm | 2.1 mm | 2.7 mm | 2.9 mm | 1.7 mm | 2.3 mm | - | 50 V | - | 10 % | - | - | - | 1 µF | - | - | - | 2.1 mm | - | - | - | - | ||
![]() GRM21BB11H823MA01L Murata | In Stock | - | Datasheet | EOL (Last Updated: 4 years ago) | - | 0805 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | 82 nF | - | - | - | - | 2 mm | 1.25 mm | 1.25 mm | - | ||
![]() RJB-63V4R7ME3# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 V | 20 % | - | - | - | 4.7 µF | 3.9 µA | 1.2 Ω | - | - | - | - | - | - | ||
![]() GRM1552C1H7R5DA01D Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | 7.5 pF | - | - | - | - | 1 mm | 500 µm | 500 µm | - | ||
![]() RJF-16V330ME1# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | 20 % | - | - | - | 33 µF | 5.2 µA | 450 mΩ | - | - | - | - | - | - | ||
![]() GP050B105K-A-BZ Taiyo Yuden | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 35 V | - | 10 % | - | - | - | 1 µF | - | - | - | 2.2 mm | - | - | - | - | ||
![]() GRM033R11E121JA01D Murata | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | Ceramic | 0201 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 25 V | 25 V | 5 % | - | 125 °C | -55 °C | 120 pF | - | - | - | 330 µm | 600 µm | 300 µm | 300 µm | - | ||
![]() VPCT501W103K1GF001E Johanson | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TMK316 BJ106KL8T Taiyo Yuden | In Stock | - | Datasheet | - | Ceramic | 1206 | - | 3.35 mm | 1.8 mm | 1.75 mm | 3.05 mm | 1.4 mm | 1.45 mm | - | 25 V | 25 V | 10 % | - | 85 °C | -55 °C | 10 µF | - | - | - | 1.8 mm | - | - | - | - | ||
![]() GRM155R11H562JA88D Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | 5.6 nF | - | - | - | - | 1 mm | 500 µm | 500 µm | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CCR06CG332FRVTR KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM0332C1E5R5WA01D Murata | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | Ceramic | 0201 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 25 V | 25 V | - | 60 ppm/°C | 125 °C | -55 °C | 5.5 pF | - | - | - | 330 µm | 600 µm | 300 µm | 300 µm | - | ||
![]() GA0805A680JECAO34G Vishay Vitramon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |