- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Mounting
- Type of capacitor
- Certificates
- Capacitors series
- Kind of capacitor
- Voltage Rating (DC)
- Case/Package
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Number of Pins | Material | Case/Package | Manufacturer Lifecycle Status | Max Length | Min Length | RoHS | Voltage Rating (DC) | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Case Code (Metric) | Case Code (Imperial) | Dielectric | Insulation Resistance | Leakage Current | Ripple Current | Life (Hours) | Impedance | Dissipation Factor | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJB-100V221MJ6# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 V | 20 % | - | - | - | - | 220 µF | - | - | - | - | 221 µA | - | - | 81 mΩ | - | - | - | - | - | ||
![]() MCCA000390 Multicomp | In Stock | - | Datasheet | - | 2 | - | 0805 | - | - | - | Compliant | 100 V | 100 V | 5 % | SMD/SMT | 30 ppm/°C | 125 °C | -55 °C | 10 pF | 2012 | 0805 | C0G | 10 GΩ | - | - | - | - | - | - | - | 1.2 mm | - | ||
![]() RJB-10V102MH4# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | 10 V | 20 % | - | - | - | - | 1 mF | - | - | - | - | 101 µA | - | - | 80 mΩ | - | - | - | - | - | ||
![]() GRM1882C2A511GA01D Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | - | 0603 | NRND (Last Updated: 4 years ago) | - | - | - | 100 V | - | - | - | - | - | - | 510 pF | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 800 µm | 800 µm | ||
Tiny WHSL | In Stock | - | Datasheet | Production (Last Updated: 5 years ago) | - | Ceramic | 0805 | ACTIVE (Last Updated: 5 years ago) | - | - | Compliant | 100 V | 100 V | 1 % | - | 30 ppm/°C | 125 °C | -55 °C | 10 pF | - | - | - | - | - | - | - | - | - | 940 µm | - | - | - | ||
![]() VJ0603A471JXAT Vishay Vitramon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 35MU474M3216X Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 1206 | - | - | - | - | 630 V | - | - | - | - | - | - | 10 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJF-25V681MH5# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25 V | 20 % | - | - | - | - | 680 µF | - | - | - | - | 170 µA | - | - | 20 mΩ | - | - | - | - | - | ||
![]() RVZ-10V151MF61UQ-R2 Taiyo Yuden | In Stock | - | - | - | - | - | - | - | 6.1 mm | 5.5 mm | - | - | 10 V | 20 % | - | - | - | - | 150 µF | - | - | - | - | 15 µA | - | - | 440 mΩ | - | - | - | - | - | ||
![]() GRM033B31C182KA87D Murata | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | Ceramic | 0201 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | 16 V | 16 V | 10 % | - | - | 85 °C | -25 °C | 1.8 nF | - | - | - | - | - | - | - | - | - | 330 µm | 600 µm | 300 µm | 300 µm | ||
![]() RJF-16V180MD1# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | 16 V | 20 % | - | - | - | - | 18 µF | - | - | - | - | 3 µA | - | - | 920 mΩ | - | - | - | - | - | ||
![]() RJB-25V470ME3# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25 V | 20 % | - | - | - | - | 47 µF | - | - | - | - | 12 µA | - | - | 650 mΩ | - | - | - | - | - | ||
![]() RJB-63V470MG3# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | 63 V | 20 % | - | - | - | - | 47 µF | - | - | - | - | 30 µA | - | - | 320 mΩ | - | - | - | - | - | ||
![]() 16MU15M5750 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJB-63V221MH5# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | 63 V | 20 % | - | - | - | - | 220 µF | - | - | - | - | 139 µA | - | - | 120 mΩ | - | - | - | - | - | ||
![]() RJB-35V102MI6# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | 35 V | 20 % | - | - | - | - | 1 mF | - | - | - | - | 351 µA | - | - | 34 mΩ | - | - | - | - | - | ||
![]() RJB-25V331MH3# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25 V | 20 % | - | - | - | - | 330 µF | - | - | - | - | 83 µA | - | - | 120 mΩ | - | - | - | - | - | ||
![]() ECA1EM102E Panasonic | In Stock | - | Datasheet | Production (Last Updated: 3 years ago) | - | - | Radial | - | - | - | Non-Compliant | - | 25 V | 20 % | - | - | 85 °C | -40 °C | 1 mF | - | - | - | - | 250 µA | 850 mA | 2000 hours | - | 16 % | 22 mm | - | - | - | ||
![]() RJB-50V470MF3# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | 50 V | 20 % | - | - | - | - | 47 µF | - | - | - | - | 24 µA | - | - | 460 mΩ | - | - | - | - | - |