- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Mounting
- Type of capacitor
- Certificates
- Capacitors series
- Kind of capacitor
- Voltage Rating (DC)
- Case/Package
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Material | Weight | Case/Package | Manufacturer Lifecycle Status | Max Length | Min Length | RoHS | Schedule B | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Voltage | Leakage Current | Impedance | Lead/Base Style | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJF-10V471MG3# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | - | 20 % | - | - | - | - | 470 µF | - | - | - | - | - | - | - | - | 47 µA | 56 mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM188B11E133MA01D Murata | In Stock | - | Datasheet | EOL (Last Updated: 4 years ago) | - | - | - | 0603 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | 13 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 800 µm | 800 µm | - | - | - | ||
![]() 35MU685M5750X Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM1552C1E200GA01D Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | 20 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() 100MU682M3216 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJH-50V820MH3# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | 20 % | - | - | - | - | 82 µF | - | - | - | - | - | - | - | - | 43 µA | 180 mΩ | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM31C2C2A823JA01L Murata | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | Ceramic | - | 1206 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | 100 V | 100 V | - | 5 % | - | 60 ppm/°C | 125 °C | -55 °C | 82 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8 mm | - | 3.2 mm | 1.6 mm | 1.6 mm | - | - | - | ||
![]() RVT-35V100ME61UQ-R2 Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | 6.1 mm | 5.5 mm | - | - | - | - | 35 V | - | 20 % | - | - | - | - | 10 µF | - | - | - | - | - | 1.5 Ω | - | - | 3.5 µA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UHW1J151MPD6 Nichicon | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | 63 V | - | 20 % | - | - | 105 °C | -40 °C | 150 µF | - | - | - | - | - | - | Polar | - | - | 170 mΩ | - | 1.28 A | 10 mm | - | - | 12.5 mm | - | - | - | - | - | ||
![]() GRM188R11H512KA01J Murata | In Stock | - | Datasheet | EOL (Last Updated: 4 years ago) | - | - | - | 0603 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | 5.1 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 800 µm | 800 µm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0402D9R1CLAAP Vishay Vitramon | In Stock | - | - | - | Surface Mount | - | - | 0402 | - | - | - | Compliant | - | - | - | 50 V | Tape & Reel (TR) | - | - | - | 125 °C | -55 °C | 9.1 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.016 mm | 508 µm | 609.6 µm | - | - | - | ||
![]() GJM1552C1H3R9DB01D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | Ceramic | - | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | Compliant | - | - | 50 V | 50 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 3.9 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() GJM1552C1H1R8CB01D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | Ceramic | - | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | Compliant | - | - | 50 V | 50 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 1.8 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() TR3V107K016C0100 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HV-35V221MH90Q-R2 Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | 9 mm | 8.4 mm | Compliant | - | - | - | 35 V | - | 20 % | - | - | - | - | 220 µF | - | - | - | - | - | 25 mΩ | - | - | 77 µA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ2220Y472KXUSTX1 Vishay | In Stock | - | - | - | Surface Mount | Ceramic | 480.014126 mg | 2220 | - | - | - | Compliant | 8532240020 | 250 V | - | 250 V | - | 10 % | SMD/SMT | - | 125 °C | -55 °C | 4.7 nF | - | 5650 | 2220 | - | X7R | - | - | - | - | - | - | - | - | 2.18 mm | - | 5.588 mm | 5.08 mm | 2.1844 mm | - | Unknown | X1, Y2 | ||
![]() VY1221K31Y5SG6TV0 Vishay | In Stock | - | - | - | Through Hole | - | - | Radial | - | - | - | Compliant | - | - | - | - | - | 10 % | Radial | - | 125 °C | -40 °C | 220 pF | 5 mm | - | - | 10.0076 mm | Y5S | - | - | 500 V | - | - | Kinked | - | 8 mm | 11 mm | 11.9888 mm | - | - | - | No | - | X1, Y1 | ||
![]() GRM1851X1H432JA44D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | Ceramic | - | 0603 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | Compliant | - | - | 50 V | 50 V | - | 5 % | - | - | 125 °C | -55 °C | 4.3 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 µm | - | 1.6 mm | 800 µm | 500 µm | - | - | - | ||
![]() GRM0334C1H1R8BA01D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | Ceramic | - | 0201 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | Compliant | - | - | 50 V | 50 V | - | - | - | 250 ppm/°C | 125 °C | -55 °C | 1.8 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 µm | - | 600 µm | 300 µm | 300 µm | - | - | - |