- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Mounting
- Type of capacitor
- Certificates
- Capacitors series
- Kind of capacitor
- Voltage Rating (DC)
- Case/Package
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Material | Case/Package | Manufacturer Lifecycle Status | Max Length | Max Thickness | Max Width | Min Length | Min Thickness | Min Width | RoHS | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Lead Pitch | Dielectric | Polarity | Ripple Current | Life (Hours) | Impedance | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GJM1552C1H130GB01D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | 50 V | 50 V | - | 2 % | - | 60 ppm/°C | 125 °C | -55 °C | 13 pF | - | - | - | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - | ||
![]() GJM1552C1H330GB01D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | 50 V | 50 V | - | 2 % | - | 60 ppm/°C | 125 °C | -55 °C | 33 pF | - | - | - | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - | ||
![]() GRM1552C2A910JA01W Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | 91 pF | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | ||
![]() GRM32D7U2H103JW31K Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | 1210 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | 500 V | 500 V | - | 5 % | - | -750 ppm/°C | 125 °C | -55 °C | 10 nF | - | U2J | - | - | - | - | - | 2 mm | - | 3.2 mm | 2.5 mm | 2 mm | - | ||
![]() GRM1553C1E2R9WA01W Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | 2.9 pF | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | ||
![]() LMK325C7226MMHP Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | 3.5 mm | 2.7 mm | 2.7 mm | 2.9 mm | 2.3 mm | 2.3 mm | Compliant | 10 V | - | - | 20 % | - | - | - | - | 22 µF | - | - | - | - | - | - | - | 2.7 mm | - | - | - | - | - | ||
![]() GRM32NR11H564JA01L Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | 1210 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | 560 nF | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | 1.35 mm | - | ||
![]() GRM32NR11H154JA01L Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | 1210 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | 150 nF | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | 1.35 mm | - | ||
![]() GRM155R60J226ME11 Murata | In Stock | - | - | - | - | - | Ceramic | - | - | - | - | - | - | - | - | Compliant | - | 6.3 V | - | 20 % | - | - | 85 °C | -55 °C | 22 µF | - | - | - | - | - | - | - | 700 µm | - | - | - | - | - | ||
![]() GJM1552C1H6R8DB01D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | 50 V | 50 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 6.8 pF | - | - | - | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - | ||
![]() GJM1552C1H5R6WB01D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | 50 V | 50 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 5.6 pF | - | - | - | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - | ||
![]() MAL219866151E3 Vishay | In Stock | - | - | - | Tin | Through Hole | - | Radial | - | - | - | - | - | - | - | Compliant | 400 V | 400 V | Bulk | 20 % | Snap in | - | 85 °C | -25 °C | 150 µF | 10 mm | - | Polar | 1.33 A | 15000 hours | 363 mΩ | 22 mm | 40 mm | 42.0116 mm | - | - | - | No | ||
![]() EMK042 CG6R7BD-W Taiyo Yuden | In Stock | - | - | - | - | - | Ceramic | - | - | 420 µm | 220 µm | 220 µm | 380 µm | 180 µm | 180 µm | Compliant | 16 V | 16 V | - | - | - | 30 ppm/°C | -55 °C | -55 °C | 6.7 pF | - | - | - | - | - | - | - | 220 µm | - | - | - | - | - | ||
![]() EMK042 CG6R4CD-W Taiyo Yuden | In Stock | - | - | - | - | - | Ceramic | - | - | 420 µm | 220 µm | 220 µm | 380 µm | 180 µm | 180 µm | Compliant | 16 V | 16 V | - | - | - | 30 ppm/°C | -55 °C | -55 °C | 6.4 pF | - | - | - | - | - | - | - | 220 µm | - | - | - | - | - | ||
![]() EMK042 CG7R1CD-W Taiyo Yuden | In Stock | - | - | - | - | - | Ceramic | - | - | 420 µm | 220 µm | 220 µm | 380 µm | 180 µm | 180 µm | Compliant | 16 V | 16 V | - | - | - | 30 ppm/°C | -55 °C | -55 °C | 7.1 pF | - | - | - | - | - | - | - | 220 µm | - | - | - | - | - | ||
![]() EMK042 CG6R3BD-W Taiyo Yuden | In Stock | - | - | - | - | - | Ceramic | - | - | 420 µm | 220 µm | 220 µm | 380 µm | 180 µm | 180 µm | Compliant | 16 V | 16 V | - | - | - | 30 ppm/°C | -55 °C | -55 °C | 6.3 pF | - | - | - | - | - | - | - | 220 µm | - | - | - | - | - | ||
![]() EMK042CG0R6AD-W Taiyo Yuden | In Stock | - | - | - | - | - | Ceramic | - | - | 420 µm | 220 µm | 220 µm | 380 µm | 180 µm | 180 µm | Compliant | 16 V | 16 V | - | - | - | 30 ppm/°C | -55 °C | -55 °C | 600 fF | - | - | - | - | - | - | - | 220 µm | - | - | - | - | - | ||
![]() EMK042 CG5R7BD-W Taiyo Yuden | In Stock | - | - | - | - | - | Ceramic | - | - | 420 µm | 220 µm | 220 µm | 380 µm | 180 µm | 180 µm | Compliant | 16 V | 16 V | - | - | - | 30 ppm/°C | -55 °C | -55 °C | 5.7 pF | - | - | - | - | - | - | - | 220 µm | - | - | - | - | - | ||
![]() EMK042CG1R6AD-W Taiyo Yuden | In Stock | - | - | - | - | - | Ceramic | - | - | 420 µm | 220 µm | 220 µm | 380 µm | 180 µm | 180 µm | Compliant | 16 V | 16 V | - | - | - | 30 ppm/°C | -55 °C | -55 °C | 1.6 pF | - | - | - | - | - | - | - | 220 µm | - | - | - | - | - | ||
![]() TP3B474M050C4000AS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |