- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Gross weight
- Mounting
- Type of capacitor
- Operating temperature
- Operating voltage
- Certificates
- Capacitors series
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Material | Dielectric Material | Case/Package | Manufacturer Lifecycle Status | Max Length | Max Thickness | Max Width | Min Length | Min Thickness | Min Width | RoHS | Schedule B | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Dielectric | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GCG1552C1H5R8BA01D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | - | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 5.8 pF | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() GCG1552C1H5R8CA01D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | - | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 5.8 pF | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() GCG1552C1H5R9BA01D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | - | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 5.9 pF | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() GCG1552C1H6R0BA01D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | - | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 6 pF | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() GCG1552C1H5R9CA01D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | - | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 5.9 pF | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() CL21C3R3CBNC Samsung | In Stock | - | - | - | - | - | Ceramic | - | 0805 | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 50 V | - | - | - | 30 ppm/°C | 125 °C | -55 °C | 3.3 pF | - | - | - | - | 1.45 mm | - | - | - | - | - | - | - | ||
![]() GRM3195C1H272JA01L Murata | In Stock | - | Datasheet | - | - | - | Ceramic | - | 1206 | - | - | - | - | - | - | - | - | - | - | 50 V | 50 V | Tape & Reel | 5 % | - | - | 125 °C | -55 °C | 2.7 nF | - | - | - | - | 950 µm | - | 3.2 mm | 1.6 mm | 850 µm | - | - | - | ||
![]() VJ0805Y273KXACW1BC Vishay | In Stock | - | Datasheet | - | Surface Mount | 2 | - | Tantalum | 0805 | - | - | - | - | - | - | - | Compliant | 8532240020, 8532240020|8532240020|8532240020|8532240020|8532240020 | - | 50 V | 50 V | - | 10 % | SMD/SMT | - | 125 °C | -55 °C | 27 nF | 1.25 mm | 2012 | 0805 | X7R | 1.45 mm | - | 2 mm | 1.25 mm | 939.8 µm | - | Lead Free | - | ||
![]() GJM0335C1ER90DB01D Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | - | Ceramic | - | 0201 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | 25 V | 25 V | - | - | - | 30 ppm/°C | 125 °C | -55 °C | 900 fF | - | - | - | - | 330 µm | - | 600 µm | 300 µm | 300 µm | - | - | - | ||
![]() GRM32MR11H394MA01L Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | - | - | - | 1210 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | 390 nF | - | - | - | - | - | - | 3.2 mm | 2.5 mm | 1.15 mm | - | - | - | ||
![]() VJ2008Y102KXUSTX1 Vishay | In Stock | - | Datasheet | - | Surface Mount | - | Ceramic | - | 2008 | - | - | - | - | - | - | - | Compliant | - | 250 V | - | - | - | 10 % | SMD/SMT | - | 125 °C | -55 °C | 1 nF | - | 5020 | 2008 | X7R | 2.18 mm | 889 µm | 5.08 mm | 2.032 mm | 2.1844 mm | Unknown | - | X1, Y2 | ||
![]() GCM033M8EA105ME08D Murata | In Stock | - | - | Production (Last Updated: 2 weeks ago) | - | - | Ceramic | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | 2.5 V | - | 20 % | - | - | 150 °C | -55 °C | 1 µF | - | - | - | - | 390 µm | - | - | - | - | - | - | - | ||
![]() GRM1553C2A2R8CA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | 2.8 pF | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() GRM1553C2A2R8WA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | 2.8 pF | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() GRM1553C2A2R9BA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | 2.9 pF | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() GRM31C7U2H472JW32K Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | - | 1206 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | - | - | 500 V | 500 V | - | 5 % | - | -750 ppm/°C | 125 °C | -55 °C | 4.7 nF | - | - | - | U2J | 1.8 mm | - | 3.2 mm | 1.6 mm | 1.6 mm | - | - | - | ||
![]() VJ7158A272JXAAE31 Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM1552C1E101GA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | 100 pF | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() HMK325BJ225KM-T Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | 3.5 mm | 2.7 mm | 2.7 mm | 2.9 mm | 2.3 mm | 2.3 mm | Compliant | - | - | 100 V | - | - | 10 % | - | - | - | - | 2.2 µF | - | - | - | - | 2.7 mm | - | - | - | - | - | - | - | ||
![]() GRM1552C2A9R5BA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | 9.5 pF | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | - |