- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Gross weight
- Mounting
- Type of capacitor
- Operating temperature
- Operating voltage
- Certificates
- Capacitors series
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Material | Weight | Case/Package | Manufacturer Lifecycle Status | Max Length | Max Thickness | Max Width | Min Length | Min Thickness | Min Width | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Dielectric | Polarity | Lead Diameter | Leakage Current | Dissipation Factor | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Ceramic | - | 0805 | - | - | - | - | - | - | - | Compliant | - | 100 V | 100 V | - | 10 % | - | - | 125 °C | -55 °C | 68 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | 1.4 mm | - | - | - | - | - | ||
![]() 173D106X0020WW Vishay | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | Axial | - | - | - | - | - | - | - | Compliant | - | 20 V | 20 V | Tape & Reel (TR) | 20 % | Axial | - | 125 °C | -55 °C | 10 µF | - | - | - | - | - | - | Polar | 510 µm | 1.6 µA | 6 % | - | General Purpose | - | - | - | 8.763 mm | - | - | - | ||
![]() GRM1851X1H362JA44D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | - | 0603 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | - | 50 V | 50 V | - | 5 % | - | - | 125 °C | -55 °C | 3.6 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 µm | - | 1.6 mm | 800 µm | 500 µm | - | ||
![]() T523H107M035AP4382 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ1206V104MXCCW1BC Vishay Vitramon | In Stock | - | - | - | - | Surface Mount | - | 16.187578 mg | 1206 | - | - | - | - | - | - | - | Compliant | - | 200 V | 200 V | Tape & Reel (TR) | 20 % | SMD/SMT | - | 85 °C | -30 °C | 100 nF | - | 3216 | 1206 | - | - | Y5V | - | - | - | - | - | - | - | 1.9 mm | - | 3.2004 mm | 1.6002 mm | 838.2 µm | - | ||
![]() K474K20X7RF53H5 Vishay | In Stock | - | - | - | - | Through Hole | - | 160.004709 mg | Dipped | - | - | - | - | - | - | - | Compliant | 8532240060, 8532240060|8532240060|8532240060|8532240060|8532240060 | 50 V | 50 V | Bulk | 10 % | Radial | - | 125 °C | -55 °C | 470 nF | 3.2 mm | - | - | 5 mm | 30 mm | X7R | - | 500 µm | - | - | Formed Leads | - | 500 µm | 5 mm | 2.54 mm | 5 mm | - | 3.2 mm | No | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 5 years ago) | - | - | Ceramic | - | 0402 | ACTIVE (Last Updated: 5 years ago) | - | - | - | - | - | - | Compliant | - | 25 V | 25 V | - | 1 % | - | 30 ppm/°C | 125 °C | -55 °C | 39 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 µm | - | - | - | - | - | ||
![]() CL21X226MQQNFNE Samsung Electro-Mechanics | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 % | - | - | - | - | 22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EMK042 CG7R2BD-W Taiyo Yuden | In Stock | - | - | - | - | - | Ceramic | - | - | - | 420 µm | 220 µm | 220 µm | 380 µm | 180 µm | 180 µm | Compliant | - | 16 V | 16 V | - | - | - | 30 ppm/°C | -55 °C | -55 °C | 7.2 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 µm | - | - | - | - | - | ||
![]() GRM2193U1A563JA01D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | - | 0805 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | - | 10 V | 10 V | - | 5 % | - | -750 ppm/°C | 85 °C | -25 °C | 56 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | 950 µm | - | 2 mm | 1.25 mm | 850 µm | - | ||
![]() GRM0222C0J680GA02L Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | - | - | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | - | 6.3 V | 6.3 V | - | 2 % | - | 60 ppm/°C | 125 °C | -55 °C | 68 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 µm | - | 400 µm | 200 µm | 200 µm | - | ||
![]() GRM0222C0J151JA02L Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | - | - | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | - | 6.3 V | 6.3 V | - | 5 % | - | 60 ppm/°C | 125 °C | -55 °C | 150 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 µm | - | 400 µm | 200 µm | 200 µm | - | ||
![]() GRM0222C0J560GA02L Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | - | - | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | - | 6.3 V | 6.3 V | - | 2 % | - | 60 ppm/°C | 125 °C | -55 °C | 56 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 µm | - | 400 µm | 200 µm | 200 µm | - | ||
![]() GRM0222C0J560JA02L Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | - | - | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | - | 6.3 V | 6.3 V | - | 5 % | - | 60 ppm/°C | 125 °C | -55 °C | 56 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 µm | - | 400 µm | 200 µm | 200 µm | - | ||
![]() GJM1552C1H110GB01D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | - | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | - | 50 V | 50 V | - | 2 % | - | 60 ppm/°C | 125 °C | -55 °C | 11 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - | ||
![]() GJM1552C1H110JB01D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | - | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | - | 50 V | 50 V | - | 5 % | - | 60 ppm/°C | 125 °C | -55 °C | 11 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - | ||
![]() GRM155R11E393KA88D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | 39 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | ||
![]() GRM155R11E472JA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | 4.7 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | ||
![]() GCH319R72A104KE01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | 1206 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | 100 nF | - | - | - | - | - | X7R | - | - | - | - | - | - | - | - | - | 3.2 mm | 1.6 mm | 850 µm | - | ||
![]() GJM1552C1H6R0DB01D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | - | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | - | 50 V | 50 V | - | - | - | 60 ppm/°C | 125 °C | -55 °C | 6 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - |