- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Gross weight
- Mounting
- Type of capacitor
- Operating temperature
- Operating voltage
- Certificates
- Capacitors series
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Material | Case/Package | Manufacturer Lifecycle Status | Max Length | Max Thickness | Max Width | Min Length | Min Thickness | Min Width | RoHS | Voltage Rating (DC) | Voltage, Rating | Tolerance | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Voltage | Leakage Current | Impedance | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJB-35V470MF3# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 V | 20 % | - | - | - | 47 µF | - | 17 µA | 320 mΩ | - | - | - | - | ||
![]() GRM219B30J226ME47D Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | 0805 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 6.3 V | - | - | - | - | - | 22 µF | - | - | - | - | 2 mm | 1.25 mm | 850 µm | ||
![]() RJB-100V3R3ME3# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | 20 % | - | - | - | 3.3 µF | - | 4.3 µA | 1.9 Ω | - | - | - | - | ||
![]() MKS2-2.2UF10PV WIMA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 10 % | - | - | - | - | 50 V | - | - | - | - | - | - | ||
![]() RJH-63V151MI4# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 V | 20 % | - | - | - | 150 µF | - | 96 µA | 110 mΩ | - | - | - | - | ||
![]() SME100VB22M United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJB-63V220MF3# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 V | 20 % | - | - | - | 22 µF | - | 14 µA | 550 mΩ | - | - | - | - | ||
![]() GQM1882C1H120JB01D Murata | In Stock | - | Datasheet | Obsolete (Last Updated: 4 years ago) | - | 0603 | DISCONTINUED (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | 12 pF | - | - | - | - | 1.6 mm | 800 µm | 800 µm | ||
![]() GRM0332C2A300GA01D Murata | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | Ceramic | 0201 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 100 V | 100 V | 2 % | 60 ppm/°C | 125 °C | -55 °C | 30 pF | - | - | - | 330 µm | 600 µm | 300 µm | 300 µm | ||
![]() RJF-10V560ME1# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | 20 % | - | - | - | 56 µF | - | 5.6 µA | 440 mΩ | - | - | - | - | ||
![]() RJB-63V471MI6# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 V | 20 % | - | - | - | 470 µF | - | 297 µA | 65 mΩ | - | - | - | - | ||
![]() RJF-50V5R6MD1# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 20 % | - | - | - | 5.6 µF | - | 3 µA | 1 Ω | - | - | - | - | ||
![]() KGM32ECG2A182JL KYOCERA AVX | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJF-10V152MH6# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | 20 % | - | - | - | 1.5 mF | - | 150 µA | 18 mΩ | - | - | - | - | ||
![]() GRM155R11H331MA01D Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | 330 pF | - | - | - | - | 1 mm | 500 µm | 500 µm | ||
![]() RJF-50V561MI6# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | 20 % | - | - | - | 560 µF | - | 280 µA | 23 mΩ | - | - | - | - | ||
![]() TMR325B7106MM-T Taiyo Yuden | In Stock | - | Datasheet | - | - | - | - | 3.5 mm | 2.7 mm | 2.7 mm | 2.9 mm | 2.3 mm | 2.3 mm | - | 25 V | - | 20 % | - | - | - | 10 µF | - | - | - | 2.7 mm | - | - | - | ||
![]() EMK042 CG9R7DD-W Taiyo Yuden | In Stock | - | Datasheet | - | Ceramic | - | - | 420 µm | 220 µm | 220 µm | 380 µm | 180 µm | 180 µm | - | 16 V | 16 V | - | 30 ppm/°C | -55 °C | -55 °C | 9.7 pF | - | - | - | 220 µm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RPER11H473K2M1A01A Murata | In Stock | - | Datasheet | Obsolete (Last Updated: 4 years ago) | - | - | DISCONTINUED (Last Updated: 4 years ago) | - | - | - | - | - | - | Non-Compliant | 50 V | - | - | - | - | - | 47 nF | - | - | - | - | - | 3.5 mm | - |