- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Gross weight
- Mounting
- Type of capacitor
- Operating temperature
- Operating voltage
- Certificates
- Capacitors series
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Weight | Case/Package | Manufacturer Lifecycle Status | Max Length | Min Length | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Dielectric | ESR (Equivalent Series Resistance) | Voltage | Leakage Current | Impedance | Dissipation Factor | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GQM2192C2A180JB01D Murata | In Stock | - | Datasheet | Obsolete (Last Updated: 4 years ago) | - | - | - | - | - | 0805 | DISCONTINUED (Last Updated: 4 years ago) | - | - | - | - | 100 V | - | - | - | - | - | - | 18 pF | - | - | - | - | - | - | - | - | - | - | 2 mm | 1.25 mm | 850 µm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 2220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJF-10V332MI6# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 V | 20 % | - | - | - | - | 3.3 mF | - | - | - | - | - | - | 330 µA | 15 mΩ | - | - | - | - | - | - | - | - | ||
![]() 16MU1.5M3216 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM188R61A106KAAL Murata | In Stock | - | - | - | - | - | - | Ceramic | - | 0603 | - | - | - | - | - | - | 10 V | 10 % | - | - | 85 °C | -55 °C | 10 µF | - | - | - | - | - | - | - | - | - | 950 µm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | Ceramic | - | 1206 | - | - | - | - | - | - | 50 V | - | - | - | 125 °C | -55 °C | 4.7 µF | - | - | - | - | - | - | - | - | - | 1.9 mm | - | - | - | - | - | - | ||
![]() GRM1551X1E331JA01D Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | 25 V | - | - | - | - | - | - | 330 pF | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() RZD-50V221MG10U-R2 Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | 10.5 mm | 9.5 mm | - | - | - | 50 V | 20 % | - | - | - | - | 220 µF | - | - | - | - | 180 mΩ | - | 110 µA | - | - | - | - | - | - | - | - | - | ||
![]() CL31C562JBNE Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | 1206 | - | - | - | - | - | - | 50 V | 5 % | - | 30 ppm/°C | 125 °C | -55 °C | 5.6 nF | - | - | - | - | - | - | - | - | - | 1.4 mm | - | - | - | - | - | - | ||
![]() VJ1812Y472KXGAT Vishay | In Stock | - | Datasheet | - | - | Surface Mount | 2 | - | - | 1812 | - | - | - | Compliant | - | 1 kV | 1 kV | 10 % | SMD/SMT | - | 150 °C | -55 °C | 4.7 nF | 3.2 mm | 4532 | 1812 | X7R | - | 1 kV | - | - | 2.5 % | 2.18 mm | 4.5 mm | - | - | No | Unknown | - | ||
![]() GQM2192C2A7R0CB01D Murata | In Stock | - | Datasheet | Obsolete (Last Updated: 4 years ago) | - | - | - | - | - | 0805 | DISCONTINUED (Last Updated: 4 years ago) | - | - | - | - | 100 V | - | - | - | - | - | - | 7 pF | - | - | - | - | - | - | - | - | - | - | 2 mm | 1.25 mm | 850 µm | - | - | - | ||
![]() RJH-16V821MH6# Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 V | 20 % | - | - | - | - | 820 µF | - | - | - | - | - | - | 133 µA | 52 mΩ | - | - | - | - | - | - | - | - | ||
![]() CL10B104KOND Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | 0603 | - | - | - | Non-Compliant | - | - | 16 V | 10 % | - | - | 125 °C | -55 °C | 100 nF | - | - | - | - | - | - | - | - | - | 900 µm | - | - | - | - | - | - | ||
![]() GRM31M3U1H104JA01K Murata | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | Ceramic | - | 1206 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | 50 V | 50 V | 5 % | - | -750 ppm/°C | 85 °C | -25 °C | 100 nF | - | - | - | - | - | - | - | - | - | 1.25 mm | 3.2 mm | 1.6 mm | 1.15 mm | - | - | - | ||
![]() VJ1812Y104JXEAT Vishay | In Stock | - | Datasheet | - | Tin | Surface Mount | 1812 | - | 26.988746 mg | 1812 | - | - | - | Compliant | 8532240020, 8532240020|8532240020, 8532240020|8532240020|8532240020, 8532240020|8532240020|8532240020|8532240020 | 500 V | 25 V | 5 % | SMD/SMT | - | 150 °C | -55 °C | 100 nF | 3.2 mm | 4532 | 1812 | X7R | - | - | - | - | - | - | 4.5 mm | 3.2 mm | - | No | - | Lead Free | ||
![]() GRM1853U1H272JA44D Murata | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | Ceramic | - | 0603 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | 50 V | 50 V | 5 % | - | -750 ppm/°C | 85 °C | -25 °C | 2.7 nF | - | - | - | - | - | - | - | - | - | 500 µm | 1.6 mm | 800 µm | 500 µm | - | - | - | ||
![]() CL03A223KA3NNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | 0201 | - | - | - | - | - | 25 V | - | 10 % | - | - | - | - | 22 nF | - | - | - | X5R | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM1552C2A9R1WA01D Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | 100 V | - | - | - | - | - | - | 9.1 pF | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() GRM1552C2A8R4WA01D Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | 100 V | - | - | - | - | - | - | 8.4 pF | - | - | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | - |