- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Gross weight
- Mounting
- Type of capacitor
- Operating temperature
- Operating voltage
- Certificates
- Capacitors series
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Material | Dielectric Material | Case/Package | Manufacturer Lifecycle Status | Max Length | Max Thickness | Max Width | Min Length | Min Thickness | Min Width | RoHS | Schedule B | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Diameter | Leakage Current | Life (Hours) | Dissipation Factor | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM43ER11E475KA01L Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | 1812 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | - | - | 4.7 µF | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 mm | 3.2 mm | 2.5 mm | - | - | ||
![]() GCH3195C2A222JE01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | 1206 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | - | - | 2.2 nF | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 1.6 mm | 850 µm | - | - | ||
![]() GRM329R11H153MA01D Murata | In Stock | - | - | EOL (Last Updated: 4 years ago) | - | - | - | - | 1210 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | 15 nF | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | 850 µm | - | - | ||
![]() CDR33BP222BFUSAB Vishay Vitramon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP3B105M050C6700AS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0805A151JXAAC Vishay | In Stock | - | - | - | Tin | Surface Mount | - | - | 0805 | - | - | - | - | - | - | - | Compliant | 8532240020, 8532240020|8532240020|8532240020|8532240020|8532240020 | - | 50 V | - | 5 % | SMD/SMT | - | - | 150 °C | -55 °C | 150 pF | 1.25 mm | 2012 | 0805 | - | - | C0G | - | - | - | - | - | - | 2 mm | - | - | No | - | ||
![]() 299D476X0025FB6 Vishay | In Stock | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | Non-Compliant | - | - | 25 V | 25 V | 20 % | Radial | - | - | 125 °C | -55 °C | 47 µF | - | - | - | 2.54 mm | - | - | - | - | 6 µA | - | - | 15.74 mm | 4.75 mm | 9.14 mm | - | - | - | ||
![]() TP3C335M050C1500AS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP3C225M050C1500AS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP3C335M050C2500AS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM188B31C105MAADD Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | 0603 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | 16 V | - | - | - | - | - | - | - | 1 µF | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 800 µm | 800 µm | - | - | ||
![]() GRM188B31C105MAADJ Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | 0603 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | 16 V | - | - | - | - | - | - | - | 1 µF | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 800 µm | 800 µm | - | - | ||
![]() GRM188B31C225MAADJ Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | 0603 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | - | - | 16 V | - | - | - | - | - | - | - | 2.2 µF | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 800 µm | 800 µm | - | - | ||
![]() GRM033R11E151JA01J Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | - | 0201 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | - | - | 25 V | 25 V | 5 % | - | - | - | 125 °C | -55 °C | 150 pF | - | - | - | - | - | - | - | - | - | - | - | 330 µm | 600 µm | 300 µm | 300 µm | - | - | ||
![]() GJM0335C1ER60DB01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | Ceramic | - | 0201 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | - | - | 25 V | 25 V | - | - | 30 ppm/°C | - | 125 °C | -55 °C | 600 fF | - | - | - | - | - | - | - | - | - | - | - | 330 µm | 600 µm | 300 µm | 300 µm | - | - | ||
![]() MKT1813510015 Vishay | In Stock | - | - | - | - | Through Hole | - | Polyester | Axial | - | - | - | - | - | - | - | Compliant | - | 63 V | 100 V | 100 V | 10 % | Axial | - | General Purpose | 100 °C | -55 °C | 1 µF | - | - | - | - | 40 mm | PET | - | 800 µm | - | 300000 hours | 80 % | 19 mm | 19 mm | - | - | No | Unknown | ||
![]() GMK325C7106MMHP Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | 3.5 mm | 2.7 mm | 2.7 mm | 2.9 mm | 2.3 mm | 2.3 mm | Compliant | - | - | 35 V | - | 20 % | - | - | - | - | - | 10 µF | - | - | - | - | - | - | - | - | - | - | - | 2.7 mm | - | - | - | - | - | ||
![]() TR3B336K010C0500 Vishay | In Stock | - | - | - | - | - | - | - | Molded | - | - | - | - | - | - | - | Compliant | - | - | - | - | 10 % | - | - | - | 125 °C | -55 °C | 33 µF | 2.8 mm | - | - | - | - | - | 500 mΩ | - | - | - | - | 1.9 mm | 3.5 mm | - | - | No | - | ||
![]() GJM1552C1H3R0WB01D Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | Ceramic | - | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | - | - | 50 V | 50 V | - | - | 60 ppm/°C | - | 125 °C | -55 °C | 3 pF | - | - | - | - | - | - | - | - | - | - | - | 550 µm | 1 mm | 500 µm | 500 µm | - | - | ||
![]() UP025CH5R6K-A-BZ Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 50 V | - | 10 % | - | - | - | - | - | 5.6 pF | - | - | - | - | - | - | - | - | - | - | - | 2 mm | - | - | - | - | - |