- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Gross weight
- Mounting
- Type of capacitor
- Operating temperature
- Operating voltage
- Certificates
- Capacitors series
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Dielectric Material | Weight | Case/Package | Manufacturer Lifecycle Status | RoHS | Schedule B | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Diameter | Voltage | Leakage Current | Ripple Current | Dissipation Factor | Lead/Base Style | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 199D105X9035A1V1 Vishay | In Stock | - | Datasheet | - | - | - | 2 | - | - | - | Dipped | - | - | 8532210040, 8532210040|8532210040|8532210040|8532210040|8532210040 | - | 35 V | 35 V | Bulk | 10 % | Radial | - | - | -55 °C | - | 1 µF | 4.4 mm | - | - | 2.54 mm | - | - | - | Polar | - | - | 500 nA | - | 4 % | - | - | 4.4 mm | - | - | 7.11 mm | - | - | No | Unknown | - | ||
![]() 199D104X9050A1V1 Vishay | In Stock | - | Datasheet | - | - | - | 2 | - | - | - | Dipped | - | - | - | - | 50 V | 50 V | - | 10 % | Radial | - | - | -55 °C | - | 100 nF | - | - | - | 2.54 mm | - | - | - | - | - | - | 500 nA | - | 4 % | - | - | - | - | - | 7.11 mm | - | - | No | - | - | ||
![]() 199D106X0020C1V1 Vishay | In Stock | - | Datasheet | - | - | - | - | - | - | - | Dipped | - | Non-Compliant | - | - | 20 V | 20 V | - | 20 % | Radial | - | 125 °C | -55 °C | - | 10 µF | - | - | - | 2.54 mm | - | - | - | - | - | - | 2 µA | - | - | - | - | - | - | - | 7.62 mm | - | - | No | - | - | ||
![]() 293D106X9050E2TE3 Vishay | 4 |
| Datasheet | - | - | PCB, Surface Mount | 2 | - | Tantalum | 670.01263 mg | 2917 | - | Compliant | 8532210050, 8532210050|8532210050, 8532210050|8532210050|8532210050, 8532210050|8532210050|8532210050|8532210050 | - | 50 V | 50 V | - | 10 % | SMD/SMT | - | 125 °C | -55 °C | - | 10 µF | 4.3 mm | 7343 | 2917 | - | - | - | 800 mΩ | Polar | - | 50 V | 5 µA | 450 mA | 6 % | - | General Purpose | - | 4.3 mm | 4.318 mm | 7.3 mm | 4 mm | - | No | Unknown | Lead Free | ||
![]() GRM329R11H623KA01D Murata | In Stock | - | Datasheet | EOL (Last Updated: 4 years ago) | - | - | - | - | - | - | 1210 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | 50 V | - | - | - | - | - | - | - | - | 62 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | 850 µm | - | - | - | ||
![]() CL21C220JBANNN Samsung | In Stock | - | - | - | - | - | - | Ceramic | - | - | 0805 | - | Non-Compliant | - | - | - | 50 V | - | 5 % | - | 30 ppm/°C | 125 °C | -55 °C | - | 22 pF | - | - | - | - | - | X7R | - | - | - | 50 V | - | - | - | - | - | - | 1.45 mm | - | - | - | - | - | - | - | ||
![]() GRM3195C1H152JA01L Murata | In Stock | - | Datasheet | - | - | - | - | Ceramic | - | - | 1206 | - | - | - | - | 50 V | 50 V | - | 5 % | - | - | 125 °C | -55 °C | - | 1.5 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 950 µm | - | 3.2 mm | 1.6 mm | 850 µm | - | - | - | ||
![]() GJM1552C1H150GB01D Murata | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | Ceramic | - | - | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | 50 V | 50 V | - | 2 % | - | 60 ppm/°C | 125 °C | -55 °C | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() GJM1552C1H120GB01D Murata | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | Ceramic | - | - | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | 50 V | 50 V | - | 2 % | - | 60 ppm/°C | 125 °C | -55 °C | - | 12 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | 1 mm | 500 µm | 500 µm | - | - | - | ||
![]() GRM32EB31A226MA76L Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | 1210 | NRND (Last Updated: 4 years ago) | - | - | - | 10 V | - | - | - | - | - | - | - | - | 22 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | 2.5 mm | - | - | - | ||
![]() MKT1820615015 Vishay | In Stock | - | Datasheet | - | - | Through Hole | 2 | - | Polyester | - | Radial | - | Compliant | - | 63 V | 100 V | 100 V | - | 10 % | PC Pins | - | 125 °C | -55 °C | - | 15 µF | 11.5 mm | - | - | 27.5 mm | 6 mm | PET | - | - | 800 µm | - | - | - | - | - | - | - | 20.5 mm | 21.0058 mm | 32.004 mm | - | - | - | Unknown | - | ||
![]() GRM329R11H513MA01D Murata | In Stock | - | Datasheet | EOL (Last Updated: 4 years ago) | - | - | - | - | - | - | 1210 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | 50 V | - | - | - | - | - | - | - | - | 51 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | 850 µm | - | - | - | ||
![]() GRM329R11H163KA01D Murata | In Stock | - | Datasheet | EOL (Last Updated: 4 years ago) | - | - | - | - | - | - | 1210 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | 50 V | - | - | - | - | - | - | - | - | 16 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | 850 µm | - | - | - | ||
![]() GRM329R11H303JA01D Murata | In Stock | - | Datasheet | EOL (Last Updated: 4 years ago) | - | - | - | - | - | - | 1210 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | 50 V | - | - | - | - | - | - | - | - | 30 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | 850 µm | - | - | - | ||
![]() GRM329R11H163JA01D Murata | In Stock | - | Datasheet | EOL (Last Updated: 4 years ago) | - | - | - | - | - | - | 1210 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | 50 V | - | - | - | - | - | - | - | - | 16 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | 850 µm | - | - | - | ||
![]() GRM329R11H433KA01D Murata | In Stock | - | Datasheet | EOL (Last Updated: 4 years ago) | - | - | - | - | - | - | 1210 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | 50 V | - | - | - | - | - | - | - | - | 43 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | 850 µm | - | - | - | ||
![]() GRM329R11H113JA01D Murata | In Stock | - | Datasheet | EOL (Last Updated: 4 years ago) | - | - | - | - | - | - | 1210 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | 50 V | - | - | - | - | - | - | - | - | 11 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | 850 µm | - | - | - | ||
![]() 30LVD22-R Vishay | In Stock | - | Datasheet | - | Tin | Through Hole | - | - | - | - | Radial | - | Compliant | 8532230060 | 300 V | - | - | Bulk | 20 % | Radial | - | 125 °C | -30 °C | Ceramic | 2.2 nF | 5.1 mm | - | - | 6.4 mm | - | Y5U | - | - | 640 µm | - | - | - | 2 % | Straight | - | 10.2 mm | - | 13.4112 mm | - | - | - | - | - | Lead Free | ||
![]() 572D107X06R3A2T Vishay | In Stock | - | - | - | - | Surface Mount | - | - | - | - | 1206 | - | Compliant | - | - | - | 6.3 V | Tape & Reel (TR) | 20 % | - | - | 125 °C | -55 °C | - | 100 µF | 1.7 mm | - | - | - | - | - | 800 mΩ | - | - | - | - | - | - | - | General Purpose | - | 1.3 mm | 1.6002 mm | 3.2004 mm | 1.7018 mm | - | - | - | - | ||
![]() GQM1884C2A1R0BB01D Murata | In Stock | - | Datasheet | Obsolete (Last Updated: 4 years ago) | - | - | - | - | - | - | 0603 | DISCONTINUED (Last Updated: 4 years ago) | - | - | - | 100 V | - | - | - | - | - | - | - | - | 1 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 800 µm | 800 µm | - | - | - |