- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Mounting
- Type of capacitor
- Certificates
- Capacitors series
- Kind of capacitor
- Voltage Rating (DC)
- Case/Package
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Number of Pins | Material | Weight | Case/Package | Manufacturer Lifecycle Status | Max Length | Min Length | RoHS | Schedule B | Voltage Rating (DC) | Voltage, Rating | Tolerance | Termination | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Dielectric | ESR (Equivalent Series Resistance) | Leakage Current | Height | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GRM1551X1E331JA01D Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | 25 V | - | - | - | - | - | - | 330 pF | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | ||
![]() RZD-50V221MG10U-R2 Taiyo Yuden | In Stock | - | - | - | - | - | - | - | - | - | - | 10.5 mm | 9.5 mm | - | - | - | 50 V | 20 % | - | - | - | - | 220 µF | - | - | - | - | - | 180 mΩ | 110 µA | - | - | - | - | - | - | ||
![]() VJ1812Y104JXEAT Vishay | In Stock | - | Datasheet | - | Tin | Surface Mount | 1812 | - | 26.988746 mg | 1812 | - | - | - | Compliant | 8532240020, 8532240020|8532240020, 8532240020|8532240020|8532240020, 8532240020|8532240020|8532240020|8532240020 | 500 V | 25 V | 5 % | SMD/SMT | - | 150 °C | -55 °C | 100 nF | 3.2 mm | 4532 | 1812 | - | X7R | - | - | - | 4.5 mm | 3.2 mm | - | No | Lead Free | ||
![]() GRM1853U1H272JA44D Murata | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | Ceramic | - | 0603 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | 50 V | 50 V | 5 % | - | -750 ppm/°C | 85 °C | -25 °C | 2.7 nF | - | - | - | - | - | - | - | 500 µm | 1.6 mm | 800 µm | 500 µm | - | - | ||
![]() CL03A223KA3NNNC Samsung Electro-Mechanics | In Stock | - | Datasheet | Production (Last Updated: 4 years ago) | - | - | - | - | - | 0201 | - | - | - | - | - | 25 V | - | 10 % | - | - | - | - | 22 nF | - | - | - | - | X5R | - | - | - | - | - | - | - | - | ||
![]() GRM1552C2A9R1WA01D Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | 100 V | - | - | - | - | - | - | 9.1 pF | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | ||
![]() GRM1552C2A8R4WA01D Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | 100 V | - | - | - | - | - | - | 8.4 pF | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | ||
![]() GRM1552C2A8R5WA01D Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | 100 V | - | - | - | - | - | - | 8.5 pF | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | ||
![]() GRM3195C1H122JA01L Murata | In Stock | - | Datasheet | - | - | - | - | Ceramic | - | 1206 | - | - | - | - | - | 50 V | 50 V | 5 % | - | - | 125 °C | -55 °C | 1.2 nF | - | - | - | - | - | - | - | 950 µm | 3.2 mm | 1.6 mm | 850 µm | - | - | ||
![]() GRM32DB31A226KE18L Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | - | - | - | - | 1210 | NRND (Last Updated: 4 years ago) | - | - | - | - | 10 V | - | - | - | - | - | - | 22 µF | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | 2 mm | - | - | ||
![]() GRM1552C2A8R7WA01D Murata | In Stock | - | Datasheet | NRND (Last Updated: 4 years ago) | - | - | - | - | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | 100 V | - | - | - | - | - | - | 8.7 pF | - | - | - | - | - | - | - | - | 1 mm | 500 µm | 500 µm | - | - | ||
![]() GRM188D70J226ME01D Murata | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | - | - | - | Ceramic | - | 0603 | - | - | - | - | - | 6.3 V | 6.3 V | 20 % | - | - | 125 °C | -55 °C | 22 µF | - | - | - | - | X7T | - | - | 1 mm | 1.6 mm | 800 µm | 800 µm | - | - | ||
![]() GRM0222C0J221JA02L Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | - | - | - | Ceramic | - | - | IN PRODUCTION (Last Updated: 4 years ago) | - | - | Compliant | - | 6.3 V | 6.3 V | 5 % | - | 60 ppm/°C | 125 °C | -55 °C | 220 pF | - | - | - | - | - | - | - | 220 µm | 400 µm | 200 µm | 200 µm | - | - | ||
![]() GRM43ER11E475KA01L Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | 1812 | NRND (Last Updated: 4 years ago) | - | - | - | - | 25 V | - | - | - | - | - | - | 4.7 µF | - | - | - | - | - | - | - | - | 4.5 mm | 3.2 mm | 2.5 mm | - | - | ||
![]() GCH3195C2A222JE01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | - | - | - | - | 1206 | NRND (Last Updated: 4 years ago) | - | - | - | - | 100 V | - | - | - | - | - | - | 2.2 nF | - | - | - | - | - | - | - | - | 3.2 mm | 1.6 mm | 850 µm | - | - | ||
![]() GRM329R11H153MA01D Murata | In Stock | - | - | EOL (Last Updated: 4 years ago) | - | - | - | - | - | 1210 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | - | 50 V | - | - | - | - | - | - | 15 nF | - | - | - | - | - | - | - | - | 3.2 mm | 2.5 mm | 850 µm | - | - | ||
![]() CDR33BP222BFUSAB Vishay Vitramon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TP3B105M050C6700AS Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJ0805A151JXAAC Vishay | In Stock | - | - | - | Tin | Surface Mount | - | - | - | 0805 | - | - | - | Compliant | 8532240020, 8532240020|8532240020|8532240020|8532240020|8532240020 | 50 V | - | 5 % | SMD/SMT | - | 150 °C | -55 °C | 150 pF | 1.25 mm | 2012 | 0805 | - | C0G | - | - | - | 2 mm | - | - | No | - | ||
![]() 299D476X0025FB6 Vishay | In Stock | - | - | - | - | - | - | - | - | Radial | - | - | - | Non-Compliant | - | 25 V | 25 V | 20 % | Radial | - | 125 °C | -55 °C | 47 µF | - | - | - | 2.54 mm | - | - | 6 µA | 15.74 mm | 4.75 mm | 9.14 mm | - | - | - |