- Manufacturer
- Capacitance
- Tolerance
- Dielectric
- Case - inch
- Case - mm
- Gross weight
- Mounting
- Type of capacitor
- Operating temperature
- Operating voltage
- Certificates
- Capacitors series
Attribute column
Categories
Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Material | Case/Package | Manufacturer Lifecycle Status | Max Length | Max Thickness | Max Width | Min Length | Min Thickness | Min Width | RoHS | Voltage Rating (DC) | Voltage, Rating | Tolerance | Temperature Coefficient | Max Operating Temperature | Min Operating Temperature | Capacitance | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMK042CG1R2AD-W Taiyo Yuden | In Stock | - | - | - | Ceramic | - | - | 420 µm | 220 µm | 220 µm | 380 µm | 180 µm | 180 µm | Compliant | 16 V | 16 V | - | 30 ppm/°C | -55 °C | -55 °C | 1.2 pF | 220 µm | - | - | - | ||
![]() GJM1552C1H2R0WB01D Murata | 600848 | - | - | Production (Last Updated: 4 years ago) | Ceramic | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | 50 V | 50 V | - | 60 ppm/°C | 125 °C | -55 °C | 2 pF | 550 µm | 1 mm | 500 µm | 500 µm | ||
![]() GRM31CB11A475KC01L Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | 1206 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 10 V | - | - | - | - | - | 4.7 µF | - | 3.2 mm | 1.6 mm | 1.6 mm | ||
![]() GRM1552C1E4R5BA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | 4.5 pF | - | 1 mm | 500 µm | 500 µm | ||
![]() GRM1552C1E4R7BA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | 4.7 pF | - | 1 mm | 500 µm | 500 µm | ||
![]() GRM1552C1E4R3BA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | 4.3 pF | - | 1 mm | 500 µm | 500 µm | ||
![]() GRM1552C1E4R4BA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | 4.4 pF | - | 1 mm | 500 µm | 500 µm | ||
![]() GRM1552C1E4R6BA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | 4.6 pF | - | 1 mm | 500 µm | 500 µm | ||
![]() GRM1553U1A432JA01D Murata | 168000 | - | - | Production (Last Updated: 4 years ago) | Ceramic | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | 10 V | 10 V | 5 % | -750 ppm/°C | 85 °C | -25 °C | 4.3 nF | 550 µm | 1 mm | 500 µm | 500 µm | ||
![]() GRM1553U1A362JA01D Murata | 168000 | - | - | Production (Last Updated: 4 years ago) | Ceramic | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | 10 V | 10 V | 5 % | -750 ppm/°C | 85 °C | -25 °C | 3.6 nF | 550 µm | 1 mm | 500 µm | 500 µm | ||
![]() GRM329R11H563MA01D Murata | 69920 | - | - | EOL (Last Updated: 4 years ago) | - | 1210 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | 56 nF | - | 3.2 mm | 2.5 mm | 850 µm | ||
![]() GRM219B11E393MA01J Murata | In Stock | - | - | EOL (Last Updated: 4 years ago) | - | 0805 | TO BE DISCONTINUED (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 25 V | - | - | - | - | - | 39 nF | - | 2 mm | 1.25 mm | 850 µm | ||
![]() GJM1552C1H120FB01D Murata | 600848 | - | - | Production (Last Updated: 4 years ago) | Ceramic | 0402 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | 50 V | 50 V | 1 % | 60 ppm/°C | 125 °C | -55 °C | 12 pF | 550 µm | 1 mm | 500 µm | 500 µm | ||
![]() GRM0333C1H2R2CA01D Murata | 4782000 | - | - | Production (Last Updated: 4 years ago) | Ceramic | 0201 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | 50 V | 50 V | - | 120 ppm/°C | 125 °C | -55 °C | 2.2 pF | 330 µm | 600 µm | 300 µm | 300 µm | ||
![]() GRM0333C1H2R3BA01D Murata | 4782000 | - | - | Production (Last Updated: 4 years ago) | Ceramic | 0201 | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | 50 V | 50 V | - | 120 ppm/°C | 125 °C | -55 °C | 2.3 pF | 330 µm | 600 µm | 300 µm | 300 µm | ||
![]() GRM1554C2A1R5BA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | 1.5 pF | - | 1 mm | 500 µm | 500 µm | ||
![]() GRM1554C2A1R5CA01D Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | 1.5 pF | - | 1 mm | 500 µm | 500 µm | ||
![]() TMCMA0J107MTR2F Sprague | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GRM15XB11C682KA86J Murata | In Stock | - | - | NRND (Last Updated: 4 years ago) | - | 0402 | NRND (Last Updated: 4 years ago) | - | - | - | - | - | - | - | 16 V | - | - | - | - | - | 6.8 nF | - | 1 mm | 500 µm | 250 µm | ||
![]() GRM0223C1E2R4BA03L Murata | In Stock | - | - | Production (Last Updated: 4 years ago) | Ceramic | - | IN PRODUCTION (Last Updated: 4 years ago) | - | - | - | - | - | - | Compliant | 25 V | 25 V | - | 120 ppm/°C | 125 °C | -55 °C | 2.4 pF | 220 µm | 400 µm | 200 µm | 200 µm |