- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Capacitance Tolerance | Dimensions | Dissipation Factor DF | Ihs Manufacturer | Lead Free Status / RoHS Status | Lifetime | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Other Names | Package | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Depth (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Usage Level | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Packing Method | Technology | Reach Compliance Code | Pin Count | Termination Style | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Pitch - Connector | Product Type | ESR | Screening Level | Product | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 227XMPL004MG19X Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | CORNELL DUBILIER | - | - | Cornell Dubilier / Illinois Capacitor | - | Surface Mount | -20C to 70C | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 5(mm) | Active | - | - | Y | - | Commercial grade | 4 V | - | -40°C ~ 105°C | Bulk | XMPL | 7.3x4.3x1.9 | -35%, +10% | - | - | - | - | Polymer | - | Decoupling | - | 220uF | - | - | - | - | 4 | - | - | - | 9mOhm | - | - | - | - | 4V | - | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | - | Commercial | - | - | - | 7(mm) | - | - | 0.083 (2.10mm) | - | - | - | 0.9(mm) | - | - | ||
![]() GYE1E680MCQ1GS Nichicon | 1242 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | 0.14 | - | - | - | 4000 Hrs @ 125°C | - | - | + 125 C | Nichicon | - 55 C | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | Active | - | - | - | - | - | 25 V | 25 VDC | -55°C ~ 125°C | - | GYE | 0.248 Dia (6.30mm) | ±20% | - | - | - | - | Hybrid | - | Automotive | - | 68 µF | Capacitors | - | - | - | - | SMD/SMT | - | - | 50mOhm | - | - | - | - | - | 17 uA | 1.1 A | - | - | - | 165 mA @ 120 Hz | 1.1 A @ 100 kHz | - | - | - | - | Electrolytic Capacitors | 50 mOhms | - | Aluminum Hybrid Polymer Capacitors | - | - | - | 6.3 mm | - | 0.240 (6.10mm) | 5.8 mm | - | - | - | - | AEC-Q200 | ||
![]() 477AVG016MFF Cornell Dubilier Electronics | 9 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | 1500 Hrs @ 125°C | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | 16 V | - | -55°C ~ 125°C | - | AVG | 0.315 Dia (8.00mm) | ±20% | - | - | - | - | Polymer | - | General Purpose | - | 470 µF | - | - | - | - | - | - | - | - | 15mOhm | - | 0.138 (3.50mm) | - | - | - | - | - | - | - | - | 215 mA @ 120 Hz | 4.3 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.374 (9.50mm) | - | - | - | - | - | - | ||
Tiny WHSL | 21 |
| - | - | - | YES | J BEND | SURFACE MOUNT | ALUMINUM (SOLID POLYMER) | 2 | - | - | - | - | 6 % | KEMET ELECTRONICS CORP | - | - | - | ABB | ACH580-BDR-052A-4+B058+E213+F267 | + 125 C | KEMET | - 55 C | - | - | 125 °C | -55 °C | - | Tape & Reel (TR) | , 2917 | RECTANGULAR PACKAGE | SMT | Molded | Active | - | Active | - | 5.53 | - | Yes | - | - | 6.3 VDC | - | - | * | - | 20 % | e3 | Yes | - | EAR99 | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8532.29.00.40 | 120 µF | Capacitors | TR, EMBOSSED PLASTIC, 13 INCH | - | compliant | - | SMD/SMT | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | POLARIZED | - | 6.3 V | 2917 | - | 0.03 mA | 4600 mA | - | 0.06 | - | - | - | - | 20% | 20% | - | Electrolytic Capacitors | 12 mΩ | - | Aluminum Organic Polymer Capacitors | - | - | - | - | 2.8 mm | - | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() EEH-ZS1E102UP Panasonic | 330 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | EEH-ZS | ± 20% | - | 0.14 | - | - | - | 4000 Hrs @ 125°C | - | - | + 125 C | Panasonic Electronic Components | - 55 C | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | Active | AEC-Q200 | - | - | - | - | 25 V | 25 VDC | -55°C ~ 125°C | - | ZSU | 0.394 Dia (10.00mm) | ±20% | - | - | - | - | Hybrid | - | Automotive | - | 1000µF | Capacitors | - | - | - | - | SMD/SMT | - | - | 11mOhm | - | - | - | - | - | 250 uA | 4 A | - | - | - | 800 mA @ 120 Hz | 4 A @ 100 kHz | - | - | - | - | Electrolytic Capacitors | 0.011ohm | - | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | - | 0.661 (16.80mm) | 16.5 mm | - | 16.5mm | - | - | AEC-Q200 | ||
![]() APXG250ARA101MHA0G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | - | - | Lead free / RoHS Compliant | - | 15000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | 565-4307-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C ~ 105°C | Cut Tape (CT) | NPCAP™-PXG | 0.315 Dia (8.00mm) | ±20% | - | - | 1 (Unlimited) | - | Polymer | - | General Purpose | - | 100µF | - | - | - | - | - | - | - | - | 24 mOhm | - | - | - | - | - | - | - | - | - | - | - | 3.3A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.406 (10.30mm) | - | - | - | - | - | - | ||
![]() HHXA350ARA151MHA0G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | - | - | Lead free / RoHS Compliant | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | 565-4161-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | -55°C ~ 125°C | Cut Tape (CT) | HXA | 0.315 Dia (8.00mm) | ±20% | - | - | 1 (Unlimited) | - | Hybrid | - | Automotive | - | 150µF | - | - | - | - | - | - | - | - | 27 mOhm | - | - | - | - | - | - | - | - | - | - | - | 1.6A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.406 (10.30mm) | - | - | - | - | - | AEC-Q200 | ||
![]() APXE6R3ARA331MF80G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | 6.3 (Dia) x 7.7mm | - | - | Lead free / RoHS Compliant | 2000h | 2000 Hrs @ 105°C | - | - | +105°C | - | -55°C | - | - | - | - | 565-3190-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3V | - | -55°C ~ 105°C | Cut Tape (CT) | NPCAP™-PXE | 0.248 Dia (6.30mm) | ±20% | - | - | 1 (Unlimited) | - | Polymer | - | General Purpose | - | 330µF | - | - | Polymer | - | - | - | 1.9mm | - | 14 mOhm | - | - | - | - | 6.3V dc | 415 μA | 3470mArms | - | - | - | - | 3.47A @ 100kHz | 12% | - | - | - | - | - | - | - | - | - | - | 6.3mm | 7.7mm | 0.303 (7.70mm) | 7.7mm | - | - | - | - | - | ||
![]() APXG160ARA331MH80G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | - | - | Lead free / RoHS Compliant | - | 15000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | 565-4286-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXG | 0.315 Dia (8.00mm) | ±20% | - | - | 2A (4 Weeks) | - | Polymer | - | General Purpose | - | 330µF | - | - | - | - | - | - | - | - | 21 mOhm | - | - | - | - | - | - | - | - | - | - | - | 3.4A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 (8.00mm) | - | - | - | - | - | - | ||
![]() APXG200ARA560ME61G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.209 L x 0.209 W (5.30mm x 5.30mm) | - | - | - | - | - | Lead free / RoHS Compliant | - | 15000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | 565-4533-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20V | - | -55°C ~ 105°C | Cut Tape (CT) | NPCAP™-PXG | 0.197 Dia (5.00mm) | ±20% | - | - | 1 (Unlimited) | - | Polymer | - | General Purpose | - | 56µF | - | - | Electrolytic | - | - | - | - | - | 30 mOhm | - | 0.224 (5.70mm) | - | - | 20V | - | - | - | - | - | - | 2.8A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 (6.10mm) | - | - | - | - | - | - | ||
![]() HHXB500ARA220MF61G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 mOhm | - | HHXB500ARA220MF61G | - | - | - | - | - | - | - | 565-4188-2 HHXB500ARA220MF61G-ND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 105°C | - | Automotive, AEC-Q200, HXB | 0.248 Dia (6.30mm) | 22µF | - | - | 1 (Unlimited) | - | Hybrid | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | ±20% | - | 1.1A @ 100kHz | - | - | - | - | - | Radial, Can - SMD | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | 0.240 (6.10mm) | - | - | - | - | Tape & Reel (TR) | - | ||
![]() APXF2R5ARA331MF45G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | - | - | Lead free / RoHS Compliant | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXF | 0.248 Dia (6.30mm) | ±20% | - | - | 1 (Unlimited) | - | Polymer | - | General Purpose | - | 330µF | - | - | - | - | - | - | - | - | 12 mOhm | - | - | - | - | - | - | - | - | - | - | - | 3.5A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.185 (4.70mm) | - | - | - | - | - | - | ||
![]() HHXB250ARA560MF61G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | - | - | Lead free / RoHS Compliant | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | 565-4182-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C ~ 105°C | Original-Reel® | HXB | 0.248 Dia (6.30mm) | ±20% | - | - | 1 (Unlimited) | - | Hybrid | - | Automotive | - | 56µF | - | - | - | - | - | - | - | - | 50 mOhm | - | - | - | - | - | - | - | - | - | - | - | 1.3A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 (6.10mm) | - | - | - | - | - | AEC-Q200 | ||
![]() APXG200ARA121MF61G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | - | - | Lead free / RoHS Compliant | - | 15000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | 565-4530-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | 20V | - | -55°C ~ 105°C | Original-Reel® | NPCAP™-PXG | 0.248 Dia (6.30mm) | ±20% | - | - | 1 (Unlimited) | - | Polymer | - | General Purpose | - | 120µF | - | - | Electrolytic | - | - | - | - | - | 25 mOhm | - | - | - | - | 20V | - | - | - | - | - | - | 3.2A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 (6.10mm) | - | - | - | - | - | - | ||
![]() APS-160ETD271MJA5S Nippon-Chemi-Con | 21 |
| - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PS | 0.394 Dia (10.00mm) | ±20% | - | - | 1 (Unlimited) | - | Polymer | - | General Purpose | - | 270µF | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | 4.53A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.551 (14.00mm) | - | - | - | - | - | - | ||
![]() APXG160ARA680MF45G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | - | - | Lead free / RoHS Compliant | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | 565-4282-2 | - | - | - | - | - | - | - | - | - | - | - | - | - | 16V | - | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXG | 0.248 Dia (6.30mm) | ±20% | - | - | 1 (Unlimited) | - | Polymer | - | General Purpose | - | 68µF | - | - | - | - | - | - | - | - | 40 mOhm | - | - | - | - | - | - | - | - | - | - | - | 2.45A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.185 (4.70mm) | - | - | - | - | - | - | ||
![]() HHXA250ARA101MF80G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | - | - | Lead free / RoHS Compliant | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | 565-4157-2 HHXA250ARA101MF80G-ND | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C ~ 125°C | Tape & Reel (TR) | HXA | 0.248 Dia (6.30mm) | ±20% | - | - | 1 (Unlimited) | - | Hybrid | - | Automotive | - | 100µF | - | - | - | - | - | - | - | - | 30 mOhm | - | - | - | - | - | - | - | - | - | - | - | 1.4A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 (8.00mm) | - | - | - | - | - | AEC-Q200 | ||
![]() APSA100ELL470MFA5G Nippon-Chemi-Con | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | 565-3051 APSA100ELL470MF9JG PSA10VB47MF11 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | -55°C ~ 105°C | Bulk | NPCAP™-PSA | 0.248 Dia (6.30mm) | ±20% | - | - | - | - | Polymer | - | General Purpose | - | 47µF | - | - | - | - | - | - | - | - | 25 mOhm | - | 0.098 (2.50mm) | - | - | - | - | - | - | - | - | - | 2.82A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.413 (10.50mm) | - | - | - | - | - | - | ||
![]() HHXC250ARA271MJA0G Nippon-Chemi-Con | 21 |
| - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | - | - | - | - | Lead free / RoHS Compliant | - | 4000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | -55°C ~ 125°C | Tape & Reel (TR) | HXC | 0.394 Dia (10.00mm) | ±20% | - | - | 1 (Unlimited) | - | Hybrid | - | Automotive | - | 270µF | - | - | - | - | - | - | - | - | 20 mOhm @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 2A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.413 (10.50mm) | - | - | - | - | - | AEC-Q200 | ||
![]() APXA100ARA331MJ80G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | - | - | - | - | Lead free / RoHS Compliant | - | 15000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | 565-3071-2 APXA100ARA331MJ80S PXA10VC331MJ80TP | - | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | -55°C ~ 105°C | Tape & Reel (TR) | NPCAP™-PXA | 0.394 Dia (10.00mm) | ±20% | - | - | 1 (Unlimited) | - | Polymer | - | General Purpose | - | 330µF | - | - | - | - | - | - | - | - | 24 mOhm | - | - | - | - | - | - | - | - | - | - | - | 3.77A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.303 (7.70mm) | - | - | - | - | - | - |