- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Dielectric Material | Number of Terminals | Surface Mount Land Size | Material Type | Approvals | Base Product Number | Brand | Cable Types | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Packing Method | Reach Compliance Code | Termination Style | Capacitor Type | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Adhesive | Product Type | ESR | Background Color | Product | Features | Product Category | Product Length | Product Width | Shrink Ratio | Label Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Label Height | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GYE1V101MCQ1GS Nichicon | 9 |
| - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 125°C | Miscellaneous | 48S155195 | - | - | Nichicon | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | - | 35 V | - | - | -55°C ~ 125°C | - | GYE | 0.248 Dia (6.30mm) | ±20% | - | - | - | Hybrid | - | - | - | - | Automotive | - | 100 µF | - | - | - | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | 255 mA @ 120 Hz | 1.7 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.315 (8.00mm) | - | - | - | - | - | AEC-Q200 | ||
![]() GYC1E680MCQ1GS Nichicon | 26 |
| - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.260 L x 0.260 W (6.60mm x 6.60mm) | Polyolefin | ASTM, UL | - | - | 16 AWG to 8 AWG (0.094 in to 0.215 in) | - | 0.14 | - | - | 2000 Hrs @ 135°C | Brady | 130541 | - | + 135 C | Nichicon | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Can | - | - | Active | - | - | No | - | - | 25 V | 25 VDC | - | -55°C ~ 135°C | - | GYC | 0.248 Dia (6.30mm) | ±20% | - | - | - | Hybrid | - | - | - | - | Heat Shrink | - | 68 µF | Capacitors | - | - | SMD/SMT | - | 30mOhm | - | - | - | - | - | - | 17 uA | 1.9 A | - | - | 285 mA @ 120 Hz | 1.9 A @ 100 kHz | - | - | No | Electrolytic Capacitors | 30 mOhms | Blue | Aluminum Hybrid Polymer Capacitors | - | - | - | - | 3 to 1 | 1.5 | 6.3 mm | - | 0.315 (8.00mm) | 7.7 mm | - | - | 0.439 | - | AEC-Q200 | ||
![]() 187XMPL004MG287 Cornell Dubilier Electronics | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | 4 V | - | - | -40°C ~ 105°C | - | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | Polymer | - | - | - | - | Decoupling | - | 180 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.118 (3.00mm) | - | - | - | - | - | - | ||
![]() EEHAZSJ121UB Panasonic | 930 |
| - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | EEH-AZS | - | - | ± 20% | 0.08 | - | - | 4000 Hrs @ 125°C | - | - | - | + 125 C | Panasonic Electronic Components | - 55 C | - | - | Cut Tape (CT);Tape & Box (TB); | - | - | - | Can | - | - | Active | AEC-Q200 | - | - | - | - | 63 V | 63 VDC | - | -55°C ~ 125°C | - | ZSU-A | 0.394 Dia (10.00mm) | ±20% | - | - | - | Hybrid | - | - | - | - | Automotive | - | 120µF | Capacitors | - | - | Radial | - | 19mOhm | - | - | 0.197 (5.00mm) | - | - | - | 75.6 uA | 3 A | - | - | 600 mA @ 120 Hz | 3 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 0.019ohm | - | Aluminum Hybrid Polymer Capacitors | - | - | - | - | - | - | 10 mm | - | 0.500 (12.70mm) | 11.7 mm | - | 11.7mm | - | - | AEC-Q200 | ||
![]() TYOH1E106F62MTR TE Connectivity | 21 |
| - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | - | - | TYOH1 | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | Banner Engineering Corporation | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | 25 V | - | - | -55°C ~ 105°C | - | * | - | ±20% | - | - | - | Polymer | - | - | - | - | - | - | 10 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 157XMPL2R5MG19 Cornell Dubilier Electronics | In Stock | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | CORNELL DUBILIER | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | Y | - | - | 2.5 V | - | - | -40°C ~ 105°C | Bulk | XMPL | 7.3x4.3x1.9 | ±20% | - | - | - | Polymer | - | - | - | - | Decoupling | - | 150uF | - | - | - | - | - | 9mOhm | - | - | - | - | - | 2.5V | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | - | - | - | ||
![]() A769MS477M1ELAS011 KEMET | 38 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A700X107M12RATE018 KEMET | 26 |
| - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | RNC55 | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | 2 | - | ±50ppm/°C | - | 6.2 kOhms | - | - | Metal Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 94SVP157X0016F8 Sprague Goodman | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPRAGUE BUY RESALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 16 V | - | - | - | - | 20 % | - | - | - | - | - | 105 °C | -55 °C | - | - | - | 150 µF | - | - | - | - | - | 35 mΩ | - | Polar | - | - | - | - | - | 2.67 A | 2000 hours | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mm | - | 8.001 mm | - | - | - | - | No | - | ||
![]() A700V336M016ATE025 KEMET | 1048 | - | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | - | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | - | - | - | - | - | - | 6 % | - | - | 2000 Hrs @ 125°C | - | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Molded | - | - | Active | - | - | - | - | - | 16 V | 16 VDC | - | -55°C ~ 125°C | - | AO-Cap A700 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | - | - | Polymer | - | - | - | - | General Purpose | - | 33 µF | Capacitors | - | - | SMD/SMT | - | 25mOhm | - | - | - | - | - | - | 53 uA | 3.3 A | - | - | - | 3.3 A @ 100 kHz | - | - | - | Electrolytic Capacitors | 25 mOhms | - | Aluminum Organic Polymer Capacitors | - | - | - | - | - | - | - | 2 mm | 0.079 (2.00mm) | 7.3 mm | 4.3 mm | - | - | - | - | ||
![]() A700D107M2R5ATE028 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECGC0JB220R TDK | In Stock | - | - | - | - | - | YES | WRAPAROUND | SURFACE MOUNT | - | ALUMINUM (SOLID POLYMER) | 2 | - | - | - | - | - | - | - | - | - | PANASONIC CORP | - | Panasonic Electronic Components | ECGC0JB220R | CB | - | - | - | 105 °C | -40 °C | - | , 3121 | RECTANGULAR PACKAGE | SMT | - | - | Obsolete | - | - | 5.75 | Non-Compliant | No | - | - | - | - | - | - | CB | - | - | - | EAR99 | - | - | - | - | - | - | - | - | 22 µF | - | TR | unknown | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | 6.3 V | 3121 | - | 0.0055 mA | 1300 mA | - | 0.06 | - | - | 20% | 20% | - | - | 90 mΩ | - | - | - | - | - | - | - | - | - | 3.3 mm | - | 7.9 mm | 5.3 mm | - | - | - | - | ||
![]() ESRD151M02B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | Non-Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A780KN396M1JLAS040 KEMET | 405 |
| - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | ITT Cannon | - | - | 0.08 | 1 | - | 4000 Hrs @ 125°C | ITT Cannon | - | - | + 125 C | KEMET | - 55 C | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Vibration-Proof Can | 042941-0808 | - | Active | - | - | - | - | - | 63 V | 63 VDC | - | -55°C ~ 125°C | - | KPT | 0.315 Dia (8.00mm) | ±20% | - | - | - | Hybrid | - | - | - | - | Automotive | - | 39 µF | D-Sub Connectors | - | - | SMD/SMT | - | 40mOhm | - | - | - | - | - | - | 24.6 uA | 1.32 A | - | - | 290.4 mA @ 100 Hz | 1.32 A @ 100 kHz | - | - | - | D-Sub Connectors - Standard Density | 40 mOhms | - | Aluminum Hybrid Polymer Capacitors | - | D-Sub Standard Connectors | - | - | - | - | 8 mm | - | 0.394 (10.00mm) | 9.7 mm | - | - | - | - | AEC-Q200 | ||
![]() 16SVPS39M Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiber Optic Connectors | - | - | - | - | Fiber Optic Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A780KS107M1HLAS031 KEMET | 2310 | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | TE Connectivity / Laird External Antennas | - | - | - | 1 | - | 4000 Hrs @ 125°C | TE Connectivity | - | - | - | KEMET | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | 9.019728 oz | 50 V | - | - | -55°C ~ 125°C | - | A780 | 0.315 Dia (8.00mm) | ±20% | - | - | - | Hybrid | - | - | - | - | Automotive | - | 100 µF | Antennas | - | - | - | - | 31mOhm | - | - | - | - | - | - | - | - | - | - | 352 mA @ 100 Hz | 1.6 A @ 100 kHz | - | - | - | Antenna Accessories | - | - | Mounts | - | Antenna Accessories | - | - | - | - | - | - | 0.492 (12.50mm) | - | - | - | - | - | AEC-Q200 | ||
![]() A750EK277M1AEAE010 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | Tape & Box (TB) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APXN100ARA181MF61G Nippon-Chemi-Con | 47 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APXN160ARA560ME61G Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |