- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Capacitors series | Certificates | Gross weight | Mounting | Service life | Type of capacitor | Operating temperature | Tolerance | Capacitance | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JY2W477M35045HA SAMWHA | In Stock | - | - | Ø35x45mm | JY | RoHS compliant | 67g | SNAP-IN | 10000h | electrolytic | max. 105°C | ±20% | 470µF | 450V DC | ||
![]() JY2W397M35040HC SAMWHA | In Stock | - | - | Ø35x40mm | JY | RoHS compliant | 52g | SNAP-IN | 10000h | electrolytic | max. 105°C | ±20% | 390µF | 450V DC | ||
![]() JY2G127M25030HC SAMWHA | In Stock | - | - | Ø25.4x30mm | JY | RoHS compliant | 22g | SNAP-IN | 10000h | electrolytic | max. 105°C | ±20% | 120µF | 400V DC | ||
![]() HL2W337M25055HC SAMWHA | In Stock | - | - | Ø25x55mm | HL | RoHS compliant | 44g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 330µF | 450V DC | ||
![]() HL2W227M30035HA SAMWHA | In Stock | - | - | Ø30x35mm | HL | RoHS compliant | 38g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 220µF | 450V DC | ||
![]() HL2W227M30030HA SAMWHA | In Stock | - | - | Ø30x30mm | HL | RoHS compliant | 30g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 220µF | 450V DC | ||
![]() HL2W107M25030HA SAMWHA | In Stock | - | - | Ø25.4x30mm | HL | RoHS compliant | 21g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 100µF | 450V DC | ||
![]() HL2W477M35040HA SAMWHA | In Stock | - | - | Ø35x40mm | HL | RoHS compliant | 49g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 470µF | 450V DC | ||
![]() HY2G107M25030HC SAMWHA | In Stock | - | - | Ø25.4x30mm | HY | RoHS compliant | 21.5g | SNAP-IN | 7000h | electrolytic | max. 105°C | ±20% | 100µF | 400V DC | ||
![]() HL2W227M25035HC SAMWHA | In Stock | - | - | Ø25.4x35mm | HL | RoHS compliant | 25g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 220µF | 450V DC | ||
![]() HL2W566M22020HC SAMWHA | In Stock | - | - | Ø22x20mm | HL | RoHS compliant | 11g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 56µF | 450V DC | ||
![]() HL2W157M25030HC SAMWHA | In Stock | - | - | Ø25.4x30mm | HL | RoHS compliant | 21.28g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 150µF | 450V DC | ||
![]() HL2W477M35050HA SAMWHA | In Stock | - | - | Ø35x50mm | HL | RoHS compliant | 59.27g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 470µF | 450V DC | ||
![]() JY2W477M35050HC SAMWHA | In Stock | - | - | Ø35x50mm | JY | RoHS compliant | 66.66g | SNAP-IN | 10000h | electrolytic | max. 105°C | ±20% | 470µF | 450V DC | ||
![]() HL2W337M35040HC SAMWHA | In Stock | - | - | Ø35x40mm | HL | RoHS compliant | 44.73g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 330µF | 450V DC | ||
![]() HY2E108M35045HA SAMWHA | In Stock | - | - | Ø35x45mm | HY | RoHS compliant | 59g | SNAP-IN | 7000h | electrolytic | max. 105°C | ±20% | 1mF | 250V DC | ||
![]() HL2W567M35045HA SAMWHA | In Stock | - | - | Ø35x45mm | HL | RoHS compliant | 60g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 560µF | 450V DC | ||
![]() HL2W477M35045HA SAMWHA | In Stock | - | - | Ø35x45mm | HL | RoHS compliant | 67g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 470µF | 450V DC | ||
![]() HL2W187M30030HA SAMWHA | In Stock | - | - | Ø30x30mm | HL | RoHS compliant | 30g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 180µF | 450V DC | ||
![]() HL2W397M30045HC SAMWHA | In Stock | - | - | Ø30x45mm | HL | RoHS compliant | 43g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 390µF | 450V DC |