- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Capacitors series | Certificates | Gross weight | Mounting | Service life | Type of capacitor | Operating temperature | Tolerance | Capacitance | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HL2D567M22040HC SAMWHA | In Stock | - | - | Ø22x40mm | HL | RoHS compliant | 23g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 560µF | 200V DC | ||
![]() HJ2G108M35060HA SAMWHA | In Stock | - | - | Ø35x60mm | HJ | RoHS compliant | 78.99g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 1mF | 400V DC | ||
![]() HJ2G337M30040HA SAMWHA | In Stock | - | - | Ø30x40mm | HJ | RoHS compliant | 32g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 330µF | 400V DC | ||
![]() HJ2F108M35050HA SAMWHA | In Stock | - | - | Ø35x50mm | HJ | RoHS compliant | 68g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 1mF | - | ||
![]() HJ2G127M25020HC SAMWHA | In Stock | - | - | Ø25.4x20mm | HJ | RoHS compliant | 15g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 120µF | 400V DC | ||
![]() HJ2G127M22025HA SAMWHA | In Stock | - | - | Ø22x25mm | HJ | RoHS compliant | 14g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 120µF | 400V DC | ||
![]() HJ2G157M25025HA SAMWHA | In Stock | - | - | Ø25.4x25mm | HJ | RoHS compliant | 16g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 150µF | 400V DC | ||
![]() HJ2E567M25035HA SAMWHA | In Stock | - | - | Ø25.4x35mm | HJ | RoHS compliant | 23g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 560µF | 250V DC | ||
![]() HJ2W187M22035HA SAMWHA | In Stock | - | - | Ø22x35mm | HJ | RoHS compliant | 20g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 180µF | 450V DC | ||
![]() HJ2E687M22050HA SAMWHA | In Stock | - | - | Ø22x50mm | HJ | RoHS compliant | 27g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 680µF | 250V DC | ||
![]() HJ2G337M35025HA SAMWHA | In Stock | - | - | Ø35x25mm | HJ | RoHS compliant | 32g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 330µF | 400V DC | ||
![]() HJ2V337M25035HA SAMWHA | In Stock | - | - | Ø25.4x35mm | HJ | RoHS compliant | 25g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 330µF | 350V DC | ||
![]() HJ2H477M35045HA SAMWHA | In Stock | - | - | Ø35x45mm | HJ | RoHS compliant | 57g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 470µF | 500V DC | ||
![]() HL2E128M35040HC SAMWHA | In Stock | - | - | Ø35x40mm | HL | RoHS compliant | 58g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 1.2mF | 250V DC | ||
![]() HJ2G686M22020HC SAMWHA | In Stock | - | - | Ø22x20mm | HJ | RoHS compliant | 12g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 68µF | 400V DC | ||
![]() HJ2W107M22025HA SAMWHA | In Stock | - | - | Ø22x25mm | HJ | RoHS compliant | 14g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 100µF | 450V DC | ||
![]() HJ2G687M35040HA SAMWHA | In Stock | - | - | Ø35x40mm | HJ | RoHS compliant | 49g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 680µF | 400V DC | ||
![]() HL2C687M30025HC SAMWHA | In Stock | - | - | Ø30x25mm | HL | RoHS compliant | 27g | SNAP-IN | 5000h | electrolytic | max. 105°C | ±20% | 680µF | 160V DC | ||
![]() HJ2W397M30040HA SAMWHA | In Stock | - | - | Ø30x40mm | HJ | RoHS compliant | 43g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 390µF | 450V DC | ||
![]() HJ2V108M35050HA SAMWHA | In Stock | - | - | Ø35x50mm | HJ | RoHS compliant | 68g | SNAP-IN | 3000h | electrolytic | max. 85°C | ±20% | 1mF | 350V DC |