- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Dimensions | Dissipation Factor DF | Lifetime | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Technology | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A769KS187M1VLAS016 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 157XMPL6R3MG19X Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 105°C | CORNELL DUBILIER | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | Y | 6.3 V | - | -40°C ~ 105°C | Bulk | XMPL | 7.3x4.3x1.9 | ±20% | Polymer | Decoupling | 150uF | - | - | - | - | 9mOhm | - | 6.3V | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | ||
![]() A720V337M004APE006 KEMET | 9000 |
| - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APXE6R3ARA471MH80G Nippon-Chemi-Con | 21 |
| - | Surface Mount | - | - | 8 (Dia) x 7.7mm | - | 2000h | - | - | +105°C | - | -55°C | - | - | - | - | - | - | - | - | NP-CAP PXE | - | ±20% | - | - | 470µF | - | Polymer | - | 3.1mm | - | - | 6.3V dc | 592 μA | 3950mArms | - | - | 12% | - | - | - | 8mm | 7.7mm | - | 7.7mm | - | - | ||
![]() APXE100ARA470ME61G Nippon-Chemi-Con | In Stock | - | - | Surface Mount | - | - | 5 (Dia) x 5.8mm | - | 2000h | - | - | +105°C | - | -55°C | - | - | - | - | - | - | - | - | NP-CAP PXE | - | ±20% | - | - | 47µF | - | Polymer | - | 1.4mm | - | - | 10V dc | 94 μA | 2310mArms | - | - | 12% | - | - | - | 5mm | 5.8mm | - | 5.8mm | - | - | ||
![]() APZ0609221M016R KYOCERA | 9 |
| - | - | - | - | - | 12 % | - | - | - | + 105 C | - | - 55 C | - | Can | - | - | - | 16 VDC | - | - | - | - | 20 % | - | - | 220 uF | Capacitors | - | SMD/SMT | - | - | - | - | 704 uA | 2.5 A | - | - | - | Electrolytic Capacitors | 25 mOhms | Aluminum Polymer Capacitors | 6.3 mm | - | - | 9.3 mm | - | - | ||
![]() 567ULR6R3MEF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 6.3 V | - | -55°C ~ 105°C | - | ULR | 0.248 Dia (6.30mm) | ±20% | Polymer | Decoupling | 560 µF | - | - | - | - | 8mOhm | 0.098 (2.50mm) | - | - | - | 235 mA @ 120 Hz | 4.7 A @ 100 kHz | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 476ULR025MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 25 V | - | -55°C ~ 105°C | - | ULR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 47 µF | - | - | - | - | 36mOhm | 0.138 (3.50mm) | - | - | - | 105 mA @ 120 Hz | 2.1 A @ 100 kHz | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 107ALG035MFBJ Cornell Dubilier Electronics | 29 |
| - | Through Hole | Radial, Can | - | - | - | - | 1500 Hrs @ 125°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 35 V | - | -55°C ~ 125°C | - | ALG | 0.315 Dia (8.00mm) | ±20% | Polymer | Automotive | 100 µF | - | - | - | - | 23mOhm | 0.138 (3.50mm) | - | - | - | 170 mA @ 120 Hz | 3.4 A @ 100 kHz | - | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() A759KS337M1CBAE015 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A750MV277M1HBAE018 KEMET | 45 |
| - | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GYC1H121MCQ1GS Nichicon | 425 |
| - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | 0.1 | - | 4000 Hrs @ 135°C | - | + 135 C | Nichicon | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | Active | - | 50 V | 50 VDC | -55°C ~ 135°C | - | GYC | 0.394 Dia (10.00mm) | ±20% | Hybrid | Automotive | 120 µF | Capacitors | - | SMD/SMT | - | 28mOhm | - | - | 60 uA | 2.6 A | 390 mA @ 120 Hz | 2.6 A @ 100 kHz | - | Electrolytic Capacitors | 28 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | - | 0.413 (10.50mm) | 10 mm | - | AEC-Q200 | ||
![]() A780MN686M1JLAV035 KEMET | 572 | - | - | Surface Mount | Radial, Can - SMD | 0.425 L x 0.406 W (10.80mm x 10.30mm) | - | 0.08 | - | 4000 Hrs @ 125°C | - | + 125 C | KEMET | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Vibration-Proof Can | Active | - | 63 V | 63 VDC | -55°C ~ 125°C | - | A780 | 0.394 Dia (10.00mm) | ±20% | Hybrid | Automotive | 68 µF | Capacitors | - | SMD/SMT | - | 35mOhm | - | - | 42.8 uA | 5.51 A | 363 mA @ 100 Hz | 1.65 A @ 100 kHz | - | Electrolytic Capacitors | 35 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | 10.8 mm | 0.421 (10.70mm) | 10.4 mm | 10.3 mm | AEC-Q200 | ||
![]() 477ALG016MFBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 1500 Hrs @ 125°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 16 V | - | -55°C ~ 125°C | - | ALG | 0.315 Dia (8.00mm) | ±20% | Polymer | Automotive | 470 µF | - | - | - | - | 11mOhm | 0.138 (3.50mm) | - | - | - | 255 mA @ 120 Hz | 5.1 A @ 100 kHz | - | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() 827ULR016MGU Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 16 V | - | -55°C ~ 105°C | - | ULR | 0.394 Dia (10.00mm) | ±20% | Polymer | Decoupling | 820 µF | - | - | - | - | 10mOhm | 0.197 (5.00mm) | - | - | - | 305 mA @ 120 Hz | 6.1 A @ 100 kHz | - | - | - | - | - | - | 0.551 (14.00mm) | - | - | - | ||
![]() 827UVG6R3MFBJ Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 6.3 V | - | -55°C ~ 105°C | - | UVG | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 820 µF | - | - | - | - | 15mOhm | - | - | - | - | 210.5 mA @ 120 Hz | 4.21 A @ 120 kHz | - | - | - | - | - | - | 0.484 (12.30mm) | - | - | - | ||
![]() 567UVR2R5MFE Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 2.5 V | - | -55°C ~ 105°C | - | UVR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 560 µF | - | - | - | - | 12mOhm | - | - | - | - | 210.5 mA @ 120 Hz | 4.21 A @ 120 kHz | - | - | - | - | - | - | 0.413 (10.50mm) | - | - | - | ||
![]() 477UVR016MFBJ Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 16 V | - | -55°C ~ 105°C | - | UVR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 470 µF | - | - | - | - | 14mOhm | - | - | - | - | 202 mA @ 120 Hz | 4.04 A @ 120 kHz | - | - | - | - | - | - | 0.484 (12.30mm) | - | - | - | ||
![]() 477ULR6R3MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 6.3 V | - | -55°C ~ 105°C | - | ULR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 470 µF | - | - | - | - | 8mOhm | 0.138 (3.50mm) | - | - | - | 285 mA @ 120 Hz | 5.7 A @ 100 kHz | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() A700D107M004ATE025 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |