- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Dissipation Factor DF | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Life (Hours) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSPE-TZ151M25V8X10.8NLBWYF NIC Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCM1H220MCL1GS Nichicon | 2344 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 870585873001 Wurth Electronics | 3208 |
| - | - | - | - | 16 % | - | + 125 C | - | - 55 C | - | Can | - | - | - | 63 VDC | - | WCAP-HTAH | - | 20 % | - | - | 10 uF | Capacitors | Through Hole | - | 2.5 mm | 6.3 uA | 840 mA | - | - | - | Electrolytic Capacitors | 100 mOhms | Aluminum Hybrid Polymer Capacitors | 6.3 mm | 8 mm | - | - | - | - | ||
![]() 875575553004 Wurth Electronics | 326 | - | - | - | - | - | 14 % | - | + 105 C | - | - 55 C | - | Can | - | - | - | 25 VDC | - | WCAP-HSG5 | - | 20 % | - | - | 220 uF | Capacitors | SMD/SMT | - | 7 mm | 55 uA | 2.3 A | - | - | - | Electrolytic Capacitors | 27 mOhms | Aluminum Hybrid Polymer Capacitors | 8 mm | 10.5 mm | - | 8.3 mm | - | - | ||
![]() 875575357008 Wurth Electronics | 548 | - | - | - | - | - | 16 % | - | + 105 C | - | - 55 C | - | Can | - | - | - | 16 VDC | - | WCAP-HSG5 | - | 20 % | - | - | 470 uF | Capacitors | SMD/SMT | - | 8.7 mm | 75.2 uA | 2.5 A | - | - | - | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | 10.5 mm | - | 10.3 mm | - | - | ||
![]() 875585357008 Wurth Electronics | 457 | - | - | - | - | - | 16 % | - | + 125 C | - | - 55 C | - | Can | - | - | - | 16 VDC | - | WCAP-HSAH | - | 20 % | - | - | 470 uF | Capacitors | SMD/SMT | - | 8.7 mm | 75.2 uA | 2 A | - | - | - | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | 10.5 mm | - | 10.3 mm | - | - | ||
![]() 875575853004 Wurth Electronics | 396 | - | - | - | - | - | 8 % | - | + 105 C | - | - 55 C | - | Can | - | - | - | 63 VDC | - | WCAP-HSG5 | - | 20 % | - | - | 47 uF | Capacitors | SMD/SMT | - | 7 mm | 29.6 uA | 1.7 A | - | - | - | Electrolytic Capacitors | 40 mOhms | Aluminum Hybrid Polymer Capacitors | 8 mm | 10.5 mm | - | 8.3 mm | - | - | ||
![]() 875585857007 Wurth Electronics | 516 | - | - | - | - | - | 8 % | - | + 125 C | - | - 55 C | - | Can | - | - | - | 63 VDC | - | WCAP-HSAH | - | 20 % | - | - | 68 uF | Capacitors | SMD/SMT | - | 8.7 mm | 42.8 uA | 1.4 A | - | - | - | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | 10.5 mm | - | 10.3 mm | - | - | ||
![]() 875585553004 Wurth Electronics | 564 | - | - | - | - | - | 14 % | - | + 125 C | - | - 55 C | - | Can | - | - | - | 25 VDC | - | WCAP-HSAH | - | 20 % | - | - | 220 uF | Capacitors | SMD/SMT | - | 7 mm | 55 uA | 1.6 A | - | - | - | Electrolytic Capacitors | 27 mOhms | Aluminum Hybrid Polymer Capacitors | 8 mm | 10.5 mm | - | 8.3 mm | - | - | ||
![]() 227ALG035MFBJ Cornell Dubilier Electronics | 49 |
| - | Through Hole | Radial, Can | - | - | 1500 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 35 V | - | -55°C ~ 125°C | ALG | 0.315 Dia (8.00mm) | ±20% | Polymer | Automotive | 220 µF | - | - | 23mOhm | 0.138 (3.50mm) | - | - | - | 170 mA @ 120 Hz | 3.4 A @ 100 kHz | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() A750EK827M0EEAE007 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A780EN476M1HLAS050 KEMET | 1781 |
| - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | 4000 Hrs @ 125°C | + 125 C | KEMET | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | Active | - | 50 V | 50 VDC | -55°C ~ 125°C | A780 | 0.248 Dia (6.30mm) | ±20% | Hybrid | Automotive | 47 µF | Capacitors | SMD/SMT | 50mOhm | - | - | - | - | 237.6 mA @ 100 Hz | 1.08 A @ 100 kHz | Electrolytic Capacitors | 50 mOhms | Aluminum Hybrid Polymer Capacitors | 6.3 mm | - | 0.394 (10.00mm) | 9.7 mm | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0.14 | - | + 125 C | - | - 40 C | - | Can | - | - | - | 25 VDC | - | - | - | 20 % | - | - | 560 uF | Capacitors | SMD/SMT | - | - | - | 2.8 A | - | - | - | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | - | - | 10.2 mm | - | - | ||
![]() 157AVG025MFF Cornell Dubilier Electronics | 23 |
| - | Through Hole | Radial, Can | - | - | 1500 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 25 V | - | -55°C ~ 125°C | AVG | 0.315 Dia (8.00mm) | ±20% | Polymer | General Purpose | 150 µF | - | - | 24mOhm | 0.138 (3.50mm) | - | - | - | 145 mA @ 120 Hz | 2.9 A @ 100 kHz | - | - | - | - | - | 0.374 (9.50mm) | - | - | - | ||
![]() HHXE500GRA121MJA0G United Chemi-Con | 1386 |
| - | - | - | - | - | - | + 135 C | - | - 55 C | - | Can | - | - | - | 50 VDC | - | - | - | 20 % | - | - | 120 uF | Capacitors | SMD/SMT | - | - | - | - | - | - | - | Electrolytic Capacitors | - | Aluminum Hybrid Polymer Capacitors | - | - | - | - | - | - | ||
![]() 4PS560MH11 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4SVP68M Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | 20 % | - | - | - | - | - | - | - | - | 1.4 A | 2000 hours | - | - | - | - | - | 5 mm | 5.9 mm | - | - | - | - | ||
![]() A765EG157M1CLA KEMET | 4806 |
| - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | 2000 Hrs @ 105°C | - | KEMET | - | Tape & Reel (TR) | - | Active | - | 16 V | - | -55°C ~ 105°C | A765 | 0.248 Dia (6.30mm) | ±20% | Polymer | General Purpose | 150 µF | - | - | - | - | - | - | - | 126.5 mA @ 120 Hz | 2.53 A @ 100 kHz | - | - | - | - | - | 0.287 (7.30mm) | - | - | - | ||
![]() 337ULR025MGU Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 25 V | - | -55°C ~ 105°C | ULR | 0.394 Dia (10.00mm) | ±20% | Polymer | Decoupling | 330 µF | - | - | 45mOhm | 0.197 (5.00mm) | - | - | - | 135 mA @ 120 Hz | 2.7 A @ 100 kHz | - | - | - | - | - | 0.551 (14.00mm) | - | - | - | ||
![]() 4SVPA150MAA Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |