- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Dimensions | Dissipation Factor DF | Lifetime | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Technology | Termination Style | Lead Pitch | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Product Type | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A750MV108M1EEAE014 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A769MS227M1GLAS014 KEMET | 25 |
| - | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 227XMPL004MG197 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Tape & Reel (TR) | - | Active | - | 4 V | - | -40°C ~ 105°C | - | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | Decoupling | 220 µF | - | - | - | - | - | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | ||
![]() 158ULR6R3MGU Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 6.3 V | - | -55°C ~ 105°C | - | ULR | 0.394 Dia (10.00mm) | ±20% | Polymer | Decoupling | 1500 µF | - | - | - | - | 10mOhm | 0.197 (5.00mm) | - | - | - | 278 mA @ 120 Hz | 5.56 A @ 100 kHz | - | - | - | - | - | - | 0.551 (14.00mm) | - | - | - | ||
![]() 477ULR016MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 16 V | - | -55°C ~ 105°C | - | ULR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 470 µF | - | - | - | - | 11mOhm | 0.138 (3.50mm) | - | - | - | 255 mA @ 120 Hz | 5.1 A @ 100 kHz | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() APSG160ELL271MH06S Nippon-Chemi-Con | 40 |
| - | Through Hole | - | - | 8 (Dia) x 6mm | - | 1000h | - | - | +105°C | - | -55°C | - | - | - | - | - | - | - | - | PSG | - | ±20% | - | - | 270µF | - | Polymer | - | 3.5mm | - | - | 16V dc | 500 μA | 3300mArms | - | - | 12% | - | - | - | 8mm | 6mm | - | - | - | - | ||
![]() APSF2R5ELL561MF08S Nippon-Chemi-Con | 40 |
| - | Through Hole | - | - | 6.3 (Dia) x 8mm | - | 1000h | - | - | +105°C | - | -55°C | - | - | - | - | - | - | - | - | PSF | - | ±20% | - | - | 560µF | - | Polymer | - | 2.5mm | - | - | 2.5V dc | 500 μA | 5900mArms | - | - | 10% | - | - | - | 6.3mm | 8mm | - | - | - | - | ||
![]() APSF160ELL331MH08S Nippon-Chemi-Con | 40 |
| - | Through Hole | - | - | 8 (Dia) x 8mm | - | 1000h | - | - | +105°C | - | -55°C | - | - | - | - | - | - | - | - | PSF | - | ±20% | - | - | 330µF | - | Polymer | - | 3.5mm | - | - | 16V dc | 1.05 mA | 4700mArms | - | - | 10% | - | - | - | 8mm | 8mm | - | - | - | - | ||
![]() APSF6R3ELL821MF08S Nippon-Chemi-Con | In Stock | - | - | Through Hole | - | - | 6.3 (Dia) x 8mm | - | 1000h | - | - | +105°C | - | -55°C | - | - | - | - | - | - | - | - | PSF | - | ±20% | - | - | 820µF | - | Polymer | - | 2.5mm | - | - | 6.3V dc | 1.03 mA | 4700mArms | - | - | 10% | - | - | - | 6.3mm | 8mm | - | - | - | - | ||
![]() APSG160ELL222MJ20S Nippon-Chemi-Con | 246 |
| - | Through Hole | J20 | - | 10 (Dia) x 20mm | - | 1000h | - | - | +105°C | - | -55°C | - | - | - | - | - | - | - | - | PSG | - | ±20% | - | - | 2.2mF | - | Polymer | - | 5mm | - | - | 16V dc | 500 μA | 8100mArms | - | - | 0.12% | - | - | - | 10mm | 20mm | - | 20mm | - | - | ||
![]() GYE1E471MCQ1GS Nichicon | 449 |
| - | Surface Mount | Radial, Can - SMD | 0.406 L x 0.406 W (10.30mm x 10.30mm) | - | 0.14 | - | 4000 Hrs @ 125°C | - | + 125 C | Nichicon | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | Active | - | 25 V | 25 VDC | -55°C ~ 125°C | - | GYE | 0.394 Dia (10.00mm) | ±20% | Hybrid | Automotive | 470 µF | Capacitors | - | SMD/SMT | - | 20mOhm | - | - | 117.5 uA | 2.8 A | 420 mA @ 120 Hz | 2.8 A @ 100 kHz | - | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | - | 0.413 (10.50mm) | 10 mm | - | AEC-Q200 | ||
![]() 226ULR025MEF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | 2000 Hrs @ 105°C | - | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | - | 25 V | - | -55°C ~ 105°C | - | ULR | 0.248 Dia (6.30mm) | ±20% | Polymer | Decoupling | 22 µF | - | - | - | - | 45mOhm | 0.098 (2.50mm) | - | - | - | 93.5 mA @ 120 Hz | 1.87 A @ 100 kHz | - | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 187XMPL2R5MG19 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | - | - | 1000 Hrs @ 105°C | CORNELL DUBILIER | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | Y | 2.5 V | - | -40°C ~ 105°C | Bulk | XMPL | 7.3x4.3x1.9 | ±20% | Polymer | Decoupling | 180uF | - | - | - | - | 9mOhm | - | 2.5V | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | - | ||
![]() A291KP371Q063B KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Capacitors | - | - | - | - | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | - | ||
![]() APV0811471M025R KYOCERA | 39 |
| - | - | - | - | - | 12 % | - | - | - | + 105 C | - | - 55 C | - | Can | - | - | - | 25 VDC | - | - | APV | - | 20 % | - | - | 470 uF | Capacitors | - | SMD/SMT | - | - | - | - | 2.35 mA | 2.9 A | - | - | - | Electrolytic Capacitors | 27 mOhms | Aluminum Polymer Capacitors | 8 mm | - | - | 11.5 mm | - | - | ||
![]() APZ0604101M016R KYOCERA | In Stock | - | - | - | - | - | - | 12 % | - | - | - | + 105 C | - | - 55 C | - | Can | - | - | - | 16 VDC | - | - | APZ | - | 20 % | - | - | 100 uF | Capacitors | - | SMD/SMT | - | - | - | - | 500 uA | 2 A | - | - | - | Electrolytic Capacitors | 50 mOhms | Aluminum Polymer Capacitors | 6.3 mm | - | - | 4.5 mm | - | - | ||
![]() APV0609271M016R KYOCERA | 39 |
| - | - | - | - | - | 12 % | - | - | - | + 105 C | - | - 55 C | - | Can | - | - | - | 16 VDC | - | - | APV | - | 20 % | - | - | 270 uF | Capacitors | - | SMD/SMT | - | - | - | - | 864 uA | 2.7 A | - | - | - | Electrolytic Capacitors | 22 mOhms | Aluminum Polymer Capacitors | 6.3 mm | - | - | 9.3 mm | - | - | ||
![]() 870585775004 Wurth Electronics | 605 | - | - | - | - | - | - | 16 % | - | - | - | + 125 C | - | - 55 C | - | Can | - | - | - | 50 VDC | - | - | - | - | 20 % | - | - | 56 uF | Capacitors | - | Through Hole | - | - | 5 mm | - | 28 uA | 1.85 A | - | - | - | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | 10 mm | - | - | - | - | ||
![]() 870575875005 Wurth Electronics | 186 | - | - | - | - | - | - | 16 % | - | - | - | + 105 C | - | - 55 C | - | Can | - | - | - | 63 VDC | - | - | - | - | 20 % | - | - | 47 uF | Capacitors | - | Through Hole | - | - | 5 mm | - | 29.6 uA | 2.1 A | - | - | - | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | 10 mm | - | - | - | - | ||
![]() 870575574002 Wurth Electronics | 805 | - | - | - | - | - | - | 16 % | - | - | - | + 105 C | - | - 55 C | - | Can | - | - | - | 25 VDC | - | - | - | - | 20 % | - | - | 150 uF | Capacitors | - | Through Hole | - | - | 3.5 mm | - | 37.5 uA | 1.9 A | - | - | - | Electrolytic Capacitors | 27 mOhms | Aluminum Hybrid Polymer Capacitors | 8 mm | 9 mm | - | - | - | - |