- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of terminals | Surface Mount Land Size | Base Product Number | Body dimensions | Capacitance Tolerance | Certificates | Dissipation Factor DF | Gross weight | Leads | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Package | Package Type | Product Status | Qualification | Service life | Type of capacitor | Voltage Rated | Voltage Rating DC | Operating temperature | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Terminal pitch | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Operating voltage | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 27 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | + 125 C | - | - 55 C | - | - | Can | - | - | - | - | - | 25 VDC | - | - | B40600 | - | 20 % | - | - | 1700 uF | Capacitors | - | Axial | - | - | - | 9.2 A | - | - | Electrolytic Capacitors | 4 mOhms | Aluminum Organic Polymer Capacitors | - | - | - | 16 mm | - | - | 25 mm | - | - | - | ||
![]() A755KS128M0GCAE014 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APXN2R5ARA561MF61G Nippon-Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A755MS108M1AEAE013 KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | Tape & Box (TB) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APXA100ARA561MJC0G NIPPON PRECISION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 277ULR016MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | - | Bulk | - | Active | - | - | - | 16 V | - | - | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 270 µF | - | - | - | 13mOhm | 0.138 (3.50mm) | - | - | 250 mA @ 120 Hz | 5 A @ 100 kHz | - | - | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | - | ||
![]() EEF-SX0D151ER Panasonic | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | 0.287 L x 0.169 W (7.30mm x 4.30mm) | EEF-SX | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | Panasonic Electronic Components | - | - | Tape & Reel (TR) | - | Active | - | - | - | 2 V | - | - | -55°C ~ 105°C | SP-Cap SX | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 150 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 (2.00mm) | - | - | - | - | ||
![]() EEHZS1H271UP Panasonic | 9000 | - | - | Surface Mount | Radial, Can - SMD | - | 0.406 L x 0.406 W (10.30mm x 10.30mm) | EEH-ZS | - | ± 20% | - | 0.1 | - | - | 4000 Hrs @ 125°C | + 125 C | Panasonic Electronic Components | - 55 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | Active | AEC-Q200 | - | - | 50 V | 50 VDC | - | -55°C ~ 125°C | ZSU | 0.394 Dia (10.00mm) | ±20% | Hybrid | Automotive | 270µF | Capacitors | - | SMD/SMT | 13mOhm | - | 135 uA | 3.7 A | 740 mA @ 120 Hz | 3.7 A @ 100 kHz | Electrolytic Capacitors | 0.013ohm | Aluminum Hybrid Polymer Capacitors | - | - | - | 10 mm | - | 0.661 (16.80mm) | 16.5 mm | - | 16.5mm | AEC-Q200 | ||
![]() GT2W338M76120SB SAMWHA | In Stock | - | - | - | - | - | - | - | Ø76x120mm | - | RoHS compliant | - | 614.4g | screw | - | - | - | - | mounting clamp | - | - | - | - | 2000h | electrolytic | - | - | -25...85°C | - | - | - | ±20% | - | - | 3.3mF | - | - | - | - | - | - | - | - | - | - | - | - | 450V DC | - | - | - | - | - | - | - | - | - | ||
![]() HC2G476M22025HA SAMWHA | In Stock | - | - | - | - | 2 | - | - | Ø22x25mm | - | RoHS compliant | - | 12.4g | - | - | - | - | - | SNAP-IN | - | - | - | - | - | electrolytic | - | - | -25...85°C | - | - | - | ±20% | - | - | 47µF | - | 10mm | - | - | - | - | - | - | - | - | - | - | 400V DC | - | - | - | - | - | - | - | - | - | ||
![]() HC1J478M30035HA SAMWHA | In Stock | - | - | - | - | 2 | - | - | Ø30x35mm | - | RoHS compliant | - | 25.257g | - | - | - | - | - | SNAP-IN | - | - | - | - | - | electrolytic | - | - | -40...85°C | - | - | - | ±20% | - | - | 4.7mF | - | 10mm | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | - | - | - | - | - | - | ||
![]() MAL215957331E3 VISHAY | 483 |
| - | - | - | - | - | - | Ø35x40mm | - | RoHS compliant | - | 55g | - | - | - | - | - | SNAP-IN | - | - | - | - | - | electrolytic | - | - | -25...105°C | - | - | - | ±20% | - | - | 330µF | - | - | - | - | - | - | - | - | - | - | - | - | 450V DC | - | - | - | - | - | - | - | - | - | ||
![]() MAL215957689E3 VISHAY | 39 |
| - | - | - | - | - | - | Ø25x25mm | - | RoHS compliant | - | 20g | - | - | - | - | - | SNAP-IN | - | - | - | - | - | electrolytic | - | - | -25...105°C | - | - | - | ±20% | - | - | 68µF | - | - | - | - | - | - | - | - | - | - | - | - | 450V DC | - | - | - | - | - | - | - | - | - | ||
![]() MAL210118223E3 VISHAY | 75 |
| - | - | - | - | - | - | Ø50x80mm | - | RoHS compliant | - | 200g | - | - | - | - | - | screw type | - | - | - | - | - | electrolytic | - | - | -40...85°C | - | - | - | ±20% | - | - | 22mF | - | - | - | - | - | - | - | - | - | - | - | - | 63V DC | - | - | - | - | - | - | - | - | - | ||
![]() MAL205646103E3 VISHAY | 761 |
| - | - | - | - | - | - | Ø25x40mm | - | RoHS compliant | - | 27g | - | - | - | - | - | SNAP-IN | - | - | - | - | - | electrolytic | - | - | -40...85°C | - | - | - | ±20% | - | - | 10mF | - | - | - | - | - | - | - | - | - | - | - | - | 25V DC | - | - | - | - | - | - | - | - | - | ||
![]() MAL205752331E3 VISHAY | 948 |
| - | - | - | - | - | - | Ø25x30mm | - | RoHS compliant | - | 22g | - | - | - | - | - | SNAP-IN | - | - | - | - | - | electrolytic | - | - | -25...85°C | - | - | - | ±20% | - | - | 330µF | - | - | - | - | - | - | - | - | - | - | - | - | 200V DC | - | - | - | - | - | - | - | - | - | ||
![]() MAL205953101E3 VISHAY | In Stock | - | - | - | - | - | - | - | Ø22x30mm | - | RoHS compliant | - | 20g | - | - | - | - | - | SNAP-IN | - | - | - | - | - | electrolytic | - | - | -25...105°C | - | - | - | ±20% | - | - | 100µF | - | - | - | - | - | - | - | - | - | - | - | - | 250V DC | - | - | - | - | - | - | - | - | - | ||
![]() MAL205159103E3 VISHAY | 39 |
| - | - | - | - | - | - | Ø40x100mm | - | RoHS compliant | - | 70g | - | - | - | - | - | SNAP-IN | - | - | - | - | - | electrolytic | - | - | -40...85°C | - | - | - | ±20% | - | - | 10mF | - | - | - | - | - | - | - | - | - | - | - | - | 100V DC | - | - | - | - | - | - | - | - | - | ||
![]() MAL210116333E3 VISHAY | 26 |
| - | - | - | - | - | - | Ø35x80mm | - | RoHS compliant | - | 117.58g | - | - | - | - | - | screw type | - | - | - | - | 10000h | electrolytic | - | - | -40...85°C | - | - | - | ±20% | - | - | 33mF | - | - | - | - | - | - | - | - | - | - | - | - | 25V DC | - | - | - | - | - | - | - | - | - | ||
![]() MAL209526102E3 VISHAY | 231 | - | - | - | - | - | - | - | Ø40x70mm | - | RoHS compliant | - | 108.13g | - | - | - | - | - | SNAP-IN | - | - | - | - | 10000h | electrolytic | - | - | -40...85°C | - | - | - | ±20% | - | - | 1mF | - | - | - | - | - | - | - | - | - | - | - | - | 400V DC | - | - | - | - | - | - | - | - | - |