- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Dissipation Factor DF | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Package | Package Type | Product Status | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current @ High Frequency | Product Type | ESR | Product | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPA0606470M025K KYOCERA | 487 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPA | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() RPA0608561M002K KYOCERA | 1824 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPA | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() RPF0610561M010K KYOCERA | 1762 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() RPF1018821M035K KYOCERA | 419 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() RPF0607330M050K KYOCERA | 2290 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() RPF5509561M006K KYOCERA | 2406 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() RPF1015331M050K KYOCERA | 3942 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() RPF1015221M063K KYOCERA | 226 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() RPF0811331M025K KYOCERA | 428 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() RPA1010331M025K KYOCERA | 570 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPA | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() RPA0808470M050K KYOCERA | 797 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPA | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() RPF0610102M006K KYOCERA | 1525 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() RPF0608471M006K KYOCERA | 2430 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 0.12 | - | + 145 C | - | - | Can | - | - | 35 VDC | - | - | - | 20 % | - | - | 330 uF | Capacitors | SMD/SMT | - | - | - | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | 10 mm | - | 10 mm | - | ||
![]() 227XMPL004MG28X Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | 1000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | Tape & Reel (TR) | - | Active | 4 V | - | -40°C ~ 105°C | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | Decoupling | 220 µF | - | - | 9mOhm | - | 3 A @ 100 kHz | - | - | - | - | 0.118 (3.00mm) | - | - | ||
![]() RPA1010102M010K KYOCERA | 917 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPA | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() RPA0609101M025K KYOCERA | 716 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPA | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() RPF1018821M025K KYOCERA | 685 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() RPA1012271M035K KYOCERA | 476 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPA | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - | ||
![]() RPF0607470M035K KYOCERA | 794 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | - | - | - | - |