- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RPF0811821M010K KYOCERA | 1070 |
| - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | ||
![]() RPF1012681M016K KYOCERA | 465 |
| - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | ||
![]() RPA0812151M035K KYOCERA | 1100 |
| - | - | - | - | - | - | - | - | - | - | RPA | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | ||
![]() RPF0816821M025K KYOCERA | 2544 |
| - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | ||
![]() RPA0608561M006K KYOCERA | 1613 |
| - | - | - | - | - | - | - | - | - | - | RPA | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | ||
![]() RPA0608331M010K KYOCERA | 1335 |
| - | - | - | - | - | - | - | - | - | - | RPA | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | ||
![]() RPA0606101M006K KYOCERA | 1476 |
| - | - | - | - | - | - | - | - | - | - | RPA | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | ||
![]() RPA0812122M002K KYOCERA | 1125 |
| - | - | - | - | - | - | - | - | - | - | RPA | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | ||
![]() RPF0611471M016K KYOCERA | 46 |
| - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | ||
![]() RPF0609681M006K KYOCERA | 2173 |
| - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | ||
![]() RPF0608560M050K KYOCERA | 2225 |
| - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | ||
![]() RPA0808102M002K KYOCERA | 942 |
| - | - | - | - | - | - | - | - | - | - | RPA | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | ||
![]() RPF0509330M035K KYOCERA | 807 |
| - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | ||
![]() RPF1012221M050K KYOCERA | 195 |
| - | - | - | - | - | - | - | - | - | - | RPF | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | ||
![]() RPA1012471M016K KYOCERA | 685 |
| - | - | - | - | - | - | - | - | - | - | RPA | - | - | - | - | - | Capacitors | - | - | - | - | Electrolytic Capacitors | - | - | ||
![]() 107ULG035MGU Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 35 V | -55°C ~ 105°C | ULG | 0.394 Dia (10.00mm) | ±20% | Polymer | Decoupling | 100 µF | - | 65mOhm | 0.197 (5.00mm) | 93.5 mA @ 120 Hz | 1.87 A @ 100 kHz | - | 0.551 (14.00mm) | - | ||
![]() 687UVG2R5MFBJ Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327 L x 0.327 W (8.30mm x 8.30mm) | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 2.5 V | -55°C ~ 105°C | UVG | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 680 µF | - | 13mOhm | - | 226 mA @ 120 Hz | 4.52 A @ 120 kHz | - | 0.484 (12.30mm) | - | ||
![]() 477XMPL002MG19 Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | 1000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 2 V | -40°C ~ 105°C | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | Decoupling | 470 µF | - | - | - | - | 3 A @ 100 kHz | - | 0.083 (2.10mm) | - | ||
![]() 336ULR025MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 25 V | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 33 µF | - | 40mOhm | 0.138 (3.50mm) | 102.5 mA @ 120 Hz | 2.05 A @ 100 kHz | - | 0.354 (9.00mm) | - | ||
![]() 187ULG016MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | Cornell Dubilier / Illinois Capacitor | Bulk | Active | 16 V | -55°C ~ 105°C | ULG | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 180 µF | - | 16mOhm | 0.138 (3.50mm) | 218 mA @ 120 Hz | 4.36 A @ 100 kHz | - | 0.512 (13.00mm) | - |