- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Capacitance Tolerance | Dissipation Factor DF | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 875585357006 Wurth Electronics | 506 | - | - | - | - | - | - | 16 % | - | + 125 C | - | - 55 C | - | Can | - | - | 16 VDC | - | WCAP-HSAH | - | 20 % | - | - | 330 uF | Capacitors | SMD/SMT | - | 8.7 mm | 52.8 uA | 2 A | - | - | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 10 mm | 10.5 mm | - | 10.3 mm | - | - | ||
![]() 875585544002 Wurth Electronics | 872 | - | - | - | - | - | - | 14 % | - | + 125 C | - | - 55 C | - | Can | - | - | 25 VDC | - | WCAP-HSAH | - | 20 % | - | - | 56 uF | Capacitors | SMD/SMT | - | 5.6 mm | 14 uA | 900 mA | - | - | Electrolytic Capacitors | 50 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 6.3 mm | 5.8 mm | - | 6.6 mm | - | - | ||
![]() 875585753005 Wurth Electronics | 461 | - | - | - | - | - | - | 10 % | - | + 125 C | - | - 55 C | - | Can | - | - | 50 VDC | - | WCAP-HSAH | - | 20 % | - | - | 68 uF | Capacitors | SMD/SMT | - | 7 mm | 34 uA | 1.25 A | - | - | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 8 mm | 10.5 mm | - | 8.3 mm | - | - | ||
![]() 870585774003 Wurth Electronics | 812 | - | - | - | - | - | - | 16 % | - | + 125 C | - | - 55 C | - | Can | - | - | 50 VDC | - | WCAP-HTAH | - | 20 % | - | - | 47 uF | Capacitors | Through Hole | - | 3.5 mm | 23.5 uA | 1.52 A | - | - | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 8 mm | 11.5 mm | - | - | - | - | ||
![]() 875575757007 Wurth Electronics | 179 | - | - | - | - | - | - | 10 % | - | + 105 C | - | - 55 C | - | Can | - | - | 50 VDC | - | WCAP-HSG5 | - | 20 % | - | - | 100 uF | Capacitors | SMD/SMT | - | 8.7 mm | 50 uA | 2 A | - | - | Electrolytic Capacitors | 28 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 10 mm | 10.5 mm | - | 10.3 mm | - | - | ||
![]() 875575845002 Wurth Electronics | 333 | - | - | - | - | - | - | 8 % | - | + 105 C | - | - 55 C | - | Can | - | - | 63 VDC | - | WCAP-HSG5 | - | 20 % | - | - | 22 uF | Capacitors | SMD/SMT | - | 5.6 mm | 13.9 uA | 1.5 A | - | - | Electrolytic Capacitors | 80 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 6.3 mm | 7.7 mm | - | 6.6 mm | - | - | ||
![]() 875575961005 Wurth Electronics | 157 | - | - | - | - | - | - | 8 % | - | + 105 C | - | - 55 C | - | Can | - | - | 100 VDC | - | WCAP-HSG5 | - | 20 % | - | - | 33 uF | Capacitors | SMD/SMT | - | 8.7 mm | 33 uA | 1.6 A | - | - | Electrolytic Capacitors | 40 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 10 mm | 12.4 mm | - | 10.3 mm | - | - | ||
![]() 870575574003 Wurth Electronics | 727 | - | - | - | - | - | - | 16 % | - | + 105 C | - | - 55 C | - | Can | - | - | 25 VDC | - | WCAP-HTG5 | - | 20 % | - | - | 220 uF | Capacitors | Through Hole | - | 3.5 mm | 55 uA | 2.25 A | - | - | Electrolytic Capacitors | 24 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 8 mm | 11.5 mm | - | - | - | - | ||
![]() NSP331M4D6ATRF NIC Components | In Stock | - | - | - | - | - | 20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 uF | - | - | - | - | - | 5100 mA | - | - | - | 15 mOhm | - | 7.3 mm | 4.3 mm | - | - | - | - | - | - | ||
![]() 278ULR2R5MGU Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 2.5 V | - | -55°C ~ 105°C | ULR | 0.394 Dia (10.00mm) | ±20% | Polymer | Decoupling | 2700 µF | - | - | 8mOhm | 0.197 (5.00mm) | - | - | 283 mA @ 120 Hz | 5.66 A @ 100 kHz | - | - | - | - | - | - | - | 0.551 (14.00mm) | - | - | - | ||
![]() 827ULR010MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 10 V | - | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 820 µF | - | - | 8mOhm | 0.138 (3.50mm) | - | - | 305 mA @ 120 Hz | 6.1 A @ 100 kHz | - | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() A750MW187M1JEAE020 KEMET | In Stock | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A780EN187M1ELAS045 KEMET | 716 | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | - | 4000 Hrs @ 125°C | + 125 C | KEMET | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | Active | 25 V | 25 VDC | -55°C ~ 125°C | A780 | 0.248 Dia (6.30mm) | ±20% | Hybrid | Automotive | 180 µF | Capacitors | SMD/SMT | 45mOhm | - | - | - | 460 mA @ 100 Hz | 1.15 A @ 100 kHz | Electrolytic Capacitors | 45 mOhms | Aluminum Hybrid Polymer Capacitors | - | - | 6.3 mm | - | 0.394 (10.00mm) | 9.7 mm | - | AEC-Q200 | ||
![]() A798V477M2R5APE003 KEMET | 132 | - | - | - | - | - | - | 6 | - | + 125 C | KEMET | - 55 C | Tape & Reel (TR) | Molded | Active | - | 2.5 VDC | - | * | - | 20 % | - | - | 470 uF | Capacitors | SMD/SMT | - | - | 70.5 uA | 2.92 A | - | - | Electrolytic Capacitors | 3 mOhms | Aluminum Organic Polymer Capacitors | - | - | - | 1.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() A700X226M035ATE025 KEMET | 56 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287 L x 0.169 W (7.30mm x 4.30mm) | - | - | 2000 Hrs @ 125°C | - | KEMET | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 35 V | - | -55°C ~ 125°C | AO-Cap A700 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 22 µF | - | - | 25mOhm | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | ||
![]() 567ULR4R0MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 4 V | - | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 560 µF | - | - | 7mOhm | 0.138 (3.50mm) | - | - | 305 mA @ 120 Hz | 6.1 A @ 100 kHz | - | - | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() 567ULR2R5MDK Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 2.5 V | - | -55°C ~ 105°C | ULR | 0.197 Dia (5.00mm) | ±20% | Polymer | Decoupling | 560 µF | - | - | 7mOhm | 0.079 (2.00mm) | - | - | 209 mA @ 120 Hz | 4.18 A @ 100 kHz | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | ||
![]() 158ULR2R5MGU Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 2.5 V | - | -55°C ~ 105°C | ULR | 0.394 Dia (10.00mm) | ±20% | Polymer | Decoupling | 1500 µF | - | - | 7mOhm | 0.197 (5.00mm) | - | - | 305 mA @ 120 Hz | 6.1 A @ 100 kHz | - | - | - | - | - | - | - | 0.551 (14.00mm) | - | - | - | ||
![]() A759EA126M1JAAE060 KEMET | In Stock | - | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 157AVG063MGBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | - | 2000 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 63 V | - | -55°C ~ 125°C | AVG | 0.394 Dia (10.00mm) | ±20% | Polymer | General Purpose | 150 µF | - | - | 28mOhm | 0.197 (5.00mm) | - | - | 127.5 mA @ 120 Hz | 2.55 A @ 100 kHz | - | - | - | - | - | - | - | 0.532 (13.50mm) | - | - | - |