- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Capacitance | Subcategory | Technology | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Diameter | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCM1E101MCL1GS Nichicon | 1753 |
| - | - | - | - | - | + 125 C | - | - 55 C | - | Can | - | - | 25 VDC | - | - | PCM | - | 20 % | - | - | - | 100 uF | Capacitors | - | SMD/SMT | - | - | - | 75 uA | 1.7 A | - | - | Electrolytic Capacitors | 82 mOhms | Aluminum Polymer Capacitors | 8 mm | 7 mm | - | - | ||
![]() PCM1E560MCL1GS Nichicon | 1782 |
| - | - | - | - | - | + 125 C | - | - 55 C | - | Can | - | - | 25 VDC | - | - | PCM | - | 20 % | - | - | - | 56 uF | Capacitors | - | SMD/SMT | - | - | - | 42 uA | 1.2 A | - | - | Electrolytic Capacitors | 86 mOhms | Aluminum Polymer Capacitors | 6.3 mm | 6 mm | - | - | ||
![]() PCM1D151MCL1GS Nichicon | 925 |
| - | - | - | - | - | + 125 C | - | - 55 C | - | Can | - | - | 20 VDC | - | - | PCM | - | 20 % | - | - | - | 150 uF | Capacitors | - | SMD/SMT | - | - | - | 90 uA | 1.7 A | - | - | Electrolytic Capacitors | 78 mOhms | Aluminum Polymer Capacitors | 8 mm | 7 mm | - | - | ||
![]() PCM1D471MCL1GS Nichicon | 395 |
| - | - | - | - | - | + 125 C | - | - 55 C | - | Can | - | - | 20 VDC | - | - | PCM | - | 20 % | - | - | - | 470 uF | Capacitors | - | SMD/SMT | - | - | - | 282 uA | 2.8 A | - | - | Electrolytic Capacitors | 36 mOhms | Aluminum Polymer Capacitors | 8 mm | 12 mm | - | - | ||
Tiny WHSL | 1144 |
| - | Surface Mount | 2917 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100µF | - | Polymer | - | - | - | 10V dc | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 187AVG035MFBJ Cornell Dubilier Electronics | 36 |
| - | Through Hole | Radial, Can | - | 1500 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 35 V | - | -55°C ~ 125°C | - | AVG | 0.315 Dia (8.00mm) | ±20% | - | Polymer | General Purpose | 180 µF | - | - | - | 26mOhm | 0.138 (3.50mm) | - | - | - | 147.5 mA @ 120 Hz | 2.95 A @ 100 kHz | - | - | - | - | - | 0.532 (13.50mm) | - | ||
![]() 107ULG020MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 20 V | - | -55°C ~ 105°C | - | ULG | 0.315 Dia (8.00mm) | ±20% | - | Polymer | Decoupling | 100 µF | - | - | - | 34mOhm | 0.138 (3.50mm) | - | - | - | 125 mA @ 120 Hz | 2.5 A @ 100 kHz | - | - | - | - | - | 0.512 (13.00mm) | - | ||
![]() 227ALG035MGBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 1500 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 35 V | - | -55°C ~ 125°C | - | ALG | 0.394 Dia (10.00mm) | ±20% | - | Polymer | Automotive | 220 µF | - | - | - | 21mOhm | 0.197 (5.00mm) | - | - | - | 170 mA @ 120 Hz | 3.4 A @ 100 kHz | - | - | - | - | - | 0.532 (13.50mm) | - | ||
![]() 477ULR2R5MDK Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 2.5 V | - | -55°C ~ 105°C | - | ULR | 0.197 Dia (5.00mm) | ±20% | - | Polymer | Decoupling | 470 µF | - | - | - | 7mOhm | 0.079 (2.00mm) | - | - | - | 209 mA @ 120 Hz | 4.18 A @ 100 kHz | - | - | - | - | - | 0.394 (10.00mm) | - | ||
![]() 107AVG063MFBJ Cornell Dubilier Electronics | 17282 |
| - | Through Hole | Radial, Can | - | 2000 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 63 V | - | -55°C ~ 125°C | - | AVG | 0.315 Dia (8.00mm) | ±20% | - | Polymer | General Purpose | 100 µF | - | - | - | 32mOhm | 0.138 (3.50mm) | - | - | - | 105 mA @ 120 Hz | 2.1 A @ 100 kHz | - | - | - | - | - | 0.532 (13.50mm) | - | ||
![]() 687ULR010MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 10 V | - | -55°C ~ 105°C | - | ULR | 0.315 Dia (8.00mm) | ±20% | - | Polymer | Decoupling | 680 µF | - | - | - | 10mOhm | 0.138 (3.50mm) | - | - | - | 290 mA @ 120 Hz | 5.8 A @ 100 kHz | - | - | - | - | - | 0.512 (13.00mm) | - | ||
![]() 477ALG025MGBJ Cornell Dubilier Electronics | 41 |
| - | Through Hole | Radial, Can | - | 1500 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 25 V | - | -55°C ~ 125°C | - | ALG | 0.394 Dia (10.00mm) | ±20% | - | Polymer | Automotive | 470 µF | - | - | - | 14mOhm | 0.197 (5.00mm) | - | - | - | 252.5 mA @ 120 Hz | 5.05 A @ 100 kHz | - | - | - | - | - | 0.532 (13.50mm) | - | ||
![]() 128ALG016MGBJ Cornell Dubilier Electronics | 6 |
| - | Through Hole | Radial, Can | - | 1500 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 16 V | - | -55°C ~ 125°C | - | ALG | 0.394 Dia (10.00mm) | ±20% | - | Polymer | Automotive | 1200 µF | - | - | - | 11mOhm | 0.197 (5.00mm) | - | - | - | 305 mA @ 120 Hz | 6.1 A @ 100 kHz | - | - | - | - | - | 0.532 (13.50mm) | - | ||
![]() 336ULR020MEF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 20 V | - | -55°C ~ 105°C | - | ULR | 0.248 Dia (6.30mm) | ±20% | - | Polymer | Decoupling | 33 µF | - | - | - | 35mOhm | 0.098 (2.50mm) | - | - | - | 100 mA @ 120 Hz | 2 A @ 100 kHz | - | - | - | - | - | 0.354 (9.00mm) | - | ||
![]() 157UVR6R3MEW Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 6.3 V | - | -55°C ~ 105°C | - | UVR | 0.248 Dia (6.30mm) | ±20% | - | Polymer | Decoupling | 150 µF | - | - | - | 50mOhm | - | - | - | - | 81 mA @ 120 Hz | 1.62 A @ 120 kHz | - | - | - | - | - | 0.248 (6.30mm) | - | ||
![]() 156AVG100MFBJ Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 100 V | - | -55°C ~ 125°C | - | AVG | 0.315 Dia (8.00mm) | ±20% | - | Polymer | General Purpose | 15 µF | - | - | - | 40mOhm | 0.138 (3.50mm) | - | - | - | 92.5 mA @ 120 Hz | 1.85 A @ 100 kHz | - | - | - | - | - | 0.532 (13.50mm) | - | ||
![]() 277ULR010MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 10 V | - | -55°C ~ 105°C | - | ULR | 0.315 Dia (8.00mm) | ±20% | - | Polymer | Decoupling | 270 µF | - | - | - | 14mOhm | 0.138 (3.50mm) | - | - | - | 221 mA @ 120 Hz | 4.42 A @ 100 kHz | - | - | - | - | - | 0.354 (9.00mm) | - | ||
![]() 157XMPL6R3MG28X Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | 1000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 6.3 V | - | -40°C ~ 105°C | - | XMPL | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | - | Polymer | Decoupling | 150 µF | - | - | - | 9mOhm | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | 0.118 (3.00mm) | - | ||
![]() HHXJ350ARA121MF80G Chemi-Con | 31 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | 4000 Hrs @ 125°C | - | - | - | - | - | - | 35 V | - | -55°C ~ 125°C | Tape & Reel (TR) | HXJ | 0.248" Dia (6.30mm) | ±20% | Active | Hybrid | Automotive | 120 μF | - | - | - | 35mOhm | - | - | - | - | 255 mA @ 120 Hz | 1.7 A @ 100 kHz | - | - | - | - | - | 0.315" (8.00mm) | AEC-Q200 | ||
![]() HBW270M1VTR-0606S Surge | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | 4000 Hrs @ 125°C | - | - | - | - | - | - | 35 V | - | -55°C ~ 125°C | Tape & Reel (TR) | HBW | 0.248" Dia (6.30mm) | ±20% | Active | Hybrid | General Purpose | 27 μF | - | - | - | 60mOhm | - | - | - | - | 90 mA @ 120 Hz | 900 mA @ 100 kHz | - | - | - | - | - | 0.240" (6.10mm) | - |