- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Depth | Reach Compliance Code | Voltage - Rated AC | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6SVPS22M Panasonic Electronic Components | 34 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | - | 0.169Lx0.169W 4.30mmx4.30mm | 5000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPS | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | 22μF | 6.3V | TR | - | - | - | - | - | - | - | 200mOhm | Polar | - | - | - | 1717 | - | 0.0693mA | 37mA | 5000 hours | 0.12 | - | 37mA @ 120Hz | 740mA @ 100kHz | - | - | - | - | 0.217 5.50mm | 5mm | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() EEF-SX0D331XR Panasonic Electronic Components | 66500 |
| - | 14 Weeks | Tin | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | 130.010913mg | - | 2000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Not For New Designs | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 6mOhm | - | General Purpose | - | 330μF | 2V | BULK | 4.3mm | - | - | 7343 | 2917 | - | - | 6mOhm | POLARIZED | - | 2V | - | - | - | 39.6μA | 3.5A | 1000 hours | - | - | - | - | 0.06 % | 3.5A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-CX0J151R Panasonic Electronic Components | 38600 |
| Datasheet | 18 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | SP-Cap CX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 150μF | 6.3V | BULK | 4.3mm | - | - | 7343 | 2917 | - | - | 15mOhm | POLARIZED | - | - | - | - | 6.3V | 94.5μA | 2.7A | 1000 hours | - | - | - | 5.1A @ 100kHz | 0.06 % | 2.7A | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-SX0G221ER Panasonic Electronic Components | 24500 |
| Datasheet | 18 Weeks | - | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2008 | SP-Cap SX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 220μF | 4V | BULK | 4.3mm | - | - | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | - | - | - | 4V | 88μA | 3A | 1000 hours | - | - | - | 6.3A @ 100kHz | 0.06 % | 3A | - | 1.9mm | 0.079 2.00mm | 7.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEF-LX0E471R4 Panasonic Electronic Components | 28000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | Aluminium | - | - | 2000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | SP-Cap LX | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Tin (Sn) | General Purpose | - | 470μF | 2.5V | Tape, Embossed | 4.3mm | - | - | 7343 | 2917 | - | - | 4.5mOhm | Polar | - | - | - | - | 2.5V | 117.5μA | 3.8A | 1000 hours | 0.06 | - | - | 8.5A @ 100kHz | - | 3.8A | - | 1.9mm | 0.075 1.90mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() A700X277M002ATE015 KEMET | 50 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | 2 | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 270μF | 2V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 1.3mm | 15mOhm | POLARIZED | - | - | - | - | 2V | 26.4μA | 3.9A | - | 0.06 | - | - | 3.9A @ 100kHz | 6 % | - | - | 4mm | 0.169 4.30mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HBW331M1ETR-1010S SURGE | In Stock | - | - | - | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406" L x 0.406" W (10.30mm x 10.30mm) | 4000 Hrs @ 125°C | SURGE | Strip | Active | 25 V | -55°C ~ 125°C | - | - | HBW | 0.394" Dia (10.00mm) | ±20% | - | - | - | - | - | - | - | Hybrid | - | - | General Purpose | - | 330 μF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 mOhms | 200 mA @ 120 Hz | 2 A @ 100 kHz | - | - | - | - | 0.413" (10.50mm) | - | - | - | - | - | - | - | ||
![]() APXA6R3ARA121MF60G United Chemi-Con | 128 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 15000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | 120μF | 6.3V | - | - | - | - | - | - | - | - | 27mOhm | Polar | - | - | - | - | - | - | 2.4A | 2000 hours | - | - | - | 2.4A @ 100kHz | - | - | - | - | 0.224 5.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 20SEP100MX Panasonic Electronic Components | 2071 |
| - | 10 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Bulk | 2012 | OS-CON™, SEP | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | 2 | Radial | EAR99 | Polymer | - | - | General Purpose | - | 100μF | 20V | - | - | - | - | - | - | 5mm | - | 35mOhm | Polar | 0.197 5.00mm | - | 500 μm | - | 20V | 400μA | 2.57A | 3000 hours | 0.15 | - | 128.5mA @ 120Hz | 2.57A @ 100kHz | 12 % | - | 10mm | 8mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() APXK160ARA101MF61G United Chemi-Con | 43 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2013 | NPCAP™-PXK | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | - | - | General Purpose | - | 100μF | 16V | - | - | - | - | - | - | - | - | 24mOhm | - | - | - | - | - | - | 320μA | 2.49A | 1000 hours | - | - | - | 2.49A @ 100kHz | - | - | - | - | 0.228 5.80mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() 6SVP82M Panasonic Electronic Components | 809 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2002 | OS-CON™, SVP | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 82μF | 6.3V | TR | - | - | - | - | - | - | - | 45mOhm | Polar | - | - | - | - | 6.3V | 103μA | 1.7A | 2000 hours | 0.12 | - | 85mA @ 120Hz | 1.7A @ 100kHz | 12 % | 1.7A | 6.3mm | 5.9mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() APXA160ARA820MH70G United Chemi-Con | 34 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.327Lx0.327W 8.30mmx8.30mm | 15000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | NPCAP™-PXA | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Polymer | 30mOhm | - | General Purpose | - | 82μF | 16V | - | - | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | 2.7A | 2000 hours | - | - | - | 2.7A @ 100kHz | - | - | - | - | 0.264 6.70mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2.5SXE220M Rubycon | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 2000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Cut Tape (CT) | - | PC-CON, SXE | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | - | - | Obsolete | 3 (168 Hours) | 2 | - | EAR99 | Polymer | - | - | General Purpose | - | 220μF | 2.5V | - | - | unknown | - | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | - | - | - | - | 0.022mA | 3A | 2000 hours | 0.1 | - | - | 3A @ 100kHz | - | 3A | - | 1.9mm | 0.075 1.90mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 10SVP330MX Panasonic Electronic Components | 200 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 8 | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2002 | OS-CON™, SVP | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 330μF | 10V | TR | - | - | - | - | - | - | - | 25mOhm | Polar | - | - | - | 4141 | 10V | 660μA | 3.7A | 2000 hours | 0.12 | - | 185mA @ 120Hz | 3.7A @ 100kHz | 12 % | 3.7A | 10mm | 7.9mm | 0.315 8.00mm | 11mm | 10.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 10SVPC270M Panasonic Electronic Components | 1000 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 7 | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2012 | OS-CON™, SVPC | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 270μF | 10V | TR | - | - | - | - | - | - | - | 22mOhm | Polar | - | - | - | 3333 | 10V | 500μA | 3.22A | 2000 hours | 0.12 | - | 161mA @ 120Hz | 3.22A @ 100kHz | 12 % | 3.22A | 8mm | 6.9mm | 0.276 7.00mm | - | 8.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() A700D226M016ATE018 KEMET | 11000 |
| Datasheet | 15 Weeks | Tin | PCB, Surface Mount | Surface Mount | 2917 (7343 Metric) | J BEND | - | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2013 | AO-Cap A700 | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 8532.29.00.40 | 22μF | 16V | TR, 7 INCH | 4.3mm | - | - | 7343 | 2917 | - | 1.3mm | 18mOhm | POLARIZED | - | - | - | - | 16V | 14μA | 3.7A | 5000 hours | 0.06 | - | - | 3.7A @ 100kHz | 6 % | - | - | 2.8mm | 0.122 3.10mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 25SVPD10M Panasonic Electronic Components | 849 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 6 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 125°C | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2016 | OS-CON™, SVPD | 0.248Dia 6.30mm | ±20% | - | - | Active | 2A (4 Weeks) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | - | 10μF | 25V | TR | - | - | - | - | - | 2.1mm | - | 65mOhm | Polar | - | - | - | - | 25V | 50μA | 1.5A | 2000 hours | 0.1 | - | 23.7mA @ 120Hz | 474mA @ 100kHz | 10 % | - | 6.3mm | 6.6mm | 0.236 6.00mm | 7.3mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PCR1D471MCL1GS Nichicon | 20000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | 900.012311mg | 0.327Lx0.327W 8.30mmx8.30mm | 4000 Hrs @ 125°C | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PCR | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Polymer | - | - | General Purpose | 8532.24.0020 | 470μF | 20V | - | 8.3mm | - | - | - | - | 3.2mm | - | 18mOhm | POLARIZED | - | - | - | 3333 | 20V | 3μA | 3.5A | 4000 hours | - | - | - | 3.5A @ 100kHz | 0.08 % | - | 8mm | 12mm | 0.472 12.00mm | 9mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEF-UD0D471LR Panasonic Electronic Components | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | - | - | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2003 | SP-Cap UD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | 9mOhm | Tin (Sn) | General Purpose | - | 470μF | 2V | BULK | 4.3mm | - | - | 7343 | 2917 | - | - | 9mOhm | POLARIZED | - | 2V | - | - | - | 0.0564mA | 3.3A | 1000 hours | 0.1 | - | - | - | 0.1 % | - | - | 3.1mm | 0.118 3.00mm | 7.3mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEF-CD0J100R Panasonic Electronic Components | 35000 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 2917 (7343 Metric) | WRAPAROUND | 2 | Aluminium | - | 0.287Lx0.169W 7.30mmx4.30mm | 1000 Hrs @ 105°C | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2002 | SP-Cap CD | 0.287Lx0.169W 7.30mmx4.30mm | ±20% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Polymer | - | Matte Tin (Sn) | General Purpose | - | 10μF | 6.3V | BULK | 4.3mm | - | 6.3V | 7343 | 2917 | - | - | 55mOhm | POLARIZED | - | - | - | - | 6.3V | 3μA | 1.4A | 1000 hours | - | - | - | - | 0.06 % | 1.4A | - | 7.3mm | 0.075 1.90mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - |