- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Lead Spacing | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HBW220M1KTR-0810S Surge | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | 4000 Hrs @ 125°C | 80 V | -55°C ~ 125°C | Tape & Reel (TR) | HBW | 0.315" Dia (8.00mm) | ±20% | Active | Hybrid | General Purpose | 22 μF | 45mOhm | - | 105 mA @ 120 Hz | 1.05 A @ 100 kHz | - | 0.413" (10.50mm) | - | ||
![]() APSG160ELL272MJ20S Chemi-Con | 5169 |
| Datasheet | Through Hole | Radial, Can | - | 20000 Hrs @ 105°C | 16 V | -55°C ~ 105°C | Bulk | NPCAP?-PSG | 0.394" Dia (10.00mm) | ±20% | Active | Polymer | General Purpose | 2.7 mF | 8mOhm | 0.197" (5.00mm) | 810 mA @ 120 Hz | 8.1 A @ 100 kHz | - | 0.846" (21.50mm) | - | ||
![]() RAHVX470M1GDC8002 Taiyo Yuden | 46 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | 2000 Hrs @ 135°C | 35 V | -55°C ~ 135°C | Tape & Reel (TR) | HVX | 0.248" Dia (6.30mm) | ±20% | Active | Hybrid | Automotive | 47 μF | 60mOhm | - | 90 mA @ 120 Hz | 900 mA @ 100 kHz | Anti-Vibration | 0.240" (6.10mm) | AEC-Q200 | ||
![]() RAHV1470M4EFF7002E Taiyo Yuden | In Stock | - | Datasheet | Surface Mount | Radial, Can - SMD | 0.409" L x 0.409" W (10.40mm x 10.40mm) | 10000 Hrs @ 105°C | 63 V | -55°C ~ 105°C | Tape & Reel (TR) | HV1 | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 47 μF | 35mOhm | - | 170 mA @ 120 Hz | 1.7 A @ 100 kHz | - | 0.354" (9.00mm) | AEC-Q200 | ||
![]() HHXD350GRA271MJA0G Chemi-Con | 532 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | 10000 Hrs @ 105°C | 35 V | -55°C ~ 105°C | Tape & Reel (TR) | HXD | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 270 μF | 20mOhm | - | 325 mA @ 120 Hz | 2.5 A @ 100 kHz | Anti-Vibration | 0.413" (10.50mm) | AEC-Q200 | ||
![]() HBW271M1CTR-0810S Surge | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | 4000 Hrs @ 125°C | 16 V | -55°C ~ 125°C | Tape & Reel (TR) | HBW | 0.315" Dia (8.00mm) | ±20% | Active | Hybrid | General Purpose | 270 µF | 27mOhm | - | 160 mA @ 120 Hz | 1.6 A @ 100 kHz | - | 0.413" (10.50mm) | - | ||
![]() HBW330M1KTR-1010S Surge | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | 4000 Hrs @ 125°C | 80 V | -55°C ~ 125°C | Tape & Reel (TR) | HBW | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | General Purpose | 33 µF | 36mOhm | - | 136 mA @ 120 Hz | 1.36 A @ 100 kHz | - | 0.413" (10.50mm) | - | ||
![]() PCW0G331MCO1GS Nichicon | 1636 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | 2000 Hrs @ 125°C | 4 V | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCW | 0.248" Dia (6.30mm) | ±20% | Active | Polymer | Automotive | 330 µF | 16mOhm | - | 90 mA @ 120 Hz | 1.8 A @ 100 kHz | - | 0.256" (6.50mm) | AEC-Q200 | ||
![]() PCW0G181MCO1GS Nichicon | 1820 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.209" L x 0.209" W (5.30mm x 5.30mm) | 2000 Hrs @ 125°C | 4 V | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCW | 0.197" Dia (5.00mm) | ±20% | Active | Polymer | Automotive | 180 µF | 17mOhm | - | 86 mA @ 120 Hz | 1.72 A @ 100 kHz | - | 0.248" (6.30mm) | AEC-Q200 | ||
![]() PCW0J221MCO1GS Nichicon | 1820 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | 2000 Hrs @ 125°C | 6.3 V | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCW | 0.248" Dia (6.30mm) | ±20% | Active | Polymer | Automotive | 220 µF | 16mOhm | - | 90 mA @ 120 Hz | 1.8 A @ 100 kHz | - | 0.256" (6.50mm) | AEC-Q200 | ||
![]() PCW0E271MCO1GS Nichicon | 1636 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.209" L x 0.209" W (5.30mm x 5.30mm) | 2000 Hrs @ 125°C | 2.5 V | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCW | 0.197" Dia (5.00mm) | ±20% | Active | Polymer | Automotive | 270 µF | 16mOhm | - | 90 mA @ 120 Hz | 1.8 A @ 100 kHz | - | 0.248" (6.30mm) | AEC-Q200 | ||
![]() PCW0J151MCOBNUGS Nichicon | 20 |
| - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() A785MN397M1ELAS020 KEMET | 509 | - | Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | 1000 Hrs @ 150°C | 25 V | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 390 µF | 20mOhm | - | 800 mA @ 100 Hz | 2 A @ 100 kHz | - | 0.413" (10.50mm) | AEC-Q200 | ||
![]() PCA1V151MCL1GS Nichicon | 911 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | 4000 Hrs @ 125°C | 35 V | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCA | 0.315" Dia (8.00mm) | ±20% | Active | Polymer | Automotive | 150 µF | 22mOhm | - | 195 mA @ 120 Hz | 3.9 A @ 100 kHz | - | 0.413" (10.50mm) | AEC-Q200 | ||
![]() PCA1E471MCL1GS Nichicon | 361 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | 4000 Hrs @ 125°C | 25 V | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCA | 0.394" Dia (10.00mm) | ±20% | Active | Polymer | Automotive | 470 µF | 15mOhm | - | 255 mA @ 120 Hz | 5.1 A @ 100 kHz | - | 0.520" (13.20mm) | AEC-Q200 | ||
![]() PCA1V331MCL1GS Nichicon | 365 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | 4000 Hrs @ 125°C | 35 V | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCA | 0.394" Dia (10.00mm) | ±20% | Active | Polymer | Automotive | 330 µF | 16mOhm | - | 250 mA @ 120 Hz | 5 A @ 100 kHz | - | 0.520" (13.20mm) | AEC-Q200 | ||
![]() A785KN127M1VLAS035 KEMET | 371 | - | Datasheet | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | 1000 Hrs @ 150°C | 35 V | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.315" Dia (8.00mm) | ±20% | Active | Hybrid | Automotive | 120 µF | 35mOhm | - | 600 mA @ 100 Hz | 1.5 A @ 100 kHz | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() A785KS337M1ELAS027 KEMET | 409 | - | Datasheet | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | 1000 Hrs @ 150°C | 25 V | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.315" Dia (8.00mm) | ±20% | Active | Hybrid | Automotive | 330 µF | 27mOhm | - | 720 mA @ 100 Hz | 1.8 A @ 100 kHz | - | 0.492" (12.50mm) | AEC-Q200 | ||
![]() PCA1E331MCL1GS Nichicon | 445 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | 4000 Hrs @ 125°C | 25 V | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCA | 0.394" Dia (10.00mm) | ±20% | Active | Polymer | Automotive | 330 µF | 20mOhm | - | 230 mA @ 120 Hz | 4.6 A @ 100 kHz | - | 0.413" (10.50mm) | AEC-Q200 | ||
![]() A785KN227M1ELAS029 KEMET | 224 | - | Datasheet | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | 1000 Hrs @ 150°C | 25 V | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.315" Dia (8.00mm) | ±20% | Active | Hybrid | Automotive | 220 µF | 29mOhm | - | 640 mA @ 100 Hz | 1.6 A @ 100 kHz | - | 0.394" (10.00mm) | AEC-Q200 |