- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Dissipation Factor DF | Lifetime @ Temp. | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Package Type | Product Status | Voltage Rated | Voltage Rating DC | Operating Temperature | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Technology | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 158ULR2R5MGU Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 2.5 V | - | -55°C ~ 105°C | ULR | 0.394 Dia (10.00mm) | ±20% | Polymer | Decoupling | 1500 µF | - | - | - | 7mOhm | 0.197 (5.00mm) | - | - | - | 305 mA @ 120 Hz | 6.1 A @ 100 kHz | - | - | - | - | - | 0.551 (14.00mm) | - | - | - | ||
![]() 107AVG063MFBJ Cornell Dubilier Electronics | 17282 |
| - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 63 V | - | -55°C ~ 125°C | AVG | 0.315 Dia (8.00mm) | ±20% | Polymer | General Purpose | 100 µF | - | - | - | 32mOhm | 0.138 (3.50mm) | - | - | - | 105 mA @ 120 Hz | 2.1 A @ 100 kHz | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() 128ALG016MGBJ Cornell Dubilier Electronics | 6 |
| - | Through Hole | Radial, Can | - | - | 1500 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 16 V | - | -55°C ~ 125°C | ALG | 0.394 Dia (10.00mm) | ±20% | Polymer | Automotive | 1200 µF | - | - | - | 11mOhm | 0.197 (5.00mm) | - | - | - | 305 mA @ 120 Hz | 6.1 A @ 100 kHz | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() 827ULR010MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 10 V | - | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 820 µF | - | - | - | 8mOhm | 0.138 (3.50mm) | - | - | - | 305 mA @ 120 Hz | 6.1 A @ 100 kHz | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() 687ULR010MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 10 V | - | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 680 µF | - | - | - | 10mOhm | 0.138 (3.50mm) | - | - | - | 290 mA @ 120 Hz | 5.8 A @ 100 kHz | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() 277ULR010MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 10 V | - | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 270 µF | - | - | - | 14mOhm | 0.138 (3.50mm) | - | - | - | 221 mA @ 120 Hz | 4.42 A @ 100 kHz | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 477ALG025MGBJ Cornell Dubilier Electronics | 41 |
| - | Through Hole | Radial, Can | - | - | 1500 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 25 V | - | -55°C ~ 125°C | ALG | 0.394 Dia (10.00mm) | ±20% | Polymer | Automotive | 470 µF | - | - | - | 14mOhm | 0.197 (5.00mm) | - | - | - | 252.5 mA @ 120 Hz | 5.05 A @ 100 kHz | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() A759EA126M1JAAE060 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 107ULG020MFH Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 20 V | - | -55°C ~ 105°C | ULG | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 100 µF | - | - | - | 34mOhm | 0.138 (3.50mm) | - | - | - | 125 mA @ 120 Hz | 2.5 A @ 100 kHz | - | - | - | - | - | 0.512 (13.00mm) | - | - | - | ||
![]() 336ULR020MEF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 20 V | - | -55°C ~ 105°C | ULR | 0.248 Dia (6.30mm) | ±20% | Polymer | Decoupling | 33 µF | - | - | - | 35mOhm | 0.098 (2.50mm) | - | - | - | 100 mA @ 120 Hz | 2 A @ 100 kHz | - | - | - | - | - | 0.354 (9.00mm) | - | - | - | ||
![]() 157UVR6R3MEW Cornell Dubilier Electronics | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 6.3 V | - | -55°C ~ 105°C | UVR | 0.248 Dia (6.30mm) | ±20% | Polymer | Decoupling | 150 µF | - | - | - | 50mOhm | - | - | - | - | 81 mA @ 120 Hz | 1.62 A @ 120 kHz | - | - | - | - | - | 0.248 (6.30mm) | - | - | - | ||
![]() 187AVG035MFBJ Cornell Dubilier Electronics | 36 |
| - | Through Hole | Radial, Can | - | - | 1500 Hrs @ 125°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 35 V | - | -55°C ~ 125°C | AVG | 0.315 Dia (8.00mm) | ±20% | Polymer | General Purpose | 180 µF | - | - | - | 26mOhm | 0.138 (3.50mm) | - | - | - | 147.5 mA @ 120 Hz | 2.95 A @ 100 kHz | - | - | - | - | - | 0.532 (13.50mm) | - | - | - | ||
![]() 567ULR2R5MDK Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 2.5 V | - | -55°C ~ 105°C | ULR | 0.197 Dia (5.00mm) | ±20% | Polymer | Decoupling | 560 µF | - | - | - | 7mOhm | 0.079 (2.00mm) | - | - | - | 209 mA @ 120 Hz | 4.18 A @ 100 kHz | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | ||
![]() 278ULR2R5MGU Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 2.5 V | - | -55°C ~ 105°C | ULR | 0.394 Dia (10.00mm) | ±20% | Polymer | Decoupling | 2700 µF | - | - | - | 8mOhm | 0.197 (5.00mm) | - | - | - | 283 mA @ 120 Hz | 5.66 A @ 100 kHz | - | - | - | - | - | 0.551 (14.00mm) | - | - | - | ||
![]() A750MW187M1JEAE020 KEMET | In Stock | - | - | - | - | - | - | - | - | KEMET | - | Tape & Box (TB) | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A780EN187M1ELAS045 KEMET | 716 | - | - | Surface Mount | Radial, Can - SMD | 0.260 L x 0.260 W (6.60mm x 6.60mm) | - | 4000 Hrs @ 125°C | + 125 C | KEMET | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Can | Active | 25 V | 25 VDC | -55°C ~ 125°C | A780 | 0.248 Dia (6.30mm) | ±20% | Hybrid | Automotive | 180 µF | Capacitors | - | SMD/SMT | 45mOhm | - | - | - | - | 460 mA @ 100 Hz | 1.15 A @ 100 kHz | Electrolytic Capacitors | 45 mOhms | Aluminum Hybrid Polymer Capacitors | 6.3 mm | - | 0.394 (10.00mm) | 9.7 mm | - | AEC-Q200 | ||
![]() A798V477M2R5APE003 KEMET | 132 | - | - | - | - | - | 6 | - | + 125 C | KEMET | - 55 C | Tape & Reel (TR) | Molded | Active | - | 2.5 VDC | - | * | - | 20 % | - | - | 470 uF | Capacitors | - | SMD/SMT | - | - | - | 70.5 uA | 2.92 A | - | - | Electrolytic Capacitors | 3 mOhms | Aluminum Organic Polymer Capacitors | - | 1.9 mm | - | 7.3 mm | 4.3 mm | - | ||
![]() A700X226M035ATE025 KEMET | 56 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287 L x 0.169 W (7.30mm x 4.30mm) | - | 2000 Hrs @ 125°C | - | KEMET | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 35 V | - | -55°C ~ 125°C | AO-Cap A700 | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 22 µF | - | - | - | 25mOhm | - | - | - | - | - | 3 A @ 100 kHz | - | - | - | - | - | 0.169 (4.30mm) | - | - | - | ||
Tiny WHSL | 1144 |
| - | Surface Mount | 2917 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100µF | - | Polymer | - | - | - | 10V dc | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 336ULR025MFF Cornell Dubilier Electronics | In Stock | - | - | Through Hole | Radial, Can | - | - | 2000 Hrs @ 105°C | - | Cornell Dubilier / Illinois Capacitor | - | Bulk | - | Active | 25 V | - | -55°C ~ 105°C | ULR | 0.315 Dia (8.00mm) | ±20% | Polymer | Decoupling | 33 µF | - | - | - | 40mOhm | 0.138 (3.50mm) | - | - | - | 102.5 mA @ 120 Hz | 2.05 A @ 100 kHz | - | - | - | - | - | 0.354 (9.00mm) | - | - | - |