- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body dimensions | Certificates | Gross weight | Mounting | Service life | Type of capacitor | Operating temperature | Tolerance | Capacitance | Terminal pitch | Operating voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAL215956331E3 VISHAY | 459 |
| - | Ø30x45mm | RoHS compliant | 44.83g | SNAP-IN | 5000h | electrolytic | -40...105°C | ±20% | 330µF | 10mm | 400V DC | ||
![]() MAL225742102E3 VISHAY | 548 | - | - | Ø25x45mm | RoHS compliant | 34.27g | SNAP-IN | 5000h | electrolytic | -40...85°C | ±20% | 1mF | 10mm | 200V DC | ||
![]() MAL215817222E3 VISHAY | 39 |
| - | Ø22x25mm | RoHS compliant | 13.4g | SNAP-IN | 5000h | electrolytic | -40...105°C | ±20% | 2.2mF | 10mm | 40V DC | ||
![]() MAL225727471E3 VISHAY | 164 | - | - | Ø35x40mm | RoHS compliant | 56.24g | SNAP-IN | 5000h | electrolytic | -40...85°C | ±20% | 470µF | 10mm | 450V DC | ||
![]() MAL225739391E3 VISHAY | 573 | - | - | Ø30x50mm | RoHS compliant | 16g | SNAP-IN | 5000h | electrolytic | -25...85°C | ±20% | 390µF | 10mm | 500V DC | ||
![]() MAL219826681E3 VISHAY | 39 |
| - | Ø35x60mm | RoHS compliant | 73.1g | SNAP-IN | 15000h | electrolytic | -40...85°C | ±20% | 680µF | 10mm | 400V DC | ||
![]() MAL225726821E3 VISHAY | In Stock | - | - | Ø35x50mm | RoHS compliant | 79g | SNAP-IN | 5000h | electrolytic | -40...85°C | ±20% | 820µF | 10mm | 400V DC | ||
![]() MAL215932471E3 VISHAY | 155000 |
| - | Ø22x40mm | RoHS compliant | 20.8g | SNAP-IN | 5000h | electrolytic | -40...105°C | ±20% | 470µF | 10mm | 200V DC | ||
![]() MAL210119332E3 VISHAY | 285 |
| - | Ø35x60mm | RoHS compliant | 82.56g | screw type | 10000h | electrolytic | -40...85°C | ±20% | 3.3mF | - | 100V DC | ||
![]() MAL215929221E3 VISHAY | 726 |
| - | Ø30x45mm | RoHS compliant | 16g | SNAP-IN | 5000h | electrolytic | -40...105°C | ±20% | 220µF | 10mm | 500V DC | ||
![]() MAL205157103E3 VISHAY | 266 | - | - | Ø35x40mm | RoHS compliant | 45.08g | SNAP-IN | 12000h | electrolytic | -40...85°C | ±20% | 10mF | - | 40V DC | ||
![]() MAL215759479E3 VISHAY | 331 |
| - | Ø22x25mm | RoHS compliant | 13.3g | SNAP-IN | 5000h | electrolytic | -25...85°C | ±20% | 47µF | 10mm | 500V DC | ||
![]() MAL205736221E3 VISHAY | 76 |
| - | Ø30x35mm | RoHS compliant | 30.2g | SNAP-IN | 12000h | electrolytic | -40...85°C | ±20% | 220µF | 10mm | 400V DC | ||
![]() MAL210119472E3 VISHAY | 308 | - | - | Ø35x80mm | RoHS compliant | 16g | screw type | 10000h | electrolytic | -40...85°C | ±20% | 4.7mF | - | 100V DC | ||
![]() MAL210619102E3 VISHAY | 251 |
| - | Ø35x60mm | RoHS compliant | 16g | screw type | 20000h | electrolytic | -40...85°C | ±20% | 1mF | - | 100V DC | ||
![]() MAL210618333E3 VISHAY | 86 |
| - | Ø65x105mm | RoHS compliant | 396.2g | screw type | 20000h | electrolytic | -40...85°C | ±20% | 33mF | - | 63V DC | ||
![]() MAL210659102E3 VISHAY | 39 |
| - | Ø35x60mm | RoHS compliant | 16g | screw type | 20000h | electrolytic | -40...85°C | ±20% | 1mF | - | 100V DC | ||
![]() MAL210262472E3 VISHAY | 18 |
| - | Ø65x105mm | RoHS compliant | 16g | screw type | 10000h | electrolytic | -40...85°C | ±20% | 4.7mF | - | 200V DC | ||
![]() MAL213847102E3 VISHAY | 39 |
| - | Ø15x30mm | RoHS compliant | 16g | SNAP-IN | 10000h | electrolytic | -40...105°C | ±20% | 1mF | - | 40V DC | ||
![]() MAL210452332E3 VISHAY | 39 |
| - | Ø50x80mm | RoHS compliant | 16g | screw type | 5000h | electrolytic | -40...105°C | ±20% | 3.3mF | - | 200V DC |