- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Factory Pack Quantity | Lifetime @ Temp. | Part # Aliases | Qualification | RoHS | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Applications | Capacitance | ESR (Equivalent Series Resistance) | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HBO151M1ETR-0608S Surge | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | 4000 Hrs @ 125°C | - | - | - | - | 25 V | - | -55°C ~ 125°C | Tape & Reel (TR) | HBO | 0.248" Dia (6.30mm) | ±20% | Active | Hybrid | General Purpose | 150 µF | 30mOhm | 180 mA @ 120 Hz | 1.8 A @ 100 kHz | - | 0.315" (8.00mm) | - | ||
![]() HHXE250GRA561MJH0G Chemi-Con | 263 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | 4000 Hrs @ 135°C | - | - | - | - | 25 V | - | -55°C ~ 135°C | Tape & Reel (TR) | HXE | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 560 µF | 14mOhm | 559 mA @ 120 Hz | 4.3 A @ 100 kHz | Anti-Vibration | 0.669" (17.00mm) | AEC-Q200 | ||
![]() PHV225MKL3260QE4 KEMET | In Stock | - | Datasheet | - | - | - | 425 | - | A264KL261Q063B | AEC-Q200 | RoHS Compliant | 0.352740 oz | - | 63 VDC | - | Tray | PHV225 | - | - | - | - | - | 260 uF | - | - | - | - | - | - | ||
![]() PHV225MKP3370QE4 KEMET | In Stock | - | Datasheet | - | - | - | 340 | - | A264KP371Q063B | AEC-Q200 | RoHS Compliant | 0.458562 oz | - | 63 VDC | - | Tray | PHV225 | - | - | - | - | - | 370 uF | - | - | - | - | - | - | ||
![]() PHS225MLP3560QE4 KEMET | In Stock | - | Datasheet | - | - | - | 315 | - | A262LP561Q063B | AEC-Q200 | RoHS Compliant | 0.670205 oz | - | 63 VDC | - | Tray | PHS225 | - | - | - | - | - | 560 uF | - | - | - | - | - | - | ||
![]() PHV225MLP3560QE4 KEMET | 130 | - | Datasheet | - | - | - | 340 | - | A264LP561Q063B | AEC-Q200 | RoHS Compliant | 0.564383 oz | - | 63 VDC | - | Tray | PHV225 | - | - | - | - | - | 560 uF | - | - | - | - | - | - | ||
![]() HBV270M1VTR-0606S Surge | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | 10000 Hrs @ 105°C | - | - | - | - | 35 V | - | -55°C ~ 105°C | Tape & Reel (TR) | HBV | 0.248" Dia (6.30mm) | ±20% | Active | Hybrid | General Purpose | 27 µF | 60mOhm | 130 mA @ 120 Hz | 1.3 A @ 100 kHz | - | 0.240" (6.10mm) | - | ||
![]() HBW271M1CTR-0810S Surge | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | 4000 Hrs @ 125°C | - | - | - | - | 16 V | - | -55°C ~ 125°C | Tape & Reel (TR) | HBW | 0.315" Dia (8.00mm) | ±20% | Active | Hybrid | General Purpose | 270 µF | 27mOhm | 160 mA @ 120 Hz | 1.6 A @ 100 kHz | - | 0.413" (10.50mm) | - | ||
![]() HBW330M1KTR-1010S Surge | In Stock | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | 4000 Hrs @ 125°C | - | - | - | - | 80 V | - | -55°C ~ 125°C | Tape & Reel (TR) | HBW | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | General Purpose | 33 µF | 36mOhm | 136 mA @ 120 Hz | 1.36 A @ 100 kHz | - | 0.413" (10.50mm) | - | ||
![]() PCW0G331MCO1GS Nichicon | 1636 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | 2000 Hrs @ 125°C | - | - | - | - | 4 V | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCW | 0.248" Dia (6.30mm) | ±20% | Active | Polymer | Automotive | 330 µF | 16mOhm | 90 mA @ 120 Hz | 1.8 A @ 100 kHz | - | 0.256" (6.50mm) | AEC-Q200 | ||
![]() PCW0G181MCO1GS Nichicon | 1820 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.209" L x 0.209" W (5.30mm x 5.30mm) | - | 2000 Hrs @ 125°C | - | - | - | - | 4 V | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCW | 0.197" Dia (5.00mm) | ±20% | Active | Polymer | Automotive | 180 µF | 17mOhm | 86 mA @ 120 Hz | 1.72 A @ 100 kHz | - | 0.248" (6.30mm) | AEC-Q200 | ||
![]() PCW0J221MCO1GS Nichicon | 1820 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | 2000 Hrs @ 125°C | - | - | - | - | 6.3 V | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCW | 0.248" Dia (6.30mm) | ±20% | Active | Polymer | Automotive | 220 µF | 16mOhm | 90 mA @ 120 Hz | 1.8 A @ 100 kHz | - | 0.256" (6.50mm) | AEC-Q200 | ||
![]() PCW0E271MCO1GS Nichicon | 1636 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.209" L x 0.209" W (5.30mm x 5.30mm) | - | 2000 Hrs @ 125°C | - | - | - | - | 2.5 V | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCW | 0.197" Dia (5.00mm) | ±20% | Active | Polymer | Automotive | 270 µF | 16mOhm | 90 mA @ 120 Hz | 1.8 A @ 100 kHz | - | 0.248" (6.30mm) | AEC-Q200 | ||
![]() PCW0J151MCOBNUGS Nichicon | 20 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() A785MN397M1ELAS020 KEMET | 509 | - | Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | 1000 Hrs @ 150°C | - | - | - | - | 25 V | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.394" Dia (10.00mm) | ±20% | Active | Hybrid | Automotive | 390 µF | 20mOhm | 800 mA @ 100 Hz | 2 A @ 100 kHz | - | 0.413" (10.50mm) | AEC-Q200 | ||
![]() PCA1V151MCL1GS Nichicon | 911 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | 4000 Hrs @ 125°C | - | - | - | - | 35 V | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCA | 0.315" Dia (8.00mm) | ±20% | Active | Polymer | Automotive | 150 µF | 22mOhm | 195 mA @ 120 Hz | 3.9 A @ 100 kHz | - | 0.413" (10.50mm) | AEC-Q200 | ||
![]() PCA1E471MCL1GS Nichicon | 361 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | 4000 Hrs @ 125°C | - | - | - | - | 25 V | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCA | 0.394" Dia (10.00mm) | ±20% | Active | Polymer | Automotive | 470 µF | 15mOhm | 255 mA @ 120 Hz | 5.1 A @ 100 kHz | - | 0.520" (13.20mm) | AEC-Q200 | ||
![]() PCA1V331MCL1GS Nichicon | 365 |
| Datasheet | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | 4000 Hrs @ 125°C | - | - | - | - | 35 V | - | -55°C ~ 125°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | PCA | 0.394" Dia (10.00mm) | ±20% | Active | Polymer | Automotive | 330 µF | 16mOhm | 250 mA @ 120 Hz | 5 A @ 100 kHz | - | 0.520" (13.20mm) | AEC-Q200 | ||
![]() A785KN127M1VLAS035 KEMET | 371 | - | Datasheet | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | 1000 Hrs @ 150°C | - | - | - | - | 35 V | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.315" Dia (8.00mm) | ±20% | Active | Hybrid | Automotive | 120 µF | 35mOhm | 600 mA @ 100 Hz | 1.5 A @ 100 kHz | - | 0.394" (10.00mm) | AEC-Q200 | ||
![]() A785KS337M1ELAS027 KEMET | 409 | - | Datasheet | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | 1000 Hrs @ 150°C | - | - | - | - | 25 V | - | -55°C ~ 150°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | A785 | 0.315" Dia (8.00mm) | ±20% | Active | Hybrid | Automotive | 330 µF | 27mOhm | 720 mA @ 100 Hz | 1.8 A @ 100 kHz | - | 0.492" (12.50mm) | AEC-Q200 |