- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Brand | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Package Type | Part # Aliases | Product Status | Qualification | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Technology | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHA1010120M100R KYOCERA AVX | 24 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | KYOCERA AVX | - | 16 | 500 | 10000 Hrs @ 105°C | KYOCERA AVX | + 105 C | KYOCERA AVX | - 55 C | - | Tape & Reel (TR) | - | - | Active | - | Details | 100 V | 100 VDC | -55°C ~ 105°C | MouseReel | AHA | 0.394" Dia (10.00mm) | ±20% | Hybrid | General Purpose | 12 μF | Capacitors | - | SMD/SMT | 80mOhm | - | - | 12 uA | 1400 mA | 70 mA @ 100 Hz | 1.4 A @ 100 kHz | Electrolytic Capacitors | 80 mOhms | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - SMD | - | - | 10 mm | 10.5 mm | 0.433" (11.00mm) | 10.3 mm | 10.3 mm | - | - | ||
![]() A781MS567M1ELAV022 KEMET | 1465 | - | - | Surface Mount | Radial, Can - SMD | 0.425" L x 0.406" W (10.80mm x 10.30mm) | KEMET | - | 0.14 % | 400 | 2000 Hrs @ 135°C | KEMET | + 135 C | KEMET | - 55 C | - | Cut Tape (CT) | Can | - | Active | AEC-Q200 | Details | 25 V | 25 VDC | -55°C ~ 135°C | MouseReel | A781 | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 560 μF | Capacitors | - | SMD/SMT | 22mOhm | - | - | 140 uA | 7.45 A | 2.98 A @ 100 Hz | 7.45 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.520" (13.20mm) | 12.2 mm | - | - | AEC-Q200 | ||
![]() EEF-JX0G221RF Panasonic Electronic Components | 3885 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | Panasonic | ± 20% | - | 3500 | 3000 Hrs @ 125°C | Panasonic | + 125 C | Panasonic Electronic Components | - 55 C | Yes | - | Molded | - | Active | - | Details | 4 V | - | -55°C ~ 125°C | Cut Tape | SP-Cap JX | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 220 μF | Capacitors | Electrolytic | SMD/SMT | 15mOhm | - | 4V | - | 5.1A | - | 5.1 A @ 100 kHz | Electrolytic Capacitors | 0.015ohm | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 7.3mm | 4.3mm | - | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.9mm | - | ||
![]() A781MS107M1JLAV030 KEMET | 377 |
| - | Surface Mount | Radial, Can - SMD | 0.425" L x 0.406" W (10.80mm x 10.30mm) | KEMET | - | 0.08 % | 400 | 2000 Hrs @ 135°C | KEMET | + 135 C | KEMET | - 55 C | - | Cut Tape (CT) | Can | - | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 135°C | MouseReel | A781 | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 100 μF | Capacitors | - | SMD/SMT | 30mOhm | - | - | 63 uA | 6.6 A | 1.408 A @ 100 Hz | 6.4 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.520" (13.20mm) | 12.2 mm | - | - | AEC-Q200 | ||
![]() EEF-JX0G181RF Panasonic Electronic Components | 4206 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | Panasonic | ± 20% | - | 3500 | 3000 Hrs @ 125°C | Panasonic | + 125 C | Panasonic Electronic Components | - 55 C | Yes | - | Molded | - | Active | - | Details | 4 V | 4 VDC | -55°C ~ 125°C | Cut Tape | SP-Cap JX | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 180 μF | Capacitors | Electrolytic | SMD/SMT | 15mOhm | - | 4V | - | 5.1A | - | 5.1 A @ 100 kHz | Electrolytic Capacitors | 0.015ohm | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 7.3mm | 4.3mm | - | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.9mm | - | ||
![]() EEF-JX0J151RF Panasonic Electronic Components | 4194 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | Panasonic | ± 20% | - | 3500 | 3000 Hrs @ 125°C | Panasonic | + 125 C | Panasonic Electronic Components | - 55 C | Yes | - | Molded | - | Active | - | Details | 6.3 V | 6.3 VDC | -55°C ~ 125°C | Cut Tape | SP-Cap JX | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 150 μF | Capacitors | Electrolytic | SMD/SMT | 15mOhm | - | 6.3V | - | 5.1A | - | 5.1 A @ 100 kHz | Electrolytic Capacitors | 0.015ohm | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 7.3mm | 4.3mm | - | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.9mm | - | ||
![]() PHH227MLP4110ME4 KEMET | 1006 | - | - | Through Hole | Radial, Can - Solder Lug | - | KEMET | - | - | 320 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 40 C | - | Bulk | Can | PHA227MLP4110ME4 | Active | AEC-Q200 | Details | 63 V | 63 VDC | -40°C ~ 125°C | Tray | PHH227 | 0.717" Dia (18.20mm) | ±20% | Hybrid | Automotive | 1100 μF | Capacitors | - | Axial | 100mOhm | 0.600" (15.24mm) | - | - | 36.5 A | 7.3 A @ 100 Hz | 36.5 A @ 100 kHz | Electrolytic Capacitors | 100 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 18.2 mm | - | 1.445" (36.70mm) | 34.7 mm | - | - | AEC-Q200 | ||
![]() A781MS567M1ELAS022 KEMET | 310 | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | KEMET | - | 0.14 % | 400 | 2000 Hrs @ 135°C | KEMET | + 135 C | KEMET | - 55 C | - | Cut Tape (CT) | Can | - | Active | AEC-Q200 | Details | 25 V | 25 VDC | -55°C ~ 135°C | MouseReel | A781 | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 560 μF | Capacitors | - | SMD/SMT | 22mOhm | - | - | 140 uA | 7.45 A | 2.98 A @ 100 Hz | 7.45 A @ 100 kHz | Electrolytic Capacitors | 22 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.500" (12.70mm) | 12.2 mm | - | - | AEC-Q200 | ||
![]() EEF-JX0G151RF Panasonic Electronic Components | 3885 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | Panasonic | ± 20% | - | 3500 | 3000 Hrs @ 125°C | Panasonic | + 125 C | Panasonic Electronic Components | - 55 C | Yes | - | Molded | - | Active | - | Details | 4 V | 4 VDC | -55°C ~ 125°C | Cut Tape | SP-Cap JX | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 150 μF | Capacitors | Electrolytic | SMD/SMT | 15mOhm | - | 4V | - | 5.1A | - | 5.1 A @ 100 kHz | Electrolytic Capacitors | 0.015ohm | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 7.3mm | 4.3mm | - | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.9mm | - | ||
![]() PHH227MLL3800ME4 KEMET | 299 | - | - | Through Hole | Radial, Can - Solder Lug | - | KEMET | - | - | 480 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 40 C | - | Bulk | Can | PHA227MLL3800ME4 | Active | AEC-Q200 | Details | 63 V | 63 VDC | -40°C ~ 125°C | Tray | PHH227 | 0.717" Dia (18.20mm) | ±20% | Hybrid | Automotive | 800 μF | Capacitors | - | Axial | 147mOhm | 0.600" (15.24mm) | - | - | 35.5 A | 7.06 A @ 100 Hz | 35.3 A @ 100 kHz | Electrolytic Capacitors | 147 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 18.2 mm | - | 1.130" (28.70mm) | 26.7 mm | - | - | AEC-Q200 | ||
![]() A771KS397M1ELAS012 KEMET | 57 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | KEMET | - | - | 400 | 4000 Hrs @ 125°C | KEMET | - | KEMET | - | - | - | - | - | Active | AEC-Q200 | Details | 25 V | - | -55°C ~ 125°C | MouseReel | A771 | 0.315" Dia (8.00mm) | ±20% | Polymer | Automotive | 390 μF | Capacitors | - | - | 12mOhm | - | - | - | - | 156.95 mA @ 120 Hz | 3.139 A @ 100 kHz | Electrolytic Capacitors | - | - | - | Aluminum Electrolytic Capacitors - SMD | - | - | - | - | 0.492" (12.50mm) | - | - | - | AEC-Q200 | ||
![]() RSHTK101M4EFK5002E Elna America | 5168 |
| - | Surface Mount | Radial, Can - SMD | 0.409" L x 0.409" W (10.40mm x 10.40mm) | Elna | - | - | 1600 | 6000 Hrs @ 125°C | Elna | + 125 C | Elna America | - 55 C | - | - | Can | - | Active | - | Details | 63 V | 63 VDC | -55°C ~ 125°C | Bulk | HTK | 0.394" Dia (10.00mm) | ±20% | Hybrid | General Purpose | 100 μF | Capacitors | - | SMD/SMT | 26mOhm | - | - | - | 8.33E-02 | 200 mA @ 120 Hz | 2 A @ 100 kHz | Electrolytic Capacitors | 26 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.512" (13.00mm) | 12.5 mm | - | - | - | ||
![]() RSHVK561M1TFK5002E Elna America | 4305 |
| - | Surface Mount | Radial, Can - SMD | 0.409" L x 0.409" W (10.40mm x 10.40mm) | Elna | - | - | 1600 | 6000 Hrs @ 125°C | Elna | + 125 C | Elna America | - 55 C | - | - | Can | - | Active | - | Details | 25 V | 25 VDC | -55°C ~ 125°C | Bulk | HVK | 0.394" Dia (10.00mm) | ±20% | Hybrid | General Purpose | 560 μF | Capacitors | - | SMD/SMT | 18mOhm | - | - | - | 3000 mA | 300 mA @ 120 Hz | 3 A @ 100 kHz | Electrolytic Capacitors | 18 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10 mm | 12.5 mm | 0.512" (13.00mm) | - | - | - | - | ||
![]() RSPVM1011LDC7002E Elna America | 187 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | - | - | - | - | 2000 Hrs @ 105°C | - | - | Elna America | - | - | - | - | - | Active | - | - | 10 V | - | -55°C ~ 105°C | - | PVM | 0.248" Dia (6.30mm) | ±20% | Polymer | General Purpose | 120 μF | - | - | - | 25mOhm | - | - | - | - | - | 2.53 A @ 100 kHz | - | - | - | - | - | - | - | - | - | 0.236" (6.00mm) | - | - | - | - | ||
![]() RSHVK271M1GFH0002E Elna America | 17 |
| - | Surface Mount | Radial, Can - SMD | 0.409" L x 0.409" W (10.40mm x 10.40mm) | Elna | - | - | 2000 | 6000 Hrs @ 125°C | Elna | + 125 C | Elna America | - 55 C | - | - | Can | - | Active | - | Details | 35 V | 35 VDC | -55°C ~ 125°C | Bulk | HVK | 0.394" Dia (10.00mm) | ±20% | Hybrid | General Purpose | 270 μF | Capacitors | - | SMD/SMT | 20mOhm | - | - | - | 8.33E-02 | 200 mA @ 120 Hz | 2 A @ 100 kHz | Electrolytic Capacitors | 20 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.413" (10.50mm) | 10 mm | - | - | - | ||
![]() RSHVK100M4EDC8002E Elna America | 17 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | Elna | - | - | 5000 | 6000 Hrs @ 125°C | Elna | + 125 C | Elna America | - 55 C | - | - | Can | - | Active | - | Details | 63 V | 63 VDC | -55°C ~ 125°C | Bulk | HVK | 0.248" Dia (6.30mm) | ±20% | Hybrid | General Purpose | 10 μF | Capacitors | - | SMD/SMT | 120mOhm | - | - | - | 700 mA | 70 mA @ 120 Hz | 700 mA @ 100 kHz | Electrolytic Capacitors | 120 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.240" (6.10mm) | 5.8 mm | - | - | - | ||
![]() A781MN107M1HLAS030 KEMET | 1526 | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | KEMET | - | 0.10 % | 500 | 2000 Hrs @ 135°C | KEMET | + 135 C | KEMET | - 55 C | - | Cut Tape (CT) | Can | - | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 135°C | MouseReel | A781 | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 100 μF | Capacitors | - | SMD/SMT | 30mOhm | - | - | 50 uA | 6.4 A | 1.408 A @ 100 Hz | 6.4 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.413" (10.50mm) | 10.2 mm | - | - | AEC-Q200 | ||
![]() A781MN686M1JLAS035 KEMET | 454 | - | - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | KEMET | - | 0.08 % | 500 | 2000 Hrs @ 135°C | KEMET | + 135 C | KEMET | - 55 C | - | Cut Tape (CT) | Can | - | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 135°C | MouseReel | A781 | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 68 μF | Capacitors | - | SMD/SMT | 35mOhm | - | - | 42.8 uA | 5.9 A | 1.298 A @ 100 Hz | 5.9 A @ 100 kHz | Electrolytic Capacitors | 35 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.413" (10.50mm) | 10.2 mm | - | - | AEC-Q200 | ||
![]() A781MS157M1HLAV028 KEMET | 186 |
| - | Surface Mount | Radial, Can - SMD | 0.425" L x 0.406" W (10.80mm x 10.30mm) | KEMET | - | 0.10 % | 400 | 2000 Hrs @ 135°C | KEMET | + 135 C | KEMET | - 55 C | - | Cut Tape (CT) | Can | - | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 135°C | MouseReel | A781 | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 150 μF | Capacitors | - | SMD/SMT | 28mOhm | - | - | 75 uA | - | 1.452 A @ 100 Hz | 6.6 A @ 100 kHz | Electrolytic Capacitors | 28 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.520" (13.20mm) | 12.2 mm | - | - | AEC-Q200 | ||
![]() EEF-JX0J121RF Panasonic Electronic Components | 3867 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | Panasonic | ± 20% | - | 3500 | 3000 Hrs @ 125°C | Panasonic | + 125 C | Panasonic Electronic Components | - 55 C | Yes | - | Molded | - | Active | - | Details | 6.3 V | - | -55°C ~ 125°C | Cut Tape | SP-Cap JX | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 120 μF | Capacitors | Electrolytic | SMD/SMT | 15mOhm | - | 6.3V | - | 5.1A | - | 5.1 A @ 100 kHz | Electrolytic Capacitors | 0.015ohm | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 7.3mm | 4.3mm | - | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.9mm | - |