- Manufacturer
- Applications
- Capacitance
- ESR (Equivalent Series Resistance)
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Size / Dimension
- Tolerance
Attribute column
Categories
Aluminum - Polymer Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Brand | Capacitance Tolerance | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Package | Package Type | Product Status | Qualification | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Capacitance | Subcategory | Technology | Termination Style | ESR (Equivalent Series Resistance) | Lead Spacing | Voltage | Leakage Current | Ripple Current | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Product Type | ESR | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63PLV33M8X10.5 Rubycon | 1557 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | - | - | - | 1000 Hrs @ 150°C | - | - | Rubycon | - | - | - | - | Active | - | - | 63 V | - | -55°C ~ 150°C | - | PLV | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 33 μF | - | - | - | 40mOhm | - | - | - | - | 45 mA @ 100 Hz | 900 mA @ 100 kHz | - | - | - | - | - | - | - | - | - | 0.413" (10.50mm) | - | - | - | AEC-Q200 | ||
![]() 50PZH68M8X9 Rubycon | 3879 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.1 | 1000 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Bulk | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 135°C | - | PZH | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 68 μF | Capacitors | - | Radial | 30mOhm | 0.138" (3.50mm) | - | 3 uA | 2.3 A | 115 mA @ 100 Hz | 2.3 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.413" (10.50mm) | 9 mm | - | - | AEC-Q200 | ||
![]() 50PHV150M10X12.5 Rubycon | 3133 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | Rubycon | - | 0.1 | 400 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | - | - | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 135°C | - | PHV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 150 μF | Capacitors | - | SMD/SMT | 18mOhm | - | - | 3 uA | 3.4 A | 170 mA @ 100 Hz | 3.4 A @ 100 kHz | Electrolytic Capacitors | 18 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.504" (12.80mm) | 12.5 mm | - | - | AEC-Q200 | ||
![]() EEF-JX0E331RE Panasonic Electronic Components | 3032 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | Panasonic | ± 20% | - | 3500 | 3000 Hrs @ 125°C | Panasonic | + 125 C | Panasonic Electronic Components | - 55 C | Yes | - | Molded | Active | - | Details | 2.5 V | 2.5 VDC | -55°C ~ 125°C | MouseReel | SP-Cap JX | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 330 μF | Capacitors | - | SMD/SMT | 9mOhm | - | - | - | 6.3A | - | 6.3 A @ 100 kHz | Electrolytic Capacitors | 0.009ohm | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 7.3mm | 4.3mm | - | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.9mm | - | ||
![]() 50PZH150M10X11 Rubycon | 2240 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.1 | 1000 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Bulk | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 135°C | - | PZH | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 150 μF | Capacitors | - | Radial | 18mOhm | 0.197" (5.00mm) | - | 3 uA | 3.4 A | 170 mA @ 100 Hz | 3.4 A @ 100 kHz | Electrolytic Capacitors | 18 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.650" (16.50mm) | 11 mm | - | - | AEC-Q200 | ||
![]() 50PHV68M8X10.5 Rubycon | 1495 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | Rubycon | - | - | 500 | 4000 Hrs @ 135°C | Rubycon | + 135 C | Rubycon | - 55 C | - | - | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 135°C | Cut Tape | PHV | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 68 μF | Capacitors | - | SMD/SMT | 30mOhm | - | - | - | - | 115 mA @ 100 Hz | 2.3 A @ 100 kHz | Electrolytic Capacitors | - | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.413" (10.50mm) | 10.5 mm | - | - | AEC-Q200 | ||
![]() 25PJV150M6.3X8 Rubycon | 4962 |
| - | Surface Mount | Radial, Can - SMD | 0.260" L x 0.260" W (6.60mm x 6.60mm) | Rubycon | - | 0.14 | 900 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | - | - | Can | Active | AEC-Q200 | Details | 25 V | 25 VDC | -55°C ~ 125°C | - | PJV | 0.248" Dia (6.30mm) | ±20% | Hybrid | Automotive | 150 μF | Capacitors | - | SMD/SMT | 30mOhm | - | - | 3 uA | 1.68 A | 84 mA @ 100 Hz | 1.68 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 6.3 mm | - | 0.315" (8.00mm) | 8 mm | - | - | AEC-Q200 | ||
![]() 80PZF22M8X9 Rubycon | 5192 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.08 | 1000 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Bulk | Can | Active | AEC-Q200 | Details | 80 V | 80 VDC | -55°C ~ 125°C | - | PZF | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 22 μF | Capacitors | - | Radial | 45mOhm | 0.138" (3.50mm) | - | 3 uA | 1.1 A | 55 mA @ 100 Hz | 1.1 A @ 100 kHz | Electrolytic Capacitors | 45 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.413" (10.50mm) | 9 mm | - | - | AEC-Q200 | ||
![]() 50PZJ82M8X9 Rubycon | 1878 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.1 | 1000 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Bulk | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 125°C | - | PZJ | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 82 μF | Capacitors | - | Radial | 30mOhm | 0.138" (3.50mm) | - | 3 uA | 1.7 A | 85 mA @ 100 Hz | 1.7 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.413" (10.50mm) | 9 mm | - | - | AEC-Q200 | ||
![]() 25PSV330M10X10.5 Rubycon | 1558 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | - | - | - | - | 3000 Hrs @ 135°C | - | - | Rubycon | - | - | - | - | Active | - | - | 25 V | - | -55°C ~ 135°C | - | PSV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 330 μF | - | - | - | 20mOhm | - | - | - | - | 300 mA @ 100 Hz | 3 A @ 100 kHz | - | - | - | - | - | - | - | - | - | 0.413" (10.50mm) | - | - | - | AEC-Q200 | ||
![]() 63PZJ47M8X9 Rubycon | 775 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.09 | 1000 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Bulk | Can | Active | AEC-Q200 | Details | 63 V | 63 VDC | -55°C ~ 125°C | - | PZJ | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 47 μF | Capacitors | - | Radial | 40mOhm | 0.138" (3.50mm) | - | 3 uA | 1.5 A | 75 mA @ 100 Hz | 1.5 A @ 100 kHz | Electrolytic Capacitors | 40 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.413" (10.50mm) | 9 mm | - | - | AEC-Q200 | ||
![]() 50PHV100M10X10.5 Rubycon | 2691 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | Rubycon | - | - | 500 | 4000 Hrs @ 135°C | Rubycon | + 135 C | Rubycon | - 55 C | - | - | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 135°C | Reel | PHV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 100 μF | Capacitors | - | SMD/SMT | 28mOhm | - | - | - | - | 145 mA @ 100 Hz | 2.9 A @ 100 kHz | Electrolytic Capacitors | - | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.413" (10.50mm) | 10.5 mm | - | - | AEC-Q200 | ||
![]() 50PJV82M8X10.5 Rubycon | 2694 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | Rubycon | - | 0.1 | 500 | 4000 Hrs @ 125°C | Rubycon | + 125 C | Rubycon | - 40 C | - | - | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 125°C | - | PJV | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 82 μF | Capacitors | - | SMD/SMT | 30mOhm | - | - | 3 uA | 1.7 A | 85 mA @ 100 Hz | 1.7 A @ 100 kHz | Electrolytic Capacitors | 30 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.413" (10.50mm) | 10.5 mm | - | - | AEC-Q200 | ||
![]() 35PHV330M10X12.5 Rubycon | 1867 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | Rubycon | - | - | 1 | 4000 Hrs @ 135°C | Rubycon | + 135 C | Rubycon | - 55 C | - | - | - | Active | AEC-Q200 | Details | 35 V | 35 VDC | -55°C ~ 135°C | - | PHV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 330 μF | Capacitors | - | SMD/SMT | 14mOhm | - | - | - | - | 205 mA @ 100 Hz | 4.1 A @ 100 kHz | Electrolytic Capacitors | 14 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.504" (12.80mm) | 12.5 mm | - | - | AEC-Q200 | ||
![]() 25PLV270M10X10.5 Rubycon | 1486 |
| - | Surface Mount | Radial, Can - SMD | 0.406" L x 0.406" W (10.30mm x 10.30mm) | Rubycon | - | - | 1 | 1000 Hrs @ 150°C | Rubycon | - | Rubycon | - | - | - | - | Active | - | Details | 25 V | - | -55°C ~ 150°C | - | PLV | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 270 μF | Capacitors | - | - | 20mOhm | - | - | - | - | 90 mA @ 100 Hz | 1.8 A @ 100 kHz | Electrolytic Capacitors | - | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | - | - | 0.413" (10.50mm) | - | - | - | AEC-Q200 | ||
![]() 50PZS68M8X9 Rubycon | 200 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.1 | 1000 | 3000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Bulk | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 135°C | - | PZS | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 68 μF | Capacitors | - | Radial | 30mOhm | 0.138" (3.50mm) | - | 3 uA | 1.87 A | 187 mA @ 100 Hz | 1.87 A @ 100 kHz | Electrolytic Capacitors | 24 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.413" (10.50mm) | 9 mm | - | - | AEC-Q200 | ||
![]() 50PLV68M8X10.5 Rubycon | 777 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | - | - | - | - | 1000 Hrs @ 150°C | - | - | Rubycon | - | - | - | - | Active | - | - | 50 V | - | -55°C ~ 150°C | - | PLV | 0.315" Dia (8.00mm) | ±20% | Hybrid | Automotive | 68 μF | - | - | - | 35mOhm | - | - | - | - | 50 mA @ 100 Hz | 1 A @ 100 kHz | - | - | - | - | - | - | - | - | - | 0.413" (10.50mm) | - | - | - | AEC-Q200 | ||
![]() 35PZH330M10X11 Rubycon | 4688 |
| - | Through Hole | Radial, Can | - | Rubycon | - | 0.12 | 1000 | 4000 Hrs @ 135°C | Rubycon | + 125 C | Rubycon | - 40 C | - | Bulk | Can | Active | AEC-Q200 | Details | 35 V | 35 VDC | -55°C ~ 135°C | - | PZH | 0.394" Dia (10.00mm) | ±20% | Hybrid | Automotive | 330 μF | Capacitors | - | Radial | 14mOhm | 0.197" (5.00mm) | - | 3 uA | 4.1 A | 205 mA @ 100 Hz | 4.1 A @ 100 kHz | Electrolytic Capacitors | 14 mOhms | Aluminum Hybrid Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 10 mm | - | 0.650" (16.50mm) | 11 mm | - | - | AEC-Q200 | ||
![]() A769KS826M1HLAS013 KEMET | 2282 |
| - | Surface Mount | Radial, Can - SMD | 0.327" L x 0.327" W (8.30mm x 8.30mm) | KEMET | ± 20% | - | 400 | 2000 Hrs @ 125°C | KEMET | + 125 C | KEMET | - 55 C | - | - | Can | Active | AEC-Q200 | Details | 50 V | 50 VDC | -55°C ~ 125°C | MouseReel | A769 | 0.315" Dia (8.00mm) | ±20% | Polymer | Automotive | 82 μF | Capacitors | Conductive Polymer Aluminium | SMD/SMT | - | - | 50V | 820 uA | 2.565A | 128.25 mA @ 120 Hz | 2.565 A @ 100 kHz | Electrolytic Capacitors | 0.013ohm | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | - | - | 8 mm | - | 0.492" (12.50mm) | 12.2 mm | - | 12.2mm | AEC-Q200 | ||
![]() EEF-JX0D471RE Panasonic Electronic Components | 17500 |
| - | Surface Mount | 2917 (7343 Metric) | 0.287" L x 0.169" W (7.30mm x 4.30mm) | Panasonic | ± 20% | - | 3500 | 3000 Hrs @ 125°C | Panasonic | + 125 C | Panasonic Electronic Components | - 55 C | Yes | - | Molded | Active | - | Details | 2 V | 2 VDC | -55°C ~ 125°C | MouseReel | SP-Cap JX | 0.287" L x 0.169" W (7.30mm x 4.30mm) | ±20% | Polymer | General Purpose | 470 μF | Capacitors | - | SMD/SMT | 9mOhm | - | - | - | 6.3A | - | 6.3 A @ 100 kHz | Electrolytic Capacitors | 0.009ohm | Aluminum Polymer Capacitors | - | Aluminum Organic Polymer Capacitors | 7.3mm | 4.3mm | - | 1.9 mm | 0.079" (2.00mm) | 7.3 mm | 4.3 mm | 1.9mm | - |